-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 220/240 V
- Ballast Technology: HID Ballast
-
-
Supplier: Newark, An Avnet Company
Description: HAZ 1,HPS,100W,MT,BALLAST KIT
-
Supplier: Hydrofarm, Inc.
Description: for cultivation. Big Growing Performance in a Small Package 10% More Lumens than Magnetic! 30% Lighter than Magnetic! High intensity grow light with built-in digital ballast Virtually silent operation Automatically converts from Sodium to Halide Energy efficient Air-cooling options available
-
Supplier: Radwell International
Description: BALLAST KIT / MAGNETIC HPS, 100 WATT / (1) LAMP / PULSE START / MULTI-TAP / CONTAINS CORE & COIL, CAPACITOR, IGNITOR, 120 / 208 / 240 / 277 V, BRACKETS AND MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: Magnetic Ballast
-
Supplier: Hydrofarm, Inc.
Description: Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Description: Description / Abstract This standard provides specifications for and operating characteristics of ballasts for mercury, metal-halide, high-pressure sodium (HPS), and low-pressure sodium (LPS) lamps. The ballasts operate from multiple-supply sources of 600 volts maximum at a
-
Supplier: Appleton Electric
Description: ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 50/844/1598/1598A/8750, CSA C22.2 APPROVAL ANSI 60079-0/60079-15, ANSI/IEC 60529 APPLICABLE STANDARD PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA APPLICATION HPS/PULSE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included, Other
- Application: Industrial
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/4.5/5/9 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS UL (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT VOLTAGE RAB[R] BRAND
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Interlectric Corporation
Description: High Pressure Sodium Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V, 347 V, 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 2.4 AMPERE INPUT CURRENT CONSTANT WATTAGE
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Standards and Certifications: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Ballast Technology: HID Ballast
-
Supplier: GE Lighting
Description: -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 9.5/4.1/3.3 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 277 V, 347 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
Find Suppliers by Category Top
More Information Top
-
Design optimisation of the LCsCp resonant inverter to drive 1 kW high-pressure sodium lamps
The proposed optimal solution is based on an asymmetrical half-bridge LCsCp inverter for 1 kW HPS lamps that can be used for high-power and high- frequency electronic ballast applications [10].
-
2010 Combined Subject Index IEEE Industry Applications Society Publications
Flexible-controlled high power-density automotive HID electronic ballast using full-digital control mode. Yang, Xinyi, +, APEC Feb. 2010 1340-1345 Penta-Phase Series-Parallel LC C Resonant Inverter to Drive 1 - kW HPS Lamps.
-
2007 Combined Subject Index IEEE Industry Applications Society Publications
… 826-832 Effects of Flicker on Different Types of 150-W High-Pressure Sodium Lamps and Ballasts . Azcondo, F. J., +, IAS Sept. 2007 833-838 Penta-Phase Series-Parallel LCsCp Resonant Inverter to Drive 1kW HPS Lamps.
-
2007 Combined Author Index IEEE Industry Applications Society Publications
2007 1401-1407 Little, Reginald, see Saini, Viney, IAS Sept. 2007 51-54 Litz, Lothar, see Dupont, Daniel, PCICEUROPE June 2007 1 -8 Liu, Cheng-Tsung, Chen, Yen-Ming … … Marlino, Laura D., Design Of A 6 kW Multiple-Input Bi-directional … … Furong, Kang, Yong, and Duan, Shanxu, Analysis and optimization of active frequency drift islanding detection method; APEC Feb. 2007 1379- 1384 Liu, Hankui, Wang, Yijie, Zhang, Xiangjun, Xu, Dianguo, and Guo, Lili, Dimmable Electronic Ballast for 250W HPS Lamp in Street Lighting …
-
A Generalized Study of Multiphase Parallel Resonant Inverters for High-Power Applications
The applicability of the general analysis is demonstrated on two practical designs with three and five phases, resulting in 400-W and 1 - kW high-pressure sodium lamp ballasts , respectively. … Terms—Conduction losses, electronic ballast, high ef- ficiency, high-power applications, high-pressure sodium ( HPS ) lamps, multiphase parallel …
-
Penta-Phase Series-Parallel LC_sC_p Resonant Inverter to Drive 1-kW HPS Lamps
Penta-Phase Series-Parallel LCsCp Resonant Inverter to Drive 1 - kW HPS Lamps … design of a new configuration of a resonant inverter suitable for high-pressure sodium lamp ballast applications.
-
Resource and Production Model for the South Pole Food Growth Chamber
The energy predictions were based on the measurement of electrical energy powering the HPS lamps, pumps, sensors, computer, and HVAC blowers, which required 293 kWh day− 1 , with the 17-hour photoperiod. The lamps require a nominal 12 kW of electrical power, 37 % of which became PAR lighting, 42% became heat imparted to the lamp coolant and 18% became ballast heat (Giacomelli et al, 2003).
-
Photovoltaic system for supply public illumination in electrical energy demand peak
In the evening the HPS lamp is started up through an electronic ballast , which operates with zero volt switch (ZVS). Being taken the market prices and the cycle of life of a photovoltaic system, the cost of the generated electricity can be around 0,30 to 1 ,00 U$D/ kW .
-
Energy-efficient lighting and lighting practices for the pulp and paper industry
HPS Lighting System Description 1 ) Rated initial lamp lumens per luminaire 2) Estimate lamp life (hours) at 10-12 hr/start 3 … 5) Coefficientof utilization 6) Ballast factor x thermal factor (fluorescent) 7) Lamp Lumen Depreciation factor-LLD 8) Luminaire Dirt Depreciation factor-LDD 9) Number of luminaires required for 300 Lux 30 fc 10) Connected load kW (#4 X #9 .
-
Dimming Characteristics of Large-scale High-Intensity-Discharge (HID) Lamp Lighting Networks using a Central Energy-Saving System
Table 1 Comparison of dimmable electronic and dimmable magnetic ballast systems In this project, several high-power lighting networks based on high-pressure-sodium ( HPS ) lamps of rated … the power supply in the laboratory, is about 40A and the full power is about 8 kW .
Indicates content that may require registration and/or purchase.