-
Supplier: Newark, An Avnet Company
Description: PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):16.4ft; Reel Length (Metric):5m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PLASTIC FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m
-
Supplier: Newark, An Avnet Company
Description: PLASTIC FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4mm; Reel Length (Imperial):6.6ft; Reel Length (Metric):2m; Jacket Color:Black; Jacket Material:PE; Product Range:-RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PLASTIC FIBER OPTIC CABLE, 2FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:2Fibres; External Diameter:2.2mm; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
-
Supplier: Radwell International
Description: PLASTIC FIBER OPTIC CABLE, 1FIBER, FIBRE TYPE:PLASTIC OPTICAL, FIBRE DIAMETER:1MM, NO. OF FIBERS:1FIBRES, EXTERNAL DIAMETER:2.2MM, REEL LENGTH (IMPERIAL):16.4FT, REEL LENGTH (METRIC):5M, JACKET COLOR:BLACK, JACKET MATERIAL:PE ROHS COMPLIANT: YES. FREE
-
Description: variety of other applications. It is applicable for both glass fibre and plastic fibre. The contents of the corrigendum of May 1996 have been included in this copy.
-
Description: IEC 60793-2-40:2015 is applicable to category A4 optical multimode fibres and the related sub-categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles.
-
Supplier: CSA Group
Description: IEC 60793-2-40:2015 is applicable to category A4 optical multimode fibres and the related sub-categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles.
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 068065-HFBR-4535Z Features: Crimpless Connector Type: Plug Fastening Type: Snap-In Housing Color: Gray Mounting: Free Hanging (In-Line) Body Material: Plastic Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000μm
- Connector Type: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Diameter: 1000μm Cable Diameter: 2.2mm Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a
- Connector Type: Fibre Channel Connector
-
Supplier: Radwell International
Description: DIFFUSE FIBRE OPTIC SENSOR, SENSING DISTANCE TW: 1...400 MM, RESPONSE TIME / RELEASE TIME: 0.05....5 MS, MATERIAL (FIBER OPTIC CABLE): PLASTIC, TEMP: -30...+70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: 1000μm Cable Diameter: 2.2mm Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): HFBR-4535Z; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines
- Connector Type: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct.
- Connector Type: Fibre Channel Connector
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N820-01M-T is a Premium OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cable, for use with 10GbE applications. This 50/125um, LC/LC Fiber Optic cable provides nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Description: at the HNI are given in IEC 60728-101:2016, Clause 7. In Clause 5 of this document, additional requirements are given. This document deals with various possibilities to distribute signals in a home network, using coaxial cables, balanced pair cables, fibre optic
-
Description: up to the system outlet or terminal input. The cable network can support two-way operation, from the system outlet (or terminal input) towards the headend. The home network can use coaxial cables, balanced pair cables, fibre optic cables (glass or
-
Supplier: Tripp Lite by Eaton
Description: N482-00U, N482-01U or N482-02U chassis chassis with no tools required. Just insert the cassette into the chassis, and tighten its retention clips to secure it. Plug LC patch cables, such as Tripp Lite’s N370- and N390-Series cables, into the cassette using the cable’s convenient
- Number of Ports: 12
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: N484-01U and N484-00U chassis with no tools required. Just insert the cassette into the chassis, and tighten its retention clips to secure it. Plug LC patch cables, such as Tripp Lite’s N370- and N390-Series cables, into the cassette using the cables’ convenient push/pull tabs.
- Number of Ports: 12
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
systems, and more. The generous 150 mm hollow bore allows easy routing of hydraulic lines, pneumatic tubes, drive shafts, or fibre?optic cables without modifying your existing equipment layout. Key Features (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
An investigation of the use of linear polarizers to measure force and torque in optical 6-DOF force/torque sensors for dexterous manipulators
Six pairs of 1mm plastic fiber optic cable that allow detection of the applied force and torque and the magnitude of the structural deformation caused by the applied force.
-
Measuring tip and side forces of a novel catheter prototype: A feasibility study
These holes are designed to accommodate one 1 mm plastic fibre - optic cable along with their jacket (Edmund Optics Inc., York, UK).
-
Optoelectronic transmitters for medical ultrasound transducers
This experiment succeeded in demonstratingthe feasibility of optoelectronic switching for ultrasound transmit using a low power LED; however, this circuit required severalactive com- ponents per channel and the core diameter of the plastic fiber optic cable was 1 mm .
-
Low-cost high-quality range camera system
A 1mm dia. plastic fibre optic cable , routed from a socket on the back panel, through the unit to detect light from the discharge, allows the time at which the unit operates to be measured.
-
Accuracy of time measurements with a QUASAR-370G hybrid vacuum photodetector in Cherenkov detectors of extensive air showers
The light pulses from NSPB310S LED (Nichia Chemical) LED1 are transmitted over 1 mm diameter Cupoflex plastic fiber optic cable (Siemens) FOC and fed through a light diffuser to the photocathode of the QUASAR 370G photodetector.
-
Charge Storage Capability in Nanoarchitectures of V 2 O 5 /Chitosan/Poly(ethylene oxide) Produced Using the Layer‐by‐Layer Technique
Plastic fiber optic cables up to 1 mm in diameter were used to deliver red light (660 nm) from the instrument to a PDA1 photodiode amplifier (WPI, Inc.).
-
A novel method of measuring the delay between pre-ionizing and
main discharges in TE gas lasers
Flexible plastic fibre optic cables of core diameter 1 mm from Hewlett–Packard were used in our experiment.
-
Fiber-optic sensor applications to non-invasive cardiovascular diagnosis
They are coupled via plastic grade single channel 1 mm diameter fiber optic cable (AMP 50132).
-
PLOS Neglected Tropical Diseases: On-Chip Imaging of Schistosoma haematobium Eggs in Urine for Diagnosis by Computer Vision
As an alternative to LED light, we used indirect daylight from a 1 mm plastic monofilament core 2.2 mm diameter fibre optic cable (HARTING; Sibiu, România, purchased from Elfa Distrelec AB; Solna, Sweden).
-
Quantitative Cardiac Electrophysiology
In the present system, the fiber optic signal conduit consists of a custom-built hexagonal array of 379 plastic fiber optic cables with an active diameter of 1 mm each (for layout, cf. inset FA in Fig. 9).
Indicates content that may require registration and/or purchase.