-
Supplier: DigiKey
Description: #2-56 Binding Head Machine Screw Combination Drive Nylon
- Inch: # 2
- Head Type: Binding Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: NBK America LLC
Description: M1-M2.6. Miniature screw with nylon patch for precision instruments. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling
- Length: 0.2362206 inch
- Metric: M2.5
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: and clean it with the cotton fabric before using every time. 2. Rust resistance: spray a layer of rust-resistant oil on the metal part of the machine every week. (and clean it after 2 hours ) 3. Lube: fill lube (common one) at the rotating part of the machine
- Test Temperature: 59 to 95 F
- Display / User Interface: Analog Display / Interface
- Mechanical Test: Impact Toughness
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver Plated, Zinc Chromate (Yellow), Zinc Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M6, M64, M8
-
Supplier: National Bolt & Nut Corporation
Description: PAN HEAD CROSS RECESSED TAPPING SCREWS We offer a series of pan head cross recessed tapping screws designed for steel applications. Our pan head cross recessed tapping screws are heat treated per SAE 581 specifications and feature a unique head design that meets ANSI B18.6.4
- Length: 0.75 to 20.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Supplier: RS Components, Ltd.
Description: RS PRO 25531046 Machine Screw
- Length: 2 inch
- Screw Type: Machine Screw
- Features: Other
- Standard Drives: Philips / Frearson
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9514 Length: 2.000 [50.8] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
- Length: 2 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9341 Length: 2.000 [50.8] Material: Nylon Style: Pan Head Thread: 6-32 Type: Screw, Machine
- Length: 2 inch
- Inch: # 6
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 6
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
- Head Type: Oval Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 8
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Head Type: Hexagon Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 8
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 8-32 X 2 1/2 Machine Screws / Phillips / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior
- Length: 2.5 inch
- Screw Type: Machine Screw
- Features: Other
- Standard Drives: Philips / Frearson
-
Supplier: Peco Fasteners, Inc.
Description: 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER 32 TPI .19 NOMINAL DIAMETER - DECIMAL FLAT HEAD STYLE DRIVE STYLE SLOTTED FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 3 inch
- Inch: # 10
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: L.H. Dottie Company
Description: SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE RMC MODEL
- Length: 2 inch
- Inch: # 10
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson, Slotted
-
Supplier: Minerallac Company
Description: PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.256 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.708 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 50 PER BOX
- Length: 2 inch
- Inch: 3/8"
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson, Slotted
-
Supplier: NBS Corp.
Description: Featuring flush corners for better grip, a non-indented head that eliminates dirt accumulation and serrations under the head, NBS’ serrated non-indented hex flange machine screws are the newest addition to our fastener line. Available in grade 5 and grade 8, all serrated hex flange
- Length: 2.25 inch
- Inch: 5/16"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: Ebinger Manufacturing Corp.
Description: 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 6 INCH THREAD LENGTH 6 THREAD LENGTH - DECIMAL 6 THREAD LENGTH - FRACTIONAL #10 NOMINAL DIAMETER 24 TPI #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL MUSHROOM/TRUSS HEAD STYLE PACKAGING QUANTITY 50 PIECES PER PLASTIC BO DRIVE STYLE
- Length: 6 inch
- Inch: # 10
- Screw Type: Machine Screw
- Standard Drives: Slotted
-
Supplier: Elgin Fastener Group
Description: are available upon request. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52" Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4"
- Length: 52 inch
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: Featuring serrations under the flange as well as an indented head, NBS’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with
- Length: 2 inch
- Inch: 5/16"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Description: Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and
- Length: 2.5 to 6 inch
- Material: Aluminum, Brass, Stainless Steel, Steel
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Socket Head Cap, Square Head, Truss Head, Washer Head
- Features: Black Oxide, Chrome, Nickel Plated, Other, Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring flush corners for better grip, a non-indented head that eliminates dirt accumulation and serrations under the head, NBS’ serrated non-indented hex flange machine screws are the newest addition to our fastener line. Available in grade 5 and grade 8, all serrated hex flange
- Length: 2 inch
- Inch: 7/16"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: MW Components - Elk Grove Village
Description: manufacturing capabilities and our ongoing commitment to customer satisfaction. RUMCO specializes in SEMS and custom fasteners including 2-, 3- and 4-piece assemblies, in ferrous and non-ferrous materials, with standard, cutting or forming thread geometries We have a complete range of
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: Pan American Screw, Inc.
Description: Machine Screws Packaged
- Length: 2 inch
- Inch: # 8
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: Featuring flush corners for better grip, a non-indented head that eliminates dirt accumulation and serrations under the head, NBS’ serrated non-indented hex flange machine screws are the newest addition to our fastener line. Available in grade 5 and grade 8, all serrated hex flange
- Length: 2 inch
- Inch: 5/16"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
Find Suppliers by Category Top
Featured Products Top
-
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
: Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon 3/8" wide hermetic seal Designed on 4 foot tall post for hand loading or placement over your existing conveyor 1" wide heavy duty teflon coated fiberglass (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, Pet Supplies, Decorative, Automotive, Mailroom, Electronics, Jewelry, Mailroom, Parts Kits and many more! • Materials Accepted: Polyethylene, Polypropylene, Tyvek, Foil, Nylon, Coextrusion, Cellophane, polylaminates and poly-coated paper materials. • Bags Accepted (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon. Speeds up to 45 feet per minute. Digital precise temperature controller up to?450 degrees plus or minus 2 degrees. Chrome plated sealing assembly and cooling section (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
. Features: Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon. Speeds up to 45 feet per minute. Digital precise temperature controller up to 450 degrees plus or minus 2 degrees (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Specs, Nylon. Speeds up to 45 feet per minute. Digital precise temperature controller up to 450 degrees plus or minus 2 degrees. Chrome plated sealing assembly and cooling section. NO Compressed air required. 110 V, 1 phase, 60 Cycle (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. Features: Tabletop hi speed validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
heights 2” off the conveyor up to 12” off the conveyor. Great for start-up companies! Features Newly designed from APM is our model TCBSDM-3/8 Tabletop Conveyorized Band Sealing system with synchronized lower support (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, Nylon 3/8" wide hermetic seal Synchronized lower support conveyor makes pouch loading easy. Speeds up to 35 feet per minute with synchronous motor drive package Digital precise temperature controller maintains heat up to 450 degrees +/2 degrees (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
heights 2” off the conveyor up to 12” off the conveyor. Great for start-up companies! Features Newly designed from APM is our model TCBSDM-3/8 Tabletop Conveyorized Band Sealing system with synchronized lower support (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
fMRI of visual system activation in the conscious rabbit
The holes were threaded with a 2 - 56 tap, and nylon machine screws were inserted through the depth of the skull.
-
10-925 Philmore Mfg. | Screws
Screws Machine Nylon Round Head Slot Drive 2 - 56 .
-
KFN-801 GC Electronics | Screws
Screws Machine Nylon Round Head Slot Drive 2 - 56 .
-
FN-800-C GC Electronics | Screws
Screws Machine Nylon Round Head Slot Drive 2 - 56 .
-
FN-831-C GC Electronics | Screws
Screws Machine Nylon Fillister Head Slot Drive 2 - 56 .
-
A minimum thickness gate valve with integrated ion optics for mass spectrometry
The sides of the blade are prevented from contacting the stainless steel tracks by strips of Teflon which are held in place by the four 2 - 56 screws . These screws attach the nylon wheels that guide the blade along the track machined into the stainless steel plates that hold the assembly together (Figure 2b).
-
Application of SMA technology to auxiliary functions in appliances
The base was machined from a ½” Delrin sheet for the sides and a 1/8” Type 6 nylon sheet6 for the plate. from 0.013” thick 300 series stainless steel feller gauge stock6 and the mounted with a ½” long, # 2 - 56 socket head cap screws to the base.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93820/900637122-MIT.pdf?sequence=2
The coupler is cut out ofa piece of stainless steel with a water jet machine . The 18-8 Stainless Steel Nylon -Insert Hex Locknuts ( 2 - 56 Thread Size, 1/4" Width, 9/64" Height, McMaster-Carr@ Part No. 9183 1A002) and Low Profile 18-8 Stainless Steel Shoulder Screws (Slot Drive, 3/32" Diameter X 3/16" LG Shoulder, 2-56 …
-
A 19 F and 1 H goniometric split‐millicoil NMR probe for solid‐state NMR
This whole assembly was held in place via two nylon shoulders. To fix the sam- ple holder in this configuration a 5 mm long 2 – 56 acetyl screw was threaded through the axle centered above this notch to act as a clamp. … Â 1.00 mm rectangular notch in the top of the gear was machined to attach the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/53171/517961802-MIT.pdf?sequence=2
However, machining Nylon proved to be difficult and time consuming. The front face of the transmitter has four 2 - 56 screw mounts that enable mounting of a infrared filter.
Indicates content that may require registration and/or purchase.