-
Supplier: APITech
Description: These Weinschel Brand resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially
-
Supplier: APITech
Description: These resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially matched to 50Q.
-
Supplier: Mini-Circuits
Description: 2 Ways MMIC DC Pass Power Splitter, 1400 - 2350 MHz, 50Ω
- Operating Temperature: -40 to 85 C
- 0º Power Divider Division:: 2-Way
-
-
Supplier: Mini-Circuits
Description: 2 Ways Resistive Power Splitter, DC - 2000 MHz, 75Ω
- Operating Temperature: -55 to 100 C
- 0º Power Divider Division:: 2-Way
-
Supplier: Mini-Circuits
Description: 2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω
- Operating Temperature: -40 to 85 C
- 0º Power Divider Division:: 2-Way
-
Supplier: DigiKey
Description: 2 WAYS DC PASS PS, 950-2150 MHZ
- Insertion Loss: 0.3 dB
- Isolation: 20 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: APITech
Description: These resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially matched to 50?1
-
Supplier: Mini-Circuits
Description: 2 Ways DC Pass Power Splitter, 910 - 2150 MHz, 75Ω
- Operating Temperature: -55 to 100 C
- 0º Power Divider Division:: 2-Way
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: Low pass splitter, available in stock, delivery in 72 hours
- Frequency Range: 600 MHz
- Insertion Loss: 0.5 dB
- Average Power: 10 watts
- Divider / Combiner Type: 0º
-
Supplier: SFCable.com
Description: 2 DC Power Cord Splitter (10pcs Bag)
- Application: Cordage
-
Supplier: APITech
Description: loss measuring system (ratio or ALC loop). A precision power source (ratio or ALC loop). Weinschel Brand Product.
-
Supplier: Newark, An Avnet Company
Description: 1x4 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 1x8 DC Power Splitter; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DC PASS PWRSPLTR, 1400-2350 MHZ
- Features: Other
- Package Type: SOIC
-
Supplier: Marki Microwave LLC
Description: The MPBR-0022CSP3 is a small footprint MMIC DC-22 GHz 2-Way high isolation power divider/power splitter featuring high 35 dB isolation and 4.6 dB insertion loss in our compact CSP3 chip scale package. It is much smaller than a printed PCB Power
- Frequency Range: 0 to 22,000 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2350 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2350 MHZ. This
- Frequency Range: 1,400 to 2,350 MHz
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: 2 WAYS PWRSPLTR, 950 - 2150 MHZ
- Features: Other
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features DC to 20 GHz 20 ps riseime Excellent Symmetry Splits Signals Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond Advantage: The Model 5336 6 dB Power Splitter is a very broadband resistive tee that has also been used as a 100 Ohm
- Frequency Range: 20,000 MHz
- Insertion Loss: 6 dB
- 0º Power Divider Division:: 2-Way
- Package Type / Form Factor: Connectorized
-
Supplier: Knick Interface LLC
Description: Loop-powered signal splitter Input: 0/4...20 mA Outputs: (2x) 0/4 … 20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1660 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1660 MHZ. This
- Frequency Range: 1,420 to 1,660 MHz
- Insertion Loss: 0.6 dB
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Werbel Microwave LLC
Description: 2.2 dB. The design offers at least 17 dB of isolation, amplitude unbalance within ±0.5–0.6 dB, and phase unbalance of ±6–8 degrees. Rated for 10 watts CW input and 0.1 A DC per port, it comes in a compact aluminum housing weighing 80 g (2.8 oz), is RoHS3 compliant and
- Frequency Range: 40,000 MHz
- 0º Power Divider Division:: 4-Way
- Features: Other
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply Input 2-wire transmitters Dual output 0/4 mA ... 20 mA Signal splitter (1 input and 2 outputs) Accuracy 0.1 % Connection via screw terminals
-
Supplier: Computer Network Accessories, Inc.
Description: 40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2 WAYS DC PASS PWR SPLTR Product overview: ZAPD-23-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 0.4 dB
- Features: Other
- Connectors: SMA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC PASS PWRSPLTR, 7400-12600 MHZ Product overview: ZX10-2-126-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Frequency Range: 7,400 to 12,600 MHz
- Insertion Loss: 0.6 dB
- Features: Other
- Connectors: SMA
-
Supplier: Acromag, Inc.
Description: Input / Output Ranges 4 to 20mA DC input 4 to 20mA DC output Power Requirement 12-36V DC 90-250V AC (125V DC ±10%) Four-wire isolated transmitter Approvals CE marked. UL, cUL listed. Class I, Division 2, Groups A, B, C, D. Features Two channels in a single
- Analog Input Channels: 2 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 167 F
- User Interface: Computer Programmable, None
-
Supplier: Computer Network Accessories, Inc.
Description: 40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
-
Supplier: Werbel Microwave LLC
Description: The WMA-PD-08-LX-S-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical current draw of 130 mA. All RF ports are DC blocked except for port 1, which bypasses DC to
- Category: Active
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. Passive 2 x 1 : 4 antenna splitter. The ASP 2 allows a single pair of antennas to feed up to four EM 500 G2, EM 300 G2 or EM 100 G2 receivers. Incorporates DC distribution for distributing the DC supply voltage of the NT 1 power
- Features: Wireless Microphone
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, 6" Y-Cable splitter has Male/Male/Female Connectors that are used with our plug and play power supplies. The connectors will work with various LED Cool Light products such as LED Tape Light, LED Light panels and extension cables. Model Number:
- Applications: Commercial
- Power Type: DC Power Connector
- Device Type: Plug / Inlet
-
Supplier: Acromag, Inc.
Description: Input / Output Ranges 4 to 20mA DC input 4 to 20mA DC output Power Requirement 12-36V DC 90-250V AC (125V DC ±10%) Four-wire isolated transmitter Approvals CE marked. UL, cUL listed. Class I, Division 2, Groups A, B, C, D. Features Two channels in a single
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Fairview Microwave Inc.
Description: 40 GHz. Our part number MPR40-2 2 way 2.92mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF 2.92mm power splitter / divider has a female input and 2 female output
- Frequency Range: 40,000 MHz
- Average Power: 1 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: Richardson RFPD
Description: insertion loss are required for maximum and low power condition. It can be used in high power applications up to 200 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with
- Frequency Range: 920 to 960 MHz
- Insertion Loss: 0.15 dB
- Average Power: 200 watts
- Operating Temperature: -55 to 95 C
-
Supplier: Fairview Microwave Inc.
Description: 50 GHz. Our part number FMDV1056 2 way 2.4mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 0.5 Watts. Our RF 2.4mm power splitter / divider has a female input and 2 female output ports. This
- Frequency Range: 50,000 MHz
- Average Power: 0.5 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: Fairview Microwave Inc.
Description: 26.5 GHz. Our part number MPR26-2A 2 way 3.5mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF 3.5mm power splitter / divider has a female input and 2 female output ports. This 2 way
- Frequency Range: 26,500 MHz
- Average Power: 1 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
Find Suppliers by Category Top
Featured Products Top
-
The MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high 22 dB isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
High-Performance 76mm-2 DC Micro Motor for Versatile Applications The 76mm-2 DC micro motor from Yuyao Baida Electric (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
. Model Number:5o312828328SK Frequency Range:2.0~8.0GHz Insertion Loss:0.7(Split3dB) Isolation:20dB VSWR Input:1 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
339452028NK Frequency Range:2.0~8.0GHz Insertion Loss:2.0(Split 6dB) Isolation:15dB VSWR Input:1.6 VSWR Output:1.5 Phase Unbalance:±8? Amplitude Unbalance:±0.8dB Connector Type: N Female Dimension:94*52*18mm (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
provides space-saving installation without compromising power output. Ideal for devices demanding precision, reliability, and consistent performance. Power up your projects—contact Yuyao Baida Electric today for custom 76mm DC micro motors! (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
for supporting the latest market advancements. Versatility and Flexibility Offers a combination of 1x btPoE port for high-power devices and 1x RJ45 port for standard Ethernet connections. Provides two power outputs with flexible 24VDC interchangeability, adapting to diverse (read more)
Browse Power over Ethernet (PoE) Splitters Datasheets for Volktek Corporation -
input voltages: up to 1200Vdc DC outputs: 3.3Vdc, 5Vdc, 12Vdc, 15Vdc, 24Vdc, 36Vdc, 48Vdc, 125Vdc, 250Vdc or custom Output power from a few Watts to multi-kilowatts Single or multiple outputs N+1 redundancy and parallel operation available on certain models (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
The NXF1 series is an exciting new product which builds on Murata’s unique embedded magnetic core technology.The typical applications for these converters are in systems where agency-recognized isolation is required where tight output regulation is needed in power for (read more)
Browse DC-DC Converters Datasheets for Murata Electronics
More Information Top
-
Popular Products In Video Surveillance - Big Bruin
CCTV YUEN CCTV Security Camera 2.1mm 1 to 8 Port Power Splitter Cable Pigtails 12V DC Female 2.1mm Jack to 8 Male 2.1mm adapter cable.
-
Popular Products In Video Surveillance - Big Bruin
CCTV YUEN CCTV Security Camera 2.1mm 1 to 8 Port Power Splitter Cable Pigtails 12V DC Female 2.1mm Jack to 8 Male 2.1mm adapter cable.
-
Popular Products In Video Surveillance - Big Bruin
CCTV YUEN - CCTV Security Camera 2.1mm 1 to 8 Port Power Splitter Cable Pigtails 12V DC Female 2.1mm Jack to 8 Male 2.1mm adapter cable.
-
Popular Products In Video Surveillance - Big Bruin
CCTV YUEN - CCTV Security Camera 2.1mm 1 to 8 Port Power Splitter Cable Pigtails 12V DC Female 2.1mm Jack to 8 Male 2.1mm adapter cable.
-
Popular Products In Video Surveillance - Big Bruin
CCTV YUEN - CCTV Security Camera 2.1mm 1 to 8 Port Power Splitter Cable Pigtails 12V DC Female 2.1mm Jack to 8 Male 2.1mm adapter cable.
-
Popular Products In Video Surveillance - Big Bruin
PHC Enterprise DC3Z 2.1mm x 5.5mm DC Barrel Plug Splitter , 1 Male Plug to 2 Female Jack The plug splitter is a great way to distribute one source of power supply that uses 2.1mm x 5.5mm plug …
-
rg59 bnc dc rca - offers from rg59 bnc dc rca manufacturers, suppliers, exporters & wholesalers
2.1mm DC Plug To Terminal, DC Plug To Screw Mount RG59 Coaxial, RG174 Coaxial cable, Power Cord, Waterproof DC power cord, DC power splitter , RCA cable, SCART Cable, ...
-
Networking Device - Networking Device Manufacturers, Suppliers (Page 9)
Spec: black color with 2 RJ45 connectors(PoE and Lan port) with 2.1 *5.5 mm &2.5*5.5mm female DC plug with & without LED is available ROHS approval Application: IP camera, Antenna, VOIP products etc Features:... [ Related Keywords : poe injector, poe splitter , power over ethernet, poe ] .
-
Voip Adapter - Voip Adapter Manufacturers, Suppliers
Spec: black color with 2 RJ45 connectors(PoE and Lan port) with 2.1 *5.5 mm &2.5*5.5mm female DC plug with & without LED is available ROHS approval Application: IP camera, Antenna, VOIP products etc Features:... [ Related Keywords : poe injector, poe splitter , power over ethernet, poe ] .
-
Voip Product - Voip Product Manufacturers, Suppliers
Spec: black color with 2 RJ45 connectors(PoE and Lan port) with 2.1 *5.5 mm &2.5*5.5mm female DC plug with & without LED is available ROHS approval Application: IP camera, Antenna, VOIP products etc Features:... [ Related Keywords : poe injector, poe splitter , power over ethernet, poe ] .
Indicates content that may require registration and/or purchase.