-
Supplier: Marki Microwave LLC
Description: The MFBP-00094PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight
- Frequency (Fc): 2,000 to 3,960 MHz
- Filter Type: Bandpass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Anatech Electronics, Inc.
Description: 4,0-18 GHz Bandpass Filter
- Frequency (Fc): 11,000 MHz
- Bandwidth: 14,000,000 kHz
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 2.0-18 GHz Bandpass Filter
- Frequency (Fc): 10,000 MHz
- Bandwidth: 16,000,000 kHz
- Filter Type: Bandpass
- Package Type: Connectorized
-
-
Supplier: Anatech Electronics, Inc.
Description: 4.5-12.5 GHz Bandpass Filter
- Frequency (Fc): 8,500 MHz
- Bandwidth: 8,000,000 kHz
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Marki Microwave LLC
Description: The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
- Frequency (Fc): 18,400 MHz
- Filter Type: Bandpass
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
- Frequency (Fc): 20,200 MHz
- Filter Type: Bandpass
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MFBP-00163GSM1 surface-mount bandpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFBP-00163GSM1 features a 1.4-2.4GHz 1dBc passband and 1.2dB center frequency insertion loss. Its advanced glass substrate technology
- Frequency (Fc): 0 to 30,000 MHz
- Filter Type: Bandpass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Newark, An Avnet Company
Description: FILTER, BANDPASS, 2.4GHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019); Input P RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: of and a maximum power of 2 Watts. Fairview Microwave bandpass filter has a minimum frequency of 2 GHz and a maximum frequency of 4 GHz. Cavity RF band-pass filter part number FMFL1013 has the insertion loss maximum that is 2 dB. More
- Frequency (Fc): 2,000 to 4,000 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 2.4 GHz and a maximum frequency of 2.5 GHz. Cavity RF band-pass filter part number SF24251 has the insertion loss maximum that is 1 dB. More
- Frequency (Fc): 2,400 to 2,500 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 0.25 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 0.25 dB
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: VSWR of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 4.4 GHz and a maximum frequency of 4.95 GHz. Cavity RF band-pass filter part number SF2401-SMA has the insertion loss maximum that is 1.25 dB.
- Frequency (Fc): 4,400 to 4,950 MHz
- Insertion Loss: 1.25 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: of and a maximum power of 2 Watts. Fairview Microwave bandpass filter has a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Cavity RF band-pass filter part number FMFL1012 has the insertion loss maximum that is 2 dB. More coaxial
- Frequency (Fc): 1,000 to 2,000 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough
- Frequency (Fc): 2,462 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough
- Frequency (Fc): 2,422 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Utmel Electronic Limited
Description: FILTER BANDPASS 2.4GHZ WIFI
- TJ: -40 to 85 C
- Pin Count: 4 #
- Features: Other, RoHS Compliant
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power.
- Operating Frequency Range: 18 to 220 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Newark, An Avnet Company
Description: FILTER BANDPASS 2.4GHZ / 7 INCH REEL
-
Supplier: Knowles Precision Devices
Description: DLI microstrip bandpass filters offer classical filter topologies yielding excellent performance in a small footprint when fabricated on ceramic substrate materials. Miniaturization can reach new levels by employing DLI high-k ceramic materials. Different techniques are employed
- Frequency (Fc): 5,000 MHz
- Bandwidth: 4,500,000 to 5,500,000 kHz
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Utmel Electronic Limited
Description: FILTER BANDPASS 5GHZ W-LAN SMD
- Frequency (Fc): 5,425 MHz
- Bandwidth: 1,050,000 kHz
- Insertion Loss: 2 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: FILTER BANDPASS 2.45GHZ WLAN SMD
- Frequency (Fc): 2,450 MHz
- Bandwidth: 100,000 kHz
- Insertion Loss: 2.5 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: MULTILAYER CHIP BAND-PASS FILTER, 2.5GHZ ROHS COMPLIANT: YES
-
Supplier: Broadcom Inc.
Description: The Avago ACFF-1024 is a miniaturized bandpass filter designed for use in the 2.4GHz Industrial, Scientific and Medical (ISM) band. The ACFF-1024 solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards — such as
- Frequency (Fc): 2,401 to 2,482 MHz
- Ripple: 0.6 to 1 dB
- Insertion Loss: 1.3 to 3 dB
- Operating Temperature: -30 to 85 C
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the device is designed to provide high interference rejection and low insertion loss and enable
- Frequency (Fc): 2,690 to 2,496 MHz
- Insertion Loss: 2.3 dB
- Operating Temperature: -20 to 85 C
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: 4 SECTION BANDPASS FILTER WITH SMA FEMALE CONNECTORSOPERATING FROM 1.565 GHZ TO 1.585 GHZ WITH A 20 MHZ PASSBAND
-
Supplier: Qorvo
Description: The Qorvo QPQ1909 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-14) and high near-in rejection in the 2.4GHz bands. The filter module is specifically
- Frequency (Fc): 2,402 to 2,494 MHz
- Bandwidth: 91,000 kHz
- Insertion Loss: 0.9 dB
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.4GHZ, EMI RFI Filter, RF
- Features: Active Filter, Band Pass, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 5120.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 1.250 (in) Width: 0.500 (in) Height: 0.400 (in) NIC's 5 GHz LC Filter is a narrow band filter with good out of band rejection upto 15 GHz , built in a small package size of 1.25 x
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Evolution signals within the same device or in close proximity to one another. The QPQ1907 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.915 mm footprint. The filter exhibits excellent power handling capabilities.
- Frequency (Fc): 2,402.5 to 2,481.5 MHz
- Bandwidth: 79,000 kHz
- Insertion Loss: 1.3 dB
- Filter Type: Bandpass
-
RF Filters and Microwave Filters - 2.4 GHz RF BAW Filter - Long-Term Evolution Coexistence -- 885128Supplier: Qorvo
Description: Qorvo's 885128 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high band-edge & near-in rejection. The 885128 enables coexistence of Wi-Fi andLong-Term Evolution signals within
- Frequency (Fc): 2,442 MHz
- Bandwidth: 79,000 kHz
- Insertion Loss: 1.3 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 2.495-2.690 GHz Cavity Bandpass with N-F Connectors
- Frequency (Fc): 2,592 MHz
- Bandwidth: 195,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands.
- Frequency (Fc): 2,412 to 2,472 MHz
- Bandwidth: 500 kHz
- Insertion Loss: 0.8 dB
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.488GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 4.488GHZ, EMI RFI Filter, RF
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: BANDPASS FILTER 2.4-2.5GHZ SMA
- Frequency (Fc): 2,450 MHz
- Bandwidth: 100,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
Find Suppliers by Category Top
Featured Products Top
-
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
The MFQH-00001PSM passive MMIC reflectionless bandpass filter is an ideal solution for small form factor, high rejection filtering, featuring excellent return loss for rejected signals and suitable for applications that demand high signal fidelity. Tight fabrication tolerances reduce unit (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
The MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
The Qorvo® QPQ3550 is an exceptionally high-performance BAW bandpass filter over the 3GPP band 48. For North America, this filter covers the CBRS as well. With +27dBm lifetime average power handling and small footprint, coupled with low insertion loss and high out-of-band rejection, this (read more)
Browse Board Mount RF Filters Datasheets for Qorvo -
The Qorvo® QPQ5200 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-11) and high near-in rejection in the 2.4 GHz band-edge and adjacent LTE/TD-LTE bands (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
Current industry demands on size and performance require filters to be extremely small and capable of reliably operating at higher and higher frequencies. Marki Microwave’s newest GaAs MMIC filters feature low 1 to 2dB passband insertion loss at center frequency and high frequency coverage currently up to 40 GHz in a compact 5x5 mm QFN. (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
/N AE5500SSH6558 Our P/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5?23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5?5.8GHz ≤1.0dB @ 5.8?23GHz. Follow us on: (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
intermodulation (PIM) performance These durable and dependable filters are recommended for 5G FR2 mmWave and Ku/Ka-band Satcom applications. *Modifications and custom versions for other 12-40 GHz applications are available upon request. (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Current industry demands on size and performance require filters to be extremely small and capable of reliably operating at higher and higher frequencies. Marki Microwave’s newest GaAs MMIC filters feature low 1-2 dB passband insertion loss at center frequency and high frequency coverage currently up to 40 GHz in a compact 5x5mm QFN. (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
challenges present. Below is an overview of these five challenges and our approach to tackling each one. 1. Finding a Filter Technology that Works Across All mmWave Bands Since there is not a single filter that can operate from 24.25 GHz to 52.6 GHz, it is ideal to identify one filtering (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles Precision Devices
More Information Top
-
Topology bandpass filters in coplanar strip lines
Initially, we design the 2.4 GHz bandpass filter with 230 dB of out-of-band rejection up to 7.5 GHz.
-
Design and fabrication of bandpass filters in glass interposer with through-package-vias (TPV)
Stop-band rejection of over 35dB was observed at 2.2 GHz on the 2.4 GHz bandpass filters .
-
High‐ Q inductors and low‐loss bandpass filters on Al 2 O 3 substrates by thin‐film technology
Detailed broadband models for inductors and interdigital capacitors have been developed based on measured results, which enable us to build a low insertion loss 2.4 GHz bandpass filter with a size of 2 mm×2 mm. ©1999 John Wiley & Sons, Inc.
-
Dual‐band filtenna array for WLAN applications
Figure 6 S-parameters of (a) 2.4 GHz bandpass filter and (b) 5.8 GHz bandpass filter.
-
Compact bandpass filters in coplanar strip lines
Fig. 4 Measurement response, response calculated using equiv- alent circuit and response obtained using HFSS full-wave simu- lation in a 2.4 GHz bandpass filter .
-
Embedded RF passives technology using a combination of multilayer organic package substrate and silicon-based integrated passive devices
Figure 6: Comparison between embedded and flip-chipped 2.4 GHz band- pass filter .
-
Design of Multilayer LTCC Bandpass Filter with Low Loss and High Suppression Using SIR Structure
EM simulated scattering parameters ofthe proposed 2.4 GHz bandpass filter .
-
RF design methodology for design-cycle-time reduction using parameterization of embedded passives on multilayer organic substrates
Section V demonstrates the proposed method through the design of 2.4GHz bandpass filters followed by conclusions.
-
Development of LTCC bandpass filters with transmission zeros
Filter design: The first example is designing a 2.4 GHz bandpass filter , and the frequencies of two transmission zeros are set to be 2 and 1.4 GHz and setting the frequency of the transmission zero, ripple, bandwidth, impedance and the…
-
A compact multiband reject inverted double‐E microstrip filter on textile substrate
A conventional Teflon substrate whose thickness is 127 lm was used in the development of a flexible 2.4 GHz bandpass filter for wearable RF applications [14].
Indicates content that may require registration and/or purchase.