-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2751 CH3COCH2COCH3 CAS#:123-54-6 F.W.:100.12 NFPA#:2-3-1 Specific Gravity: 0.975 DOT:3/6.1/III Descriptions: Acetylacetone Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.
- State of Matter: Liquid / Solution
-
Supplier: Penta Manufacturing Company
Description: Product Code: 16-08400 CAT Number: 16-08400 CAS Number: 123-54-6 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2,4-Pentanedione Sodium Derivative
-
-
Supplier: Pfaltz & Bauer, Inc.
Description: 2 4-Pentanedione Dioxime
-
Supplier: Accuris
Description: 2, 4 - PENTANEDIONE
-
Supplier: Pfaltz & Bauer, Inc.
Description: 3-Benzylidene-2 4-Pentanedione
-
Supplier: Pfaltz & Bauer, Inc.
Description: 3-Methyl-2,4-pentanedione
-
Supplier: Accuris
Description: Pentanedione,2 4
-
Supplier: Medical Isotopes, Inc.
Description: 2,3-Pentanedione-1,1,1,4,4-d 5
-
Supplier: Medical Isotopes, Inc.
Description: (2R,4R)-rel-2,4-Bis(2’,4’-difluorophenyl)-2,4-dihydroxypentane
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:381 (HO2CC9H5N)2 CAS#:1245-13-2 F.W.:344.33 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: 2,2'-Bicinchoninic Acid Specification TEST 1. IR/FTIR identity scan Pass Test Properties No properties.
- State of Matter: Powder
-
Supplier: ODG (Origin Data Global)
Description: 2x4P 4P 2 4.2mm 5.5mm 2 Plugin,P=4.2mm Wire To Board Connector ROHS
-
Supplier: Medical Isotopes, Inc.
Description: 2,2’,4,4’-Tetranitrodiphenylmethane
- Chemical Family: All Alkanes, Methane
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:283 C22H16N2 CAS#:6153-92-0 F.W.:308.36 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Reagent for the colorimetric determination of iron. Schilt and Smith, Anal.Chim.Acta., 16,401 (1957) Specification TEST 1. Assay >90% 2. Sensitivity to iron - Pass Test 3. Melting point 188-189 C
- Chemical Family: All Alcohols, Phenyl Alcohol
- State of Matter: Powder
-
Supplier: Medical Isotopes, Inc.
Description: 2,2’,4,4’-Tetranitrobenzophenone
-
Supplier: Coilcraft, Inc.
Description: Power // Shielded-Inductors // High-current-radial-lead // DMT // DMT // DMT2-380-2-4
- DCR: 0.38 ohms
- Rated DC Current: 2,400 milliamps
- SRF: 1.68 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Power // Shielded-Inductors // High-current-radial-lead // DMT // DMT // DMT2-273-2-4
- DCR: 0.26 ohms
- Rated DC Current: 2,400 milliamps
- SRF: 2.5 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Matrix Scientific
Description: 3-(4-Hydroxybenzyl)-2,4-pentanedione dioxime Molecular Formula: C12H16N2O3 Molecular Weight: 236.27
- Purity: 95 %
-
-
Supplier: Coilcraft, Inc.
Description: EMI // Power-Line-Common-Mode-Choke // CMT // CMT4-62-2
- Inductance Range: 62,000 microH
- DCR: 0.42 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 13,290 ohms
-
Supplier: Heilind Electronics, Inc.
Description: 108-10008 B2 (4X) 2 WHITE 4FT
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Marki Microwave LLC
Description: Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-4 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than
- RX (Low): 0 to 4,100 MHz
- Device Type: Diplexer
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Coilcraft, Inc.
Description: Transformers // Wideband-RF-Transformers // 1812WBT // 1812WBT2-4
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: RF Transformer
- Standards: RoHS Compliant
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:127 (CH3C5H3N)2 CAS#:1134-35-6 F.W.:184.23 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Reagent for colorimetry. Base for oxidation-reduction indicator. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Melting point, 169-174 C 3. Identification by GC/MS - Conforms
- State of Matter: Powder
-
Supplier: TCI America
Description: 2,2',4,4'-Tetrahydroxybenzophenone / Polyvinyl chloride and polyethylene polymers, which have long been the mainstay of industrial polymers, are now making way for new high performance polymers. Engineering plastics are polymers that have various properties designed into
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005583-4-520447-2 Packaging: Reel - TR Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Gender: Female Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.935"
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003444-2-520184-4 Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Gender: Female Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm)
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot valve UL certification; same connections and cables as for VUVG
- Operating / Bake-out Temperature: 23 to 122 F
-
Supplier: TACO Communications Inc.
Description: The Ceiling Omni antenna is discrete and suitable for office and commercial areas. The vertical beam remainshigh to cover larger areas. Available as a cone-style dish (OM-2.4-2S) or as a flat ground plane (OM-2.4-2G). Available with radio connector installed on
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 2 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: TCI America
Description: 4'-(4-Bromophenyl)-2,2':6',2''-terpyridine / 4'-(4-Bromophenyl)-alpha,alpha',alpha''-tripyridyl Photovoltaic power generation has attracted much attention for the mitigation options of climate change and as an alternative energy source. Dye-sensitized
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
- Boiling Point: 249.8 F
- Flash Point: 30.2 F
- Purity: 97 %
-
Supplier: TCI America
Description: 2,2'-Dihydroxy-4,4'-dimethoxybenzophenone / Polyvinyl chloride and polyethylene polymers, which have long been the mainstay of industrial polymers, are now making way for new high performance polymers. Engineering plastics are polymers that have various properties
-
Supplier: TCI America
Description: 4,4'-Dimethoxy-2,2'-bipyridyl / Photovoltaic power generation has attracted much attention for the mitigation options of climate change and as an alternative energy source. Dye-sensitized solar cells and organic thin-fi lm solar cells are lightweight and have high process
-
Supplier: Toronto Research Chemicals, Inc.
Description: Fluorescent Labels & Indicators
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Supplier: Toronto Research Chemicals, Inc.
Description: Cross Linking Reagents
- Function: Crosslinker / Vulcanizer, Reagent
- Applications: Pharmaceuticals / Drugs
Featured Products Top
-
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Laser Marking for most metals for flat (2D), complex (3D), and 4-Axis delivers accurate and repeatable results for two-sided parts. Laser marking for your part in all quantities from one to thousands. With a quick turn around, we can generate customized artwork or use your provided CAD (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
Medical / ITE Certified 2x4” Power Supplies Provide Optimum Performance up to 85°C Ambient Temperatures TDK Corporation announces the introduction of the TDK-Lambda brand CUS150M series of AC-DC 150W rated power supplies, with (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
2-Wire vs. 4-Wire Terminal Connection for Resistance Testing Precision digital multimeters (DMMs) and source measurement units (SMUs) offer two (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Unigraf announces new HDMI CTS tests for its flagship HDMI 2.1b test tool, the UCD-422 Gen2. The following HDMI CTS tests are now available for the UCD-422 Gen2: HDCP 1.4 & HDCP 2.2/2 (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
KEY PRODUCT MESSAGING Adds 2.4 GHz wireless functionality to the helical antenna product line Rugged and compact Compact size – 36.9 mm x 7.0 mm x 7.0 mm (read more)
Browse Antennas Datasheets for TE Connectivity -
temperature rise) contact configurations. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced lead wires customized to fit the needs of your application. Click here for information on 1/2" Disc-Type Thermal Controls. For details on 3/4" Disc-Type Thermal Controls, contact Portage Electric Products at: salesinfo@pepiusa.com. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Eteily Technologies announces the 2.4 GHz and 5.8 GHz 20 dBi High-Gain Fiberglass Outdoor Antenna, which is designed for excellent performance in point-to-point and long-range wireless communication systems. This antenna's sturdy fiberglass housing and high-gain radiating elements (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The RF Coaxial Circulator 5o105972024NK is a high-power RF protection component designed for the 2.0~4.0GHz microwave frequency band, tailored to the protection needs of high-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com