-
Supplier: UIY Inc.
Description: 2 to 8GHz – Coaxial Isolator
- Frequency Range: 2,000 to 8,000 MHz
- Isolation: 14 dB
- Insertion Loss: 1.8 dB
- VSWR: 1.6 :1
-
Supplier: UIY Inc.
Description: 0.8 to 2.0GHz – Coaxial Isolator
- Frequency Range: 800 to 2,000 MHz
- Isolation: 12 dB
- Insertion Loss: 1.3 dB
- VSWR: 1.6 :1
-
Supplier: UIY Inc.
Description: 1.8 to 2.4GHz – Coaxial Isolator
- Frequency Range: 1,800 to 2,400 MHz
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
-
Supplier: UIY Inc.
Description: 1.8 to 2.0GHz – Drop in Isolator
- Frequency Range: 1,800 to 2,000 MHz
- Isolation: 20 dB
- Insertion Loss: 0.4 dB
- VSWR: 1.25 :1
-
Supplier: Fairview Microwave Inc.
Description: frequency of 2 GHz and a maximum frequency of 8 GHz. Fairview Microwave SMA female isolator part number SFI0208 has a minimum isolation of 15 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 1.5 dB. Additional RF
- Frequency Range: 2,000 to 8,000 MHz
- Isolation: 15 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 3.5 GHz and a maximum frequency of 12.8 GHz. Fairview Microwave SMA female isolator part number SFI3512 has a minimum isolation of 17 dB and a maximum input power of 2 Watts. Inertion loss of this RF isolator is a maximum of 2.2
- Frequency Range: 3,500 to 12,800 MHz
- Isolation: 17 dB
- Component: Isolator
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 6,800 to 8,200 MHz
- Isolation: 23 dB
- Insertion Loss: 0.35 dB
- VSWR: 1.15 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 28,000 to 30,000 MHz
- Isolation: 21 dB
- Insertion Loss: 0.2 dB
- VSWR: 1.2 :1
-
Supplier: Fairview Microwave Inc.
Description: frequency of 2 GHz and a maximum frequency of 6 GHz. Fairview Microwave SMA female isolator part number FMIR1039 has a minimum isolation of 12 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 1.8 dB. Additional RF
- Frequency Range: 2,000 to 6,000 MHz
- Isolation: 12 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 1 GHz and a maximum frequency of 2 GHz. Fairview Microwave SMA female isolator part number FMIR1032 has a minimum isolation of 16 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.8 dB. Additional RF
- Frequency Range: 1,000 to 2,000 MHz
- Isolation: 16 dB
- Component: Isolator
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 37,000 to 40,000 MHz
- Isolation: 20 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.25 :1
-
Supplier: Accuris
Description: ISOLATORS, RADIO FREQUENCY, COAXIAL FREQUENCY RANGE - 4.4 TO 5.0 GHZ AND 7.125 TO 8.4 GHZ (DOUBLE BAND)
-
Supplier: DigiKey
Description: WG ISOLATOR WR-28 26.5-40 GHZ 16
- Isolation: 16 dB
- Insertion Loss: 0.4 dB
- VSWR: 1.4 :1
- Component: Isolator
-
Supplier: Quarktwin Technology Ltd.
Description: 2.00 - 8.00 GHZ ISOLATOR
- Features: Other
- Signal Conditioning: Signal Isolator
-
Supplier: Acme Chip Technology Co., Limited
Description: 2.00 - 8.00 GHZ ISOLATOR
- Frequency Range: 2,000 to 8,000 MHz
- Isolation: 9 dB
- Insertion Loss: 1.75 dB
- VSWR: 2.1 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 6,800 to 8,200 MHz
- Isolation: 23 dB
- Insertion Loss: 0.35 dB
- VSWR: 1.15 :1
-
Supplier: Transcat, Inc.
Description: Product Highlights 1 GHz Bandwidth 2 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch
- Bandwidth: 1,000 MHz
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ COM-2G42G58K0+ is an 8-way 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band
- Frequency Range: 2,400 to 2,500 MHz
- Insertion Loss: 0.1 dB
- 0º Power Divider Division:: 8-Way
-
Supplier: ODG (Origin Data Global)
Description: 2.00 - 8.00 GHZ CIRCULATOR
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: Signal Conditioning 24.00 - 28.00 GHz Isolator
- Signal Conditioning: Signal Isolator
-
Description: 2.00 - 8.00 GHZ CIRCULATOR
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236170-SKYFR-001389 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 2.11 GHz ~ 2.17 GHz Insertion Loss: 0.15dB Isolation: 22dB Package / Case:
- Frequency: 2,110,000,000 to 2,170,000,000 Hz
-
Supplier: Allied Electronics, Inc.
Description: your needs: 100 MHz, 300 MHz, 500 MHz and 1 GHz bandwidth Up to 4 GSa/s sample rate Unique 2+16-channel,4+16-channel mixed signal oscilloscope (MSO) and 2- or 4-channel digital storage oscilloscope (DSO) models Industry-leading performance: Standard 1 Mpts MegaZoom III deep
-
Supplier: Smiths Interconnect, a Molex company
Description: The SpaceNXT™ MWC Series is a high reliable 2-way Ku-Band isolated splitter, specifically designed and tested for space applications from MEO/GEO satellites to deep space probes. Features & Benefits 2-port Ku-Band isolated splitter Operating from 10.7 to 12.8 GHz Return
- Insertion Loss: 0.12 to 0.2 dB
-
Supplier: ValueTronics International, Inc.
Description: just easier to use. These scopes provide the highperformance specifications and features you need for today’s demanding jobs. With bandwidths up to 2.25 GHz, sample rates up to 8 GSa/s, and probes with up to 4 GHz bandwidths, Infiniium can view your fastest signals.
- Bandwidth: 2,250 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: (Typical): 1 GHz / ≤ 350 ps Fiber cable length: 3 m (9.8 ft) 2,000 V Common Mode Voltage Up to ±50 V Differential (DC + pk AC) Output Clamping Safety Certified Standard Warranty: 1 year Applications: Half/Full Bridge designs using GaN, SiC, IGBTs Floating Measurements Power
- Bandwidth: 1,000 MHz
- Probe Type: Differential
-
Supplier: ValueTronics International, Inc.
Description: aid for diagnostic testing of radiated emissions over a broad range of frequencies from below 100 kHz to above 1 GHz. The probe set consist of three (3) magnetic field probes, two (2) electric field probes, 20 cm extension handle, and a custom carrying case. The three magnetic field
-
Supplier: ValueTronics International, Inc.
Description: monitoring of equipment. Additional Features: DC to 70+ GHz Bandwidth Industry-leading Timebase Accuracy: Jitter <200 fsRMS with 82A04; 800 fsRMS Standard Modular Architecture with Up to Eight Acquisition Channels Advanced Jitter, Noise and BER analysis Analysis of High-speed Serial Data
Find Suppliers by Category Top
Featured Products Top
-
The UIYWC4853A92T98 is a high-performance waveguide circulator specifically designed to meet the needs of wireless communication and microwave systems within the 9.2 to 9.8 GHz frequency band. With its excellent electrical performance and highly stable design, it has become a key component (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
components. The 5o05780812 RF microstrip isolator newly released by 5o.com is engineered to solve these common practical pain points in engineering practice. Designed for standard 50Ohm systems, this isolator covers 8 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Operating at -40 ~ +20?? IL <1.5dB @2.0~2.5GHz & 0.8dB @2.5~6.0GHz, ISO >13dB, VSWR <1.50 Forward Power 100W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Model NO.: UIYBCC5049A135T27SF Type: RF Broadband Circulator Brand Name: UIY Freq. Range (GHz): 1.35 to 2.7GHz Insertion Loss (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The RF Coaxial Circulator 5o105972024NK is a high-power RF protection component designed for the 2.0~4.0GHz microwave frequency band, tailored to the protection needs of high-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Compact, High-Performance RF Isolator for 4.0–8.0GHz Frequency Range The UIYDI1220A Drop-in RF Isolator is engineered to provide superior isolation and low insertion loss for a wide frequency range of 4.0 to 8.0GHz. With excellent (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
This professional RF coaxial isolator features an ultra-broadband frequency range of 4.0GHz to 8.0GHz, designed to effectively (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
power amplifiers and low?noise amplifiers. The 5o16688005871 waveguide circulator from 5o.com adopts standard WR137 (BJ70) waveguide interface, delivering reliable directional signal routing and port isolation protection for 5.8?7.1?GHz applications. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
5o.com 8.0-18.0GHz X Ku Band Broadband Coaxial RF Microwave Isolator — high-performance broadband isolation, stable reliability (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
High-Dynamic-Range Wireless-Over-Fiber Link Using Feedforward Linearization
To further improve matching, microwave isolators ( 2 – 8 GHz ) were used, having at least 20-dB isolation to reduce electrical reflections.
-
Simplified Vector Network Analyzer Design Using an Electronic Calibrator
Freq 8.00 9.00 10.00 11.00 12.00 13.00 14.00 15.00 16.00 17.00 18.00 Table 2 : 8 -18 GHz Double Junction Isolator .
-
A novel noise figure and gain test set for microwave devices
The test set works in the 2 – 8 GHz frequency range due to the band of internal RF amplifier and isolators ; however, it can be easily extended up to 18 GHz or more by changing these devices.
-
Long-Wavelength Measurements of the Cosmic Microwave BackgroundRadiation Spectrum
The 2 - 8 GHz radiometer emitted a power of about 260 K, since we did not have an isolator or ferrite switch with sufficiently broad bandwidth.
-
A novel noise figure and gain test set for microwave devices
The frequency range is 2 + 8 GHz , it can be easily extended up to 18 GHz by changing the RF amplifier and the isolators .
-
Load-Pull Techniques with Applications to Power Amplifier Design
… maintaining a constant noise figure of the noise receiver (com- prising of the isolator , pre-amplifier, and … A 2 – 8 GHz transparent SP reflectometer in reverse configuration measures the source reflection coefficient, Γmeas, presented by the non-repeatable mechanical stub .
-
Design of the SMD isolator for IMT-2000 handset
0 2 8 ~ ~with 60MHz bandwidth at a center frequency of 1.95 GHz . Figure 2 shows the structure of a isolator for simulation.
-
High-Speed Optical Modulation Techniques
We found that the Mitsubishi ML 5101 A laser resulted in the best link performance due to its low RIN and relatively flat frequency response in the 2 - 8 GHz frequency range. The optical isolator was included to minimize optical feedback into the laser diode.
-
The UCB/MPE cassegrain submillimeter heterodyne spectrometer
amplifier or via a pin extending through the isolator 's termination. Output from the first IF amplifier comes out of the dewar through a long stainless steel coaxial cable, is filtered to reject spurious signals and the second IF sideband, and is amplified further by a 2 to 8 GHz ampli- fier.
-
A 320–360 GHz Subharmonically Pumped Image Rejection Mixer Using Planar Schottky Diodes
The mixer’s IF outputs are connected to either a 2 – 8 GHz or 6–14 GHz IF chain. … 90 hybrid coupler (from Krytar [13]), two low noise amplifiers (LNA from Miteq), isolators (shown in Fig …
Indicates content that may require registration and/or purchase.