Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Toshiba America, Inc.
Description: Perfect solution for all your storage and backup needs. Expand your laptop or desktop computer storage capabilities with two great options offering excellent capacity and reliability. Drag and drop convenience File and system backup USB 3.0 & USB 2.0 compatible Up to 6TB of
- Capacity: 500 to 6,000 GB
- Transfer Rate: 0.06 to 0.625 GB/sec
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Glyph - 2TB GPT50 External Hard Drive - GPT50-1000-4102The next generation of Glyph's GT 050Q external hard drives, the GPT50 series, are now available at TapeOnline.com.The new drives are 33% smaller at 3.7 x 11.5 x 11.4 inches - 33% less waste and
-
Supplier: Newark, An Avnet Company
Description: 500GB Expansion Portable USB 3.0 External Hard Drive; Drive Type:External; Drive Size:-; Drive Interface:USB 3.0; Hard Drive Capacity:500GB; Rotational Speed:-; Cache Buffer:-; Product Range:
-
-
Supplier: TapeOnline.com
Description: Avastor SDX-400 1TB Combo External Hard Drive - SDX-4001000GBAvastor SDX-400 1TB external hard drives feature dual FireWire 400 ports as well as a USB 2.0 port. Data transfer rates with FireWire 400 can reach up to 40MB/s. 34MB/s when using the
-
Supplier: TapeOnline.com
Description: Avastor SDX-400 500GB Combo External Hard Drive - SDX-400500GBAvastor 500GB SDX-400 external hard drives feature dual FireWire 400 ports and a USB 2.0 port for maximum compatibility across devices. Data transfer rates with FireWire 400 can
-
Supplier: TapeOnline.com
Description: Glyph - 1TB GPT50 External Hard Drive - GPT50-1000-1102The next generation of Glyph's GT 050Q external hard drives, the GPT50 series, are now available at TapeOnline.com.The new drives are 33% smaller at 3.7 x 11.5 x 11.4 inches - 33% less waste and
-
Supplier: I/OMagic Corporation
Description: Finally, a hard drive enclosure that supports both IDE and SATA hard drives! The 3.5" IDE/SATA USB 2.0 Hard Drive Enclosure from I/OMagic converts your internal hard drive into a sleek external drive that connects
-
Supplier: Newark, An Avnet Company
Description: USB 2.0 External Hard Drive Enclosure 480Mbps 3.5in IDE/PATA Windows & Macintosh compatible
-
Supplier: Newark, An Avnet Company
Description: HARD DRIVE, ONE TOUCH, USB 3.0, 5TB; Drive Type:External; Drive Size:2.5"; Drive Interface:USB 3.0; Hard Drive Capacity:5TB; Rotational Speed:-; Cache Buffer:-; Product Range:Seagate One Touch Series
-
Supplier: DigiKey
Description: 2TB External SSD
- Capacity: 2,000 GB
- Width: 1.282677858 inch
- Length: 2.737796754 inch
- Height: 0.53149635 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: 500GB external SSD w/ USB 3.2 Ge
- Capacity: 500,000 MB
-
Supplier: Tripp Lite by Eaton
Description: The U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
-
Supplier: Tripp Lite by Eaton
Description: The U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old
- Operating Temperature: 10 to 50.0000000000001 C
- Product Type: ATA / SATA Cable, USB
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's USB 2.0 to SATA / IDE Adapter allows individual or simultaneous connection to either a Serial ATA or IDE drive (2.5" / 3.5" / 5.25"). You can also transfer data between a SATA and an IDE drive over the adapter. It provides a convenient, efficient way
-
Supplier: Tripp Lite by Eaton
Description: The U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter connects a 2.5-, 3.5- or 5.25-inch SATA or IDE hard drive to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old hard drive, or store
-
Supplier: M. Farris & Associates
Description: External
- Capacity: 1.6 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: SCSI
-
Supplier: Visual Sound, Inc.
Description: creating customized labels that are etched onto a special coated LightScribe discs (sold separately). With Blu-ray, DVD and CD burning capabilities, the BP06LU10 gives you the option to choose the media best suited for each task. External - Connects via USB 2.0 Silent Play
- Device Type: Hard Drive
-
Supplier: Quiktron, Inc.
Description: Turn any IDE or SATA drive into a convenient external drive! Simply connect one IDE/ATAPI or SATA-based mass storage device through a USB port to easily transfer files from a computer or laptop, backup files or store large file archives on an external hard
- Cable Length: 2.75 ft
- Features: Cable Assembly, Other
- Product Type: Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: Verbatim Corporation
Description: 1TB USB Desktop Hard Drive The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos,
- Capacity: 1,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: USB
-
Supplier: L-com, Inc.
Description: USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male connector, providing a solution for supporting the additional power required by some Micro USB external
- Product Type: USB
- Features: USB 2.0
-
Supplier: Legrand
Description: chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
-
Supplier: Visual Sound, Inc.
Description: PTZ preset positions are saved inside camera without using camera set up tool Bi-directional audio and audio alert for VN-V26U External storage up to 4 TB using the optional 2 units of VR-D0U Available NAS archiving structure DDNS Host name and HDD meter supported - NEW feature! Data
- Device Type: Hard Drive
-
Supplier: Xoxide
Description: the go" Components Required Cooler kits such as the CPU, hard drive, and video/motherboard chipset are not included with Koolance systems. To operate the system at minimum, a CPU cooler is required. Other liquid components (such as the radiator, pump, and LED display) come
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - M4-0.7 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™ inserts
- Insert Length: 0.0147637875 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - M5-0.8 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™ inserts
- Insert Length: 0.01968505 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - M3-0.5 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™ inserts
- Insert Length: 0.0147637875 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Stainless Steel - M5-0.8 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z
- Insert Length: 0.01968505 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC Extend USB 2.0 over just one CAT5 cable, up to 330 feet away. Gefen's USB 2.0 LR extends high-speed USB devices reliably at up to 330 feet away, over just one CAT5 cable. The compact USB 2.0 LR Sender/Receiver units install in minutes and fully
-
Supplier: MilesTek Corporation
Description: USB external hard drive cable that provides power and data. This 3-foot USB A to Micro B Y-Cable provides 2 USB 'A' Male connectors and 1 USB 'micro 'B' Male connector, providing a solution for supporting the additional power required by some Micro USB external
- Product Type: USB
-
Supplier: ZGC, Inc.
Description: monitoring S-Log and Log-C footage. The Gemini 4:4:4 uses Solid State Drives (SSD) as the recording media (currently 256 GB or 512 GB) and features two SSD slots. Having two drives enables the Gemini to write to either one drive at a time, allowing for longer record times, or to
- Image: Color
- Recording Media: Hard Drive
-
Supplier: Amphenol Cables on Demand
Description: handling capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black
- Cable Length: 6.561683333333334 ft
- Cable Shielding: Braid
- Features: Cable Assembly, USB 2.0, USB 3.0
- Application: Computer Cable
-
Supplier: USR
Description: The USR® USB 3.0 ExpressCard easily adds 2 USB 3.0 ports to your laptop. Connect super speed peripherals like USB 3.0 external hard drives, digital video cameras, high-resolution webcams and save time with faster transfer rates of up to 5 Gbps. The
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Form Factor: Portable
- Features: Serial Adapter
-
Supplier: USR
Description: The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB
- Cable Length: 6 ft
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Amphenol Cables on Demand
Description: capacity for direct USB port powering of high-performance computer peripherals such as external hard drives, solid-state drives, optical drives and beyond. All Amphenol Premium Series USB 3.0/3.1 Gen1 Cables come standard with a protective black PVC-60p
- Cable Length: 6.561683333333334 ft
- Cable Shielding: Braid
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
Find Suppliers by Category Top
Featured Products Top
-
longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control components traditionally needed, such as relays, timers (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
simple and fast communication with a PC via USB 2.0, all types of movements can be programmed using the available software. The ten inputs and outputs also allow external variables to be taken into consideration. Since the controller is designed as a test electronics system, users can adopt the (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional performance. (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
. The adjustable drive output frequency ranges from 0.1 to 500 Hz, providing the flexibility required for both conventional process motors and certain higher-speed applications. Its nominal switching frequency is 4 kHz, while the switching frequency can be adjusted between 2 and 12 kHz. Operation above (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
shaft by an elastomer drive ring. The sliding seal face is pneumatically loaded by a compressed gas, typically air or an inert gas, which also acts to clear the rotating seal faces of product and debris. In addition, the purge gas helps isolate the process from the atmosphere. The AH Type-2 (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
arterial oxygen tension increase signalling from peripheral chemoreceptors in the carotid bodies to the brainstem. This chemosensory input drives coordinated adjustments in ventilation depth, breathing frequency, and sympathetic activity. Controlled exposure using the ROBD2 enables the systematic (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc. -
arterial oxygen tension increase signalling from peripheral chemoreceptors in the carotid bodies to the brainstem. This chemosensory input drives coordinated adjustments in ventilation depth, breathing frequency, and sympathetic activity. Controlled exposure using the ROBD2 enables the systematic (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD
Conduct Research Top
-
Smart Computing Article - Memory Burn
Once you install the DVD burner, you need a way to connect your VCR to your computer so you can transfer video between it and your PC. You can install an internal video capture card in your computer or an external box with video inputs that connect to the PC via a USB 2.0 or FireWire connection
More Information Top
-
DRIVER NEEDED: Toshiba USB 2.0 External Hard Drive (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Toshiba USB 2.0 External Hard Drive (Windows Vista) [USB] .
-
DRIVER NEEDED: BUSlink DRIVER NEEDED: BUSlink UII-40 54E External Hard Drive (USB 2.0) (Windows 98) - Free Drivers Download | Request and Support Forums
usb 2.0 external hard drive .
-
Shopping - Best Prices On The StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD (1 x 2.5 - 9.5 mm Height Internal - External - Black)...
Bigbruin.com » Shopping » Computers » Storage Devices » SSD & Hard Drives » 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD (1 x 2.5 - 9.5 mm Height Internal - External - Black .
-
DRIVER NEEDED: BUSlink DRIVER NEEDED: BUSlink UII-40 54E External Hard Drive (USB 2.0) (Windows 98) - Free Drivers Download | Request and Support Forums
usb 2.0 external hard drive .
-
HELP NEEDED: LaCie Brick 300GB USB 2.0 External Hard Drive (Windows 98SE) [USB] - Free Drivers Download | Request and Support Forums
HELP NEEDED: LaCie Brick 300GB USB 2.0 External Hard Drive (Windows 98SE) [USB] .
-
External Hard Drive Issues - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Toshiba USB 2.0 External Hard Drive (Windows Vista) [USB] .
-
DRIVER NEEDED: Toshiba USB 2.0 External Hard Drive (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Toshiba USB 2.0 External Hard Drive (Windows Vista) [USB] .
-
External Hard Drive Issues - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Toshiba USB 2.0 External Hard Drive (Windows Vista) [USB] .
-
External Harddrive Suggestion? - Techist - All Things Tech
Searching newegg.com I found this 500gb harddrive for $123 Newegg.com - Beyond Micro BM500MD3U28M 500GB 7200 RPM 8MB Cache USB 2.0 External Hard Drive - Retail .
-
which Ext. hdd to get? - Techist - All Things Tech
Newegg.com - Western Digital Elements WDE1U5000N 500GB 7200 RPM 8MB Cache USB 2.0 External Hard Drive - External Hard Drives .
Indicates content that may require registration and/or purchase.