Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stellar Technology
Description: stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT270 pressure transducers are shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations are also
- Working Pressure Range: 0 to 20,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable
- Working Pressure Range: 0 to 20,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series GT180 pressure transducers are millivolt/volt output units designed to provide reliable and economical pressure sensor solutions for test and measurement applications. The GT180 pressure transducers are 0.25% accuracy units with standard pressure
- Working Pressure Range: 0 to 20,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Compound, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage
-
-
Supplier: Stellar Technology
Description: The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for
- Working Pressure Range: 0 to 2,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Transcat, Inc.
Description: accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical
- Working Pressure Range: 10,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range
- Working Pressure Range: 5,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 300 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 1,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: TE Connectivity
Description: Output/Span : 1 - 6 V Pressure (PSI) : 20000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 20000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type :
- Working Pressure Range: 20,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE XMTR, 20000PSI, 1PORT, 1/4"; Operating Pressure Max:20000psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX603 Series
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 20000PSIS 0.1V
- Working Pressure Range: 20,000 psi
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Sealed
- Features: Other
-
Supplier: HydraCheck Inc.
Description: Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-10,000 PSIG (0-68947.6 kPa) Burst Pressure: 20,000 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing element • Ranges –14.7 through 10,000 PSIG (-101.4
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1146766-PTE7100-21AC-1A100BN Category: Sensors, Transducers>Pressure Sensors, Transducers Series: PTE7100 Termination Style: Connector Package: Box Standard Package: 50 Output Type: Analog Current Output: 4 mA ~ 20 mA Accuracy: ±1.5% Pressure Type:
- Operating Temperature: -40 to 100 C
- Pressure Range: 0 to 1,450.38 psi
- Features: Other, Pressure Sensor
-
Supplier: DigiKey
Description: "Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 1/4"" (6.35mm) G 1 V ~ 5 V Cylinder, Threaded"
- Working Pressure Range: 2,900.75 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered • In-line powered unit acts as gauge, transducer, and switch • Intrinsically- safe IP65 case • Easy to read five digit display Digital industrial gauge is perfect for pharmaceutical and biotech with its .25%
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered • In-line powered unit acts as gauge, transducer, and switch • Intrinsically- safe IP65 case • Easy to read five digit display Digital industrial gauge is perfect for pharmaceutical and biotech with its .25%
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Three styles of gauges- battery, 4 to 20 mA, or in- line 12 to 36 VDC powered • In-line powered unit acts as gauge, transducer, and switch • Intrinsically- safe IP65 case • Easy to read five digit display Digital industrial gauge is perfect for pharmaceutical and biotech with its .25%
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: pressure applications, are available in pressure|ranges to 20,000 psi, with 0.015% of reading NIST-traceable|accuracy. Units are available for use with either distilled water|or mineral oil as the operating fluid, and offer several key|features—such as built-in priming pumps
- Environmental Properties: Pressure / Vacuum
-
Supplier: Dynisco
Description: Features and Benefits Adjustable zero and span Accuracy better than ±1.0% Inconel diaphragm 4 - 20 mA output 0 - 3,000 to 0 - 20,000 psi Internal 80% shunt calibration Description The PT4654XL Series transmitter is a ±0.5% sensor ideal for injection molding machine nozzles or hot runners to
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: Epsilon Technology Corp.
Description: in the event of specimen rupture. Often rock specimens are tested in tri-axial pressure cells. Versions of the Model 3544 are available to fit inside the vessel and operate in oil environments at up to 1360 bar at 200 °C (20,000 psi at 400 °F). These units were designed to fit inside
- Test Temperature: -40 to 212 F
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
. It allows the user to read maximum, minimum, or average pressures from an ordinary gauge without the need for transducers. Lee Hydamps are available in Brass or CRES bodies with maximum pressures of 6,000 psi and 8,000 psi respectively. Lee (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
. PHPSU-4502 is designed for constant voltage excitation for pressure ranges from 4” H2O to 150 psi (10 mbar up to 10bar). Features include (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
up 20,000 psi using nitrogen and 80,000 psi using liquids. » CONTACT E-LABS « Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational efficiency across various industrial sectors. (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
up 20,000 psi using nitrogen and 80,000 psi using liquids. » CONTACT E-LABS « Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational efficiency across various industrial sectors. (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
(HEGPK) Single Piece PEEK™ Insulator/Sealant For high pressure/voltage applications Up to 7,700 PSI (531 Bar (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
touchless technology Stroke lengths from 50 to 2,000 mm (1.9 to 78.7 in) Accuracy to ±0.04% Absolute output: meets specs without calibration Operating pressure range of 0 to 350 bar (5,076 psi), 450 bar peaks (6,526 psi) Sealed up to IP 69K (read more)
Browse Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Vent Holes in Load Cell for Pressure Compensation and Cleaning
The customer needs to measure the force on a hydraulic cylinder in a down-hole well logging tool. The pressure inside the oil-filled tool can reach 20,000 psi, which will cause the load cell to give false readings as if it was a pressure transducer. We drill two holes on opposite sides of the Model
More Information Top
-
new products
The transducers are available to measure pressures from 0- 20000 psi with accuracy of better than f2% full scale.
-
Numerical and Experimental Modeling of Regular Wave Interacting with Composite Breakwater
For the conducted tests, experimental data were collected in 2 resistive-type wave gauges (developed at LNEC) and 6 pressure sensors (model AB/HP pressure transducers with a diaphragm size of 19 mm and maximum pressure 20000 PSI , from Honeywell).
-
Ultrahigh‐pressure liquid chromatography using a 1‐mm id column packed with 1.5‐μm porous particles
Pressures up to 20000 psi (1380 bar) were provided by an Isco D65 syringe pump (Teledyne … Haskel RDSXHF-452 pneumatic amplifier pump (Bur- bank, CA), and the pressure was monitored using a … Columbus, OH) SG pressure transducer with digital display, as…
-
Chaiirman, Departmental Committee on
Graduate Students
With the increase in the sodium pool temperature from 20000 to 40000 the peak pressure in the sodium pool as observed by Armstrongl increased from 350 psi to 635 psi. .... The pressure transducer did not operate in 60000 sodium.
-
Applications of piezoelectric materials in oilfield services
The kerfs have to be back-filled in order for the transducer structure to withstand 136 mpa ( 20000 psi ). a soft high-temperature polymer is used for that purpose. .... material is important because it needs to be strong enough to withstand high pressure and yet soft…
-
Downhole Density of Heavy Brines
The working pressure of the P-V-T displacement chamber was 25,000 psi . .... The pressure readings were made using an Autoc1ave Engi neers Model AESC- 20000 -01-PE12 di gital pressure indicator and transducer which were cali- brated with a deadweight tester to obtain measurements to within ±0.1%.
-
New Products
These transducers can be used with confidence in situations where they are subjected to mechanical shock and .... All but 2 of the 16 types with ranges of from &5 to & 20000 psig or psia can withstand overloads of twice their rated maximum pressures . .... The &15 000 and &20 OOO psi types can withstand 25 OOO psi without suffering damage.
-
New Products
Endevco UK has introduced a new miniature pressure transducer from Paine Corporation that is capable of withstanding temperatures up to 220°C. .... An internalRTD is providedfor correctionof smalltemperatureerrorsand the case can handleessuresup to 20000psi .
-
Long-Term Testing of Trenchless Pipe Liners
8000 10000 12000 14000 16000 18000 20000 . .... Pressure ( psi ). .... A pressure transducer is provided in the water line after the pressure regulator.
-
Simfrac Method For Mapping Hydraulic Fractures
a pressure and a temperature transducers ,. .... - max pressure : 20000 psi .
Indicates content that may require registration and/or purchase.