-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while
- Applications: Industrial, Power
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while
- Applications: Industrial, Standby
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Aggreko
Description: 2000 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features
- Features: Waterproof, Outdoor Use
- Mounting / Form Factor: Other
- Power Rating (VA): 2.00E6 VA
- Transformer Type / Application: High-Voltage Transformer, Power Transformer
-
-
Supplier: Caterpillar Electric Power
Description: The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1600 to 2000 kVA at 50 Hz,each generator set has been designed to meet ISO 8528-5 transient response
- Applications: Power
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Caterpillar Electric Power
Description: The 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Producing reliable power from 2000 to 2500 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and
- Applications: Power
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Caterpillar Electric Power
Description: Producing reliable power of 2000 kVA at 50 Hz, our 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Each meets ISO 8528-5 transient response requirements and accepts 100 percent rated load in one step. Depending on
- Applications: Power
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Caterpillar Electric Power
Description: The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1600 to 2000 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response
- Applications: Power
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: support, service, parts, and warranty. 3516B generator set with dynamic gas blending kit. Ratings: 1600 ekW (2000 kVA) @ 50 Hz (1500 rpm). Dynamic Gas Blending System - Achieves up to 70% substitution while maintaining diesel performance and safe engine operation - Closed
- Applications: Industrial
- Frequency: 50 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Mesta Electronics, Inc.
Description: Features and Benefits Output power range of 2KVA to 5KVA Universally compatible to phase-lock with any generator System can be locally or remotely monitored Electronic short circuit and current limiting protection of system M.T.B.F. of all
- Features: Audible Alarms?, LCD or LED Display?, Remote Monitoring Contacts?
- Input Voltage Range: 120 volts
- Interfaces: Serial
- Operating Temperature: 32 to 104 F
-
Supplier: RS Components, Ltd.
Description: Villiers portable generators are an excellent choice for site use due to multi voltages, high power, reliability and strength. Built with Sincro Alternators that offer construction duty continuous wattage the Villers EN range also benefits from easy start 4 stroke engines, guaranteed
- Phase: AC Single Phase Power, DC Power
- Portability: Portable
- Volt-Ampere: 2000 VA
- Voltage: 120 V, 240 V, 120/240 V
Find Suppliers by Category Top
More Information Top
-
The Gergebil hydroelectric plant — 40 years
Two 1600-kW hydraulic turbines with 2000 kVA generators were .
-
CR4 - Thread: 1600KVa 11KV/415V Transformer Voltage Drop When 350KW/415v Motor Start
You either have misplaced some numbers (i.e. 2000kVA generator ), there is something you are not telling us, or you are making this up to be a troll.
-
Preventing AC drive failures due to commutation notches on a drilling rig
The one line in the computer simulation is setup as a 2000kVA Generator with Xd” of 16% supplying an 800HP DC drive operating at reduced speed (ie. delayed firing angle) and a 100HP AC drive equipped with a WSHF.
-
A Power Supply System Application for a Large Telecom Data Center
The engines of the four 2000 kVA generator sets are gas turbines (see Reference 1).
-
Developments from the R&D community: control and protection of diesel gen-sets
In the case of the author’s company where, with two on-site generators ( 2000kVA , llkV and 1500kVA, 415V), it has been possible to reduce site electricitycostsby more than E150,OOper annum.
-
Direct cementitious waste option study report
Ifnecessmy a 2000 kVA diesel generator and associated equjment will be installed in 1he space available in the standby generator plant.
-
Vitrified waste option study report
Ifnecessary, a 2000 kVA diesel generator and assoclated equijment will be installed in the syace available in the standhy generator plant.
-
Homopolar Inverter Design Study
The weight of the 412kVA HI is comparable to that of a 2000kVA synchronous generator .
-
Field testing and model validation of motor-generators
Power Plant 1 is composed of 14 motor- generators , 2000 kVA /1600 kW each one and is located in the city of La Rioja, La Rioja.
-
CR4 - Thread: How to Size ATS
I have to size an ATS for the generator of 2000 KVA 13.8 KV.so what would be the sizing factor i have to take care of.