-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/240V 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Larger Applications •Ideal for standby generators,
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 45,000 watts
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
-
Supplier: Electric Generators Direct
Description: Automatic •Senses power failure and instructs standby generator to start Whole House Applications •Ideal when a subpanel is not practical Generator Exerciser •Excerciser can be set to run every 7, 14, 21, or 28 days •Tests generator to ensure it starts before an outage hits
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power, Standby
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
-
Supplier: Electric Generators Direct
Description: overload is approaching •Brings back non-critical circuits when power is available 200-Amp Automatic Transfer Switch •Allows for the most efficient use of the generator •Protects generator overload •Will only work with 120/240V single-phase generators Service Entrance
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: Tripp Lite by Eaton
Description: automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode Automatic Transfer
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: both input sources and maintains continuous power to all outlets as derived from the primary source. Switches from Primary to Secondary Power Source in MillisecondsDynamic solid-state automatic transfer switching (ATS) allows the IEC C13 PDU to switch to the secondary source
- Power Rating: 2,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Tripp Lite by Eaton
Description: supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Features 200-240V 16/20A Automatic Transfer Switch (ATS) / Switched PDU (Agency de-rated to 16A continuous) Enables redundant A/B power option for single-corded network devices 2 digit
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Tripp Lite by Eaton
Description: secondary power availability. Features 200-240V 16/20A Automatic Transfer Switch (ATS) / Metered PDU (Agency de-rated to 16A continuous) Provides a redundant power option for critical networking equipment with a single input power cord 2 digit display reports output power
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: TelephoneStuff.com
Description: - Supports 120V AC output from a 120V AC line power source or 24V DC battery source - 16.6 millisecond automatic transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Tele-Lite, Inc.
Description: All Baldor Industrial Agricultural Standby generators are prototype engineered, factory built and production tested. They feature: Ratings from 30 kW to 200 kW. (Larger diesel ratings up to 2000 kW are available. See IDLC product line.) Available options - 100-600 amp NEMA 1/NEMA 3R
- Applications: Standby
-
Supplier: Indelac Controls, Inc.
Description: automatically reverts to standby status allowing the control of the actuator to transfer back to the controller. Batteries are rechargeable lead-acid designed for long life (four to five years of dependable service life, or between 200 and 1000 charge/discharge cycles depending on the
- Input Voltage Range: 24 to 230 volts
- Volt-Amp Rating: 0.003 to 0.03 kVA
- Operating Temperature: 32 to 115 F
- Features: DC Power, Power Failure, Single Phase
-
Supplier: Caterpillar Oil & Gas
Description: accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List) General Vibration damper,
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Penncat Corporation
Description: require automatic standby power. The standard TS 840 Automatic Transfer Switch is rated for 100% system load and requires upstream overcurrent protection. All TS 840 series automatic transfer switch models have been 3 cycle short circuit withstand current tested in
- Maximum Current Rating: 100 to 800 amps
- Maximum AC Voltage Rating: 240 volts
- Number of Poles: 2 to 3
- Switch Control: Automatic Transfer Control
-
Supplier: LTI Power Systems, Inc.
Description: single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: ABB Inc.
Description: The new TruONETM is the world’s first true all-in-one automatic transfer switch, engineered to incorporate switch and controller in one seamless unit. Performance tested beyond standard requirements, TruONETM stands ready to ensure the steady delivery of critical power at all times.
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition breaker-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in
- Maximum Current Rating: 30 to 1,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Transfers Load from Shore Line Power to Generator Power 20 Amp Capacity Indicates Source of Power Easy Installation The Auto Interlock II is a power transfer relay which automatically transfers the 120 volt A.C. from the shoreline to the auxiliary generator
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat® ATS products offer differentiated features that simplify installation, operation, and system integration; yet are
- Maximum Current Rating: 40 to 400 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® CTGSE series automatic transfer switches (ATS)integrates the utility circuit breaker, optional transient voltage surge suppression and power monitoring into one package. The CTGDSE series provides delayed transition operation of the ATS. The MX150 controller displays the
- Maximum Current Rating: 40 to 3,000 amps
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Eaton | Power Quality
Description: The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 208 to 230 volts
- Switch Control: Automatic Transfer Control
- Features: CE Certification, Other, UL Listed
-
Supplier: SOCOMEC
Description: source to a back-up source without any interruption. Manual and automatic load transfer Load transfer without source overlap Transfer without disturbing the loads Selection of priority source The IT SWITCH constantly monitors voltage quality supplied to critical loads.
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers standard paralleling solutions, which are ideal for use in Distributed system configurations found in Data Center applications as well as Soft Load Automatic Transfer Switch (ATS) applications. The Emergency Transfer Load Manager (EXL) product line provides
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
- Style: Wall Mounted
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Eaton’s Automatic Transfer Switch with Bypass Isolation is designed to provide unmatched performance, reliability and versatility for critical standby power applications. The switches can be equipped with the ATC-300 or ATC-800 controllers to match your application needs. A
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 160 to 305 volts
- Number of Poles: 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be
- Maximum Current Rating: 200 to 5,000 amps
- Switch Control: Automatic Transfer Control
- Actuator Type: Toggle Switch
- Features: UL Listed
Find Suppliers by Category Top
Featured Products Top
-
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
rather than relying solely on a spring. Positive opening is particularly valuable in limit and travel-control circuits where the reliable interruption of a control signal is required. However, this feature does not automatically make the switch a complete (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
structural steel Brake - Electric, fail-safe Manual Operation - Pendant control Approx. Weight - 350 lbs. empty Automatic Speed - 200 fpm max. (61 mpm);16 speed ranges, programmable area speeds (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
designated fail position which drives the actuator open or close as selected. Upon return of utility power the electric fail-safe device automatically reverts to standby status allowing the control of the actuator to transfer back to the controller. Batteries are rechargeable lead (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc.
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
Cummins Auto RSS2006635 - RSS-200-6635 - 200-Amp Automatic Transfer Switch - RSS-200-6635 Cummins RSS-200-6635 - 200-Amp Automatic Transfer Switch - RSS-200-6635 - Cummins Onan RSS Series 200 Amp Automatic Transfer Switch Combines dependability & flexibility in a small …
-
Shopping - Best Prices On The Generac Guardian 200-Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN200J3 - Big Bruin
Bigbruin.com » Shopping » Outdoor Living » Power » Generators & Air Compressors » Guardian 200 - Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN200J3 .
-
Shopping In Generators & Air Compressors - Big Bruin
• Generac Guardian 200 - Amp Automatic Transfer Switch (120/208V) - RTSN200G3 .
-
Shopping In Generators & Air Compressors - Big Bruin
Kohler RXTJFNC0200A - RXT Series 200-Amp Outdoor Automatic Transfer Switch - RXT-JFNC-0200A Kohler RXT Series 200-Amp Outdoor Automatic Transfer Switch - RXT-JFNC-0200A - Kohler RXT Series 200 - Amp Automatic Transfer Switch For use w/ models 14RESA/RESAL, 20RESA/RESAL & 48RCL Only …
-
Shopping In Generators & Air Compressors - Big Bruin
• Guardian 200 - Amp Automatic Transfer Switch (277/480V) - RTSN200K3 .
-
Shopping In Generators & Air Compressors - Big Bruin
… ASCO 200-Amp Indoor Automatic Transfer Switch For Winco Generators (4-Wire Start) - ULATSA165/200-3 ASCO 200-Amp Indoor Automatic Transfer Switch For Winco Generators (4-Wire Start) - ULATSA165/200-3 - ASCO 165 Series 200 - Amp Automatic Transfer Switch Senses power failure and …
-
Shopping In Generators & Air Compressors - Big Bruin
• Generac Nexus LTS 200 - Amp Automatic Transfer Switch w/ Load Shedding (Service Disconnect) - RTSJ200A3 .
-
Shopping In Generators & Air Compressors - Big Bruin
• Briggs & Stratton 200 - Amp Automatic Transfer Switch + AC Shedding (Service Disconnect) - 71046 .
-
Shopping In Generators & Air Compressors - Big Bruin
• GenReady 200 - Amp Automatic Transfer Switch & Load Center - 5449 .
-
Shopping In Generators & Air Compressors - Big Bruin
• Kohler 14kW Air Cooled Standby Generator and 200 Amp SE Rated Automatic Transfer Switch | 14RESAL-200SELS .
Indicates content that may require registration and/or purchase.