-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Kaeser Compressors, Inc.
Description: MOBILAIR e-power Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E
- Discharge / Operating Pressure: 125 to 200 psi
- Flow Capacity: 565 to 990 SCFM
- Horse Power: 185 to 215 HP
- Features: Integral Cooler
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel
- Flow Capacity: 14.7 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
-
Supplier: Air Compressors Direct
Description: intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Fewer moving parts increase reliability Air Cooled Intercooler •Reduces compressed air temperature and condensation V-Block Deep Finned Cylinders •Provides 360° cooling for
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208 V 3-Phase CFM 24 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch
- Flow Capacity: 24 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208 V 3-Phase CFM 17 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency intercooler &
- Flow Capacity: 16.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Accuris
Description: COMPRESSOR, AIR, GASOLINE ENGINE DRIVEN, 15 CFM, 200 PSI, TYPE MC-2A
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 881.101765 to 1,064.738205 SCFM
- Horse Power: 268.044076980564 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 125 to 190 psi
- Flow Capacity: 31,288.8242 to 37,292.3232 SCFM
- Horse Power: 270 HP
- Lubrication Style: Lubricated
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Champion
Description: Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations,
- Flow Capacity: 57 to 225 SCFM
- Horse Power: 20 to 50 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 167 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz Pressure up to 14.5 psi / 1.0 bar Possible Applications Vacuum
- Discharge / Operating Pressure: 8.7 to 14.5 psi
- Flow Capacity: 2 to 7.1 SCFM
- Horse Power: 0.160826446188338 to 0.562892561659184 HP
- Power Source: AC Single Phase, DC
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 332 to 962 SCFM
- Horse Power: 200 HP
- Lubrication Style: Lubricated
-
Supplier: Ebac Industrial Products, Inc.
Description: Power Supply: 230V/1PH Running Amps: 10 Compressor: 2HP, high efficiency Air Flow: 560/824 CFM Height: 18", Width: 26". Depth: 27" Weight: 174 lbs. Capacity: 200 ppd@AHAM (80F 60%RH) The largest of Ebac's PD series dehumidifiers, the PD200 exhibits the same flexibility as
-
Supplier: McLellan
Description: Features - 3 medium duty air driven oil pumps and 1 air driven grease pump - McLellan reels for each product including air and water. - 600 gallons of oil products in 4 compartments 100/200/200/100 - Gas engine driven 28 cfm air compressor. -
- Container Size: 2,271,247.07347922 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, High Viscosity
- Mounting: Hand Held
-
Supplier: Titus Company (The)
Description: applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 9,200 Refrigerant: R-22 CFM: 437/538 EER: 10.8 Operating Range: 33F - 105F Volts: 115 Running Amps: 8.0 Capacity: 105 ppd@AHAM, 28+ gallons at saturation Height: 22", Width: 24", Depth: 44" Weight: 165 lbs. This remarkable dehumidifier
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 9,200 Refrigerant: R-22 CFM: 437/538 EER: 10.8 Operating Range: 33F - 105F Volts: 115 Running Amps: 8 Capacity: 105 ppd@AHAM, 28+ gallons at saturation Height: 37.9", Width: 24.3", Depth: 18.7" Weight: 160 lbs. This remarkable
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 5,900 GPM
- Discharge Size: 12 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 12 inch
- Horsepower: 215 to 225 HP
- Maximum Discharge Flow: 8,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Campbell Hausfeld
Description: design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An
- Weight: 5.2 lbs
- Torque: 4,800 In-lbs
- Type: Impact Wrench
- Power: Pneumatic Tools, Power Tools
-
Supplier: Caterpillar Oil & Gas
Description: cfm Lube System Oil cooler, LH oil gauge, remote-mounted oil filters for easy service 3406C HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: sample valve mounted on filter base C9 ACERT™ Hazpak Optional Equipment Air Compressor belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains Charging System 24V 35A EX d
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt;
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: visit www.catoilandgasinfo.com. C18 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX approved air shutoff valve, inlet flame arrestor Control System Industry-standard ADEM A4
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Rosenberg USA has introduced a new compact DC fan with a special conical housing design that significantly increases air pressure output. The fans were developed for transportation applications, specifically in rail car air movement. The new 200D Series is a unique line of 200mm fans (7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
. Major soda manufacturers, as well as some motor oil companies, depend on the 200 employee facility to turn out a high volume of quality products. Targeted air lines play an important role in keeping the Hot Springs facility’s production line moving. As the pallets of plastic resin (read more)
Browse Nozzles Datasheets for Vortec -
: DRAD 195-4L: PN # C90-19547 (1,400 cfm @ 0.4” of pressure) DRAD 200-4B: PN # C90-20021 (1,400 cfm @ 0.7” of pressure) DRAD 240-4L: PN # C90-24024 (2,500 cfm @ 0.8” of pressure) DRAD (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/52927/24643655-MIT.pdf?sequence=2
1 200 cfm Diesel air compressor : .
-
http://dspace.mit.edu/bitstream/handle/1721.1/52908/22598924-MIT.pdf?sequence=2
1 200 cfm Diesel air compressor : .
-
CR4 - Thread: Venturi Pumping System
The venturi used was driven by compressed air (250 CFM compressor ) into 200 mm pipe (I think).
-
CR4 - Thread: AIR Line
We are having 200 CFM & 30 CFM air compressors & to give air at 6 bar pressure.
-
ICPP calcined solids storage facility closure study. Volume III: Engineering design files
22 A 200 cfm , 50 hp air compressor is recommended for bin deconominaticn.
-
Federal Register > Friday, January 5, 2007 > [72 FR 536] Taking of Marine Mammals Incidental to Specified Activities; Open Water Seismic Operations in Cook Inl...
A single 200 CFM PRICE compressor would supply air for the array.
-
ADVANCED CUTTINGS TRANSPORT STUDY
A diesel powered air compressor capable of 400 cfm at 200 psig (Fig. 3.21); 2.
-
Process Engineering | CAGI to verify compressor claims | Chemical Processing
For the first time, many compressed air equipment manufacturers will submit their 50 hp to 200 hp lubricated rotary-screw compressors and 200 cfm to 1,000 cfm refrigerated air dryers to an independent laboratory for performance testing.
-
A Novel Strategy for Reducing Well Cost in the Piceance Basin by Using ECD Measurements and Air Injection Through a Parasite Aerating String
The second procedure required that the air compressors were reduced from 500 cfm to 200 cfm as the mud pumps are brought down.
Indicates content that may require registration and/or purchase.