-
Supplier: Kaeser Compressors, Inc.
Description: MOBILAIR e-power Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E
- Discharge / Operating Pressure: 125 to 200 psi
- Flow Capacity: 565 to 990 SCFM
- Horse Power: 185 to 215 HP
- Features: Integral Cooler
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208 V 3-Phase CFM 24 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch
- Flow Capacity: 24 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 35 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208 V 3-Phase CFM 17 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch
- Flow Capacity: 16.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 30 Gallon ASME
- Flow Capacity: 18 SCFM
- Horse Power: 9 HP
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 332 to 962 SCFM
- Horse Power: 200 HP
- Lubrication Style: Lubricated
-
Supplier: Titus Company (The)
Description: applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 1,150 GPM
- Discharge Size: 6 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 371 HP
- Maximum Discharge Flow: 12,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt;
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: sample valve mounted on filter base C9 ACERT™ Hazpak Optional Equipment Air Compressor belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains Charging System 24V 35A EX d
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: visit www.catoilandgasinfo.com. C18 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX approved air shutoff valve, inlet flame arrestor Control System Industry-standard ADEM A4
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: For all your petroleum power requirements, visit www.catoilandgasinfo.com. C7 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option Options include: T models; Integrated refrigerated dryer for high compressed air quality. Electronic Thermal Management System The innovative Electronic Thermal Management system dynamically regulates
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 31 to 275 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Kaeser Compressors, Inc.
Description: From general construction to specialized applications—without sacrificing quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 200 psig
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 190 to 270 SCFM
- Horse Power: 65 HP
- Power Source: Diesel
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, R-Series Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 9.7 to 202 SCFM
- Horse Power: 1.5 to 35 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's 10-Year Royal Blue Warranty, the Quincy QGD carries the same
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 90 to 226 SCFM
- Horse Power: 20 to 50 HP
- Features: Integral Dryer, Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 181 to 232 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 110 to 350 SCFM
- Horse Power: 75 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 37 to 212 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 170 to 220 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Champion
Description: Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations,
- Flow Capacity: 57 to 225 SCFM
- Horse Power: 20 to 50 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Sullair Corporation
Description: The workhorse of our elite mobile fleet, the Sullair 185 is reimagined with key features and critical advantages. We listened to your wants and needs, incorporating a variety of valued customer feedback into our modern design. As a direct result of your input, our new and improved product is fully
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 185 to 260 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Quincy Compressor
Description: Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric efficiency
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 17 to 206 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
Find Suppliers by Category Top
Featured Products Top
-
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, and other specific features depending on the type of service (fig. 2). What they all have in common is supply and control via a supply cable. The cable is comprised of 32 electric wires, four compressed air hoses and four water hoses. The robot drags this trailing "umbilical cord", which is 39 mm (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Oil-Less Compressors - Grainger Industrial Supply
Pressure: 200 psi, Tank Size: 15 gal., Voltage: 115VAC and Varies by: Free Air CFM @ 90 PSI, Overall Height, Overall Length, Overall Width, Tank Type, Weight Portable Electric Barrel Air Compressor , Full Load Amps: 15.0, HP: 1.6, Max.
-
Air Compressors - Grainger Industrial Supply
Pressure: 200 psi, Tank Size: 15 gal., Voltage: 115VAC and Varies by: Free Air CFM @ 90 PSI, Overall Height, Overall Length, Overall Width, Tank Type, Weight Portable Electric Barrel Air Compressor , Full Load Amps: 15.0, HP: 1.6, Max.
-
DEWALT Pneumatics - Grainger Industrial Supply
Pressure: 200 psi, Tank Size: 15 gal., Voltage: 115VAC and Varies by: Free Air CFM @ 90 PSI, Overall Height, Overall Length, Overall Width, Tank Type, Weight Portable Electric Barrel Air Compressor , Full Load Amps: 15.0, HP: 1.6, Max.
-
DEWALT Portable Electric Air Compressors - Air Compressors and Vacuum Pumps - Grainger Industrial Supply
Pressure: 200 psi, Tank Size: 15 gal., Voltage: 115VAC and Varies by: Free Air CFM @ 90 PSI, Overall Height, Overall Length, Overall Width, Tank Type, Weight Portable Electric Barrel Air Compressor , Full Load Amps: 15.0, HP: 1.6, Max.
-
Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
Pressure 175 psi, Free Air CFM @ Max. Pressure 34.1, Voltage 200 -208, 3 Phase, 28.1 Amps, 60 Hz, Tank Size 90 gal … Electric Air Compressor , Compressor Type Tank Mounted, Number of Stages 2, Lubrication Type Splash...
-
speedaire air compressor Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
Pressure 135 psi, Free Air CFM @ Max. Pressure 9.1, Voltage 200 -230/460, 3 Phase, 9.0-7.5/3.9 Amps, Tank Size 30 … Electric Air Compressor , Compressor Type Tank Mounted, Number of Stages 1, Lubrication Type Splash...
-
Pneumatics - Grainger Industrial Supply
Pressure 175 psi, Free Air CFM @ Max. Pressure 90.1, Voltage 200 -208, 3 Phase, 74 Amps, Tank Size 120 gal., Tank Type Horizontal … Electric Air Compressor , Compressor Type Tank Mounted, Number of Stages 2, Lubrication Type Splash...
-
$4000-$4500 Pneumatics - Grainger Industrial Supply
Pressure 175 psi, Free Air CFM @ Max. Pressure 34.8, Voltage 200 -208, 3 Phase, 30.8 Amps, Tank Size 120 gal., Tank Type … Electric Air Compressor , Compressor Type Tank Mounted, Number of Stages 2, Lubrication Type Splash...
Indicates content that may require registration and/or purchase.