Products/Services for 200 Ton Hydraulic Jack
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...Jack TypeActuationTelescoping -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydroforming Presses - (32 companies)...fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming press components consist of a hydraulic... -
Pallet Jacks - (318 companies)...pallet jacks are more likely to have additional components, such as a hand brake, reflectors, or motorized locomotion, to safely transport heavy burdens. Lift. Elevation is always a product of a hydraulic or pneumatic input. Manual versions require... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Presses (metalworking) - (518 companies)FORMING, SIZING, AND STRAIGHTENING PRESS SPECIFICATION. BS EN 14673 - SAFETY OF MACHINERY - SAFETY REQUIREMENTS FOR HYDRAULICALLY POWERED OPEN DIE HOT FORGING PRESSES FOR THE FORGING OF STEEL AND NON-FERROUS METALS. SAA AS 4024.3001 - SAFETY...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Phone Jacks and Plugs - (255 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
-
Work Supports and Fixture Jacks - (34 companies)...several actuation methods. Mechanical (screw or cam). Hydraulic. Pneumatic. The following video illustrates the operation of a hydraulically locked, spring-actuated work support. Video credit: Fixtureworks. Fixture jacks, sometimes referred...
Product News
-
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
PEI-Genesis
Rugged, Reliable Modular Jack Connectors Rugged, Reliable Modular Jack Connectors - In Stock. PEI-Genesis now stocks Amphenol Communication Solutions (ACS) Modular Jack Connectors -- ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: *Category 5e to 6A performance for data rates up to 10Gbps. *Shielded & unshielded options to meet EMI/RFI protection requirements. *Board mount configurations: right-angle and vertical through-hole or SMT. *PoE/PoE+ support... (read more) -
Green Cubes Technology
Warehousing with lithium pallet jack batteries Reducing the total cost of ownership in warehousing with lithium pallet jack batteries. Lower ownership costs in warehousing. Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering, cooling periods, and frequent change-outs. Many facilities begin their evaluation... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Green Cubes Technology
Switching to lithium pallet jack batteries Reducing Total Cost of Ownership in Warehousing with Lithium Pallet Jack Batteries. In warehouse operations, cost efficiency extends well beyond the purchase price. The real cost is measured in daily operations, equipment performance, energy consumption, maintenance, and labor --all of which contribute to the total cost of ownership (TCO). As warehouses strive to become leaner and smarter, more operators are turning to battery technology. Among the most promising developments? The switch from... (read more)Browse Lithium Batteries Datasheets for Green Cubes Technology
-
Physical Properties of Rock Mass And Research of a Correlation Between static and dynamic Modulus of Elasticity
… of Grosio underground powerstation of Azienda Elettrica Municipale of Milan, comparative tests were performed, during 1957, on mechanical behaviour of the rock mass, respectively with «static» method by stressing the rock by means of 200 tons hydraulic jack , and with «dynamic» method …
-
Installation and Performance Characteristics of High Capacity Helical Piles in Cohesionless Soils
The axial loads were applied at the pile head using two 1800 kN ( 200 ton ) hydraulic jacks situated at the pile head for the case of compression test.
-
Preparation of the Foundation Bed for Structures of the No. 3 Hydroelectric Power Plant in the Lower Cherek Series
The foundation was loaded using a 200 - ton hydraulic jack with a pumping plant.
-
Improving the quality of metallurgical equipment repair
This involved a method first used in world practice whereby the housing was moved aside with a special device consisting of eight 200 - ton hydraulic jacks .
-
Evaluating the bearing capacity of driven piles in sandy soils
After dynamic testing, we conducted static tests of piles using a stand apparatus and 200 - ton hydraulic jacks .
-
Straightening of a minaret
In each of the grooves on the tilt side, a 200 - ton hydraulic jack was installed (Fig. 5), and at the op- posite side hinged cages were erected (Fig. 6).
-
Bearing capacity of friction piles in thawed soils
of a 200 - ton hydraulic jack , type DG-200.
-
Assembly of the slab roller table and scrap-collecting mechanism
On the first day of overhaul, after disassembling the equipment, the old frames of the table were lifted above the foundation by means of 200 - ton hydraulic jacks .
-
Shear strength of loam soils compacted by cyclic loads
The compression---shear device with manual or automated control mounted on the base of a standard 200- or 500-ton hydraulic press in a unit with a 100- or 200 - ton hydraulic jack on a steel frame can be recommended as one …
-
From the pages of foreign journals
The tests were made with a special test rig fitted with a 200 - ton hydraulic jack .
Indicates content that may require registration and/or purchase.