-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, LONG
-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
Supplier: Accuris
Description: (R) PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
-
Supplier: Accuris
Description: (R) PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, LONG (UNS A92024)
-
Supplier: Alcoa North American Rolled Products
Description: 2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate supplied in the -T81/-T851.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of Alclad sheet and plate supplied in the -T81/-T851 temper.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate 0.010 to 1.500 inches (0.254 to 38.07 mm), inclusive, in thickness, supplied in the -T81/-T851 temper (see 8.5 ).
-
Supplier: SAE International
Description: Technical Standard
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 72
- Pitch Diameter: 72 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 5 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 8 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 42
- Pitch Diameter: 42 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 5 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 12
- Pitch Diameter: 12 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: Quality Bearings & Components
Description: Ceramic Coated Aluminum PREDRILLED, ONE-PIECE SUPPORT RAIL – INCH • 6105-T6 Aluminum Base Material • Rc 70 Ceramic Coated Finish • One-Piece Integrated Design Eliminates Assembly Time • Weld Splatter, Paints and Other Contaminants Will Not Stick to the Shaft • Nonmagnetic and
- Guide Width or Diameter: 2.5 inch
- Guide Length: 24 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH TOP PANEL, WITHOUT SIDE PANEL/DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 23 INCH W X 24 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6
- Length / Height: 84 inch
- Width/Diameter: 23 inch
- Depth: 24 inch
- Material: Aluminum
-
Supplier: ASTM International
Description: This specification covers the construction of doors in marine furniture requiring hinged doors. Doors may be flush, right-hand, left-hand, or panel doors. Sheet metal shall be cold-rolled steel, commercial quality, furniture grade. Aluminum extrusions shall be Type 6063-T6 aluminum
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QIA103, 3 Channels Amplifier Module (Aluminum) , DB15 Female Sensor Connection , Material - 2024-T4
- Application: General Lab and Industrial
- Signal Conditioning: Instrumentation Amplifier
-
Supplier: ASTM International
Description: Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys” (known as the “Teal Sheets”), the composition limits registered with the Aluminum Association and published in the “Teal Sheets” shall be considered the controlling composition. The “Teal Sheets” are
-
Supplier: Surventis Surface Treatment LLC
Description: Chemeon TCP-HF EPA is a non-hazardous liquid additive used with Chemeon TCP-HF trivalent chromium aluminum pretreatments to enhance the corrosion resistance performance of unpainted aluminum, in particular, copper-bearing allows such as 2024T3. Chemeon TCP-HF EPA is listed on the
- Applications: Coatings / Paint
-
Supplier: ASTM International
Description: those listed in the “International Alloy Designations and Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys” (known as the “Teal Sheets”), the composition limits registered with the Aluminum Association and published in the “Teal Sheets” shall be
-
Supplier: Win Source Electronics
Description: 594D107X9025R8T; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: T55D107M010C0018; T520V107M010AHE0187280; T520V107M010AHE018; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Win Source Electronics
Description: T491A106K010ZT7111; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: TEKLAM Corporation
Description: FACINGS: 0.020" 2024T3 CLAD ALUMINUM PER QQA 250/5 CORE: 1/4"-5052-0015-3.4 ALUMINUM HONEYCOMB PER AMS-C-7438 ADHESIVE FILM PER AMS-A-25463 PANELS MANUFACTURED PER TEKLAM PROCESS SPECIFICATION TPS-A-A-500
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , 5/8-18-Thread , Standard , Max Load 3000 lb (F1469-2)
- Material: Aluminum
- Plate / Block Type: Base Plate
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE 2024-T4 ALUMINUM ALLOY MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH UNC-2A THREAD SERIES 11 TPI FINISH/COATING ANODIC COATED LENGTH - DECIMAL - UOM IN
- Length: 6 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Win Source Electronics
Description: 594D227X06R3D8W; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Alcoa North American Rolled Products
Description: Caul Plate Introduction Lightweight but strong, aluminum has been the material of choice for caul plates in the manufacture of plywood, fiberboard, hardboard, and particle board, as well as plastic-and veneer-faced furniture. Aluminum has certain characteristics which make it eminently
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: TFC Ltd.
Description: Type SCA nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: 2024 - T4 Aluminium Finish: 6H ISO metric Imperial Class 2B-MIL-S-7742 Use in: Materials of Rockwell Hardness B-50 or less
- Material: Aluminum
- Features: Other
- Type: Self-Clinching Nut
-
Supplier: HydraCheck Inc.
Description: to use a flow meter. Specifications: Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: -20 to +240 °F (-29 to +116 °C) Pressure
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: TFC Ltd.
Description: The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon steel, heat treated SCHS - 300 Series Stainless steel SCHA - 2024 - T4 Aluminium Finish: SCH - Zinc, spec. ASTMB 633-85
- Material: Aluminum, Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: HydraCheck Inc.
Description: pressure gauge. Pressures up to 5000 PSI (345 bar). Flows up to 150 GPM (568 Lpm). Specifications: Needle Valve Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston, and cone. T303 Stainless body, 2024 – T351 Anodized
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: FSI
Description: more, it’s durable, made from 2024 T6 aircraft aluminum. And it’s easy to maintain, offering various outputs, and eliminating the safety, disposal and environmental challenges associated with solvent flushing. Key Benefits Low Cost with Industry-Best ROI Time/Cost-Saving Mix Head
- Mounting: Handheld
- Automation / Control: None - Manual
- Materials of Construction: Steel / Aluminum
-
Supplier: DJ Instruments
Description: Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance: ±0.5mV/V Full Scale Output:
- Measurement Type: Absolute
- Device Category: Sensor
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: glycerin-filled pressure gauge Pressures up to 5000 PSI (345 bar) Flows up to 150 GPM (560 Lpm) Specifications: Load Cell Materials: Carbon steel body, zinc plated Flow Meter Materials: 2024 – T351 Anodized aluminum body, piston and cone Pressure Seals: Viton® Threads: SAE J1926/1
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
More Information Top
-
Mechanical Behaviour of Materials
2014 T6 aluminium 2024 T851 aluminium 2124 T851 aluminium 7075 T7351 aluminium 7075 T6 aluminium 7079 T651 aluminium .
-
Journal of Aircraft > Prediction of Fatigue Crack Growth at Cold-Worked Fastener Holes
Fig. 2 Residual tangential stress profile of a cold-worked fastener hole in 2024 - T851 aluminum plate.
-
Effect of loading variables on the acoustic emissions of fatigue-crack growth
Fig. 2--Acoustic-emission counts and crack length vs. total number of cycles for fatigue cracking in 2024 - T851 aluminum alloy .
-
Comparison of Stress Corrosion Cracking Properties of Several Aircraft Structural Alloys
2024 - T851 aluminum .
Indicates content that may require registration and/or purchase.