-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-732 from Transtector is a brick style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This
- Maximum Surge Current: 100,000 amps
- Operating Temperature: -40 to 167 F
- Features: 120/208, NC/NO Dry Contacts, Other, Visual Indicators / LEDs, Wye
- Application: Computer Rooms, Medical Facilities, Network Applications
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-738 from Transtector is a panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This
- Maximum Surge Current: 100,000 amps
- Operating Temperature: -40 to 167 F
- Features: 120/208, NC/NO Dry Contacts, Other, Visual Indicators / LEDs, Wye
- Application: Computer Rooms, Medical Facilities, Network Applications
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) A70-00-5007 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This
- Maximum Surge Current: 120,000 amps
- Operating Temperature: -40 to 185 F
- Features: 120/208, NC/NO Dry Contacts, Other, Visual Indicators / LEDs, Wye
- Application: Computer Rooms, Medical Facilities, Network Applications
-
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1102-014-40 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This
- Maximum Surge Current: 40,000 amps
- Operating Temperature: -40 to 149 F
- Features: 120/208, NC/NO Dry Contacts, Other, Visual Indicators / LEDs, Wye
- Application: Computer Rooms, Medical Facilities, Network Applications
-
Supplier: Cole-Parmer
Description: • Provide up to 300,000 amps of protection per phase for sub-panels to main distribution panels • Full surge protection for all modes (L-N, L-G, L-L, and N-G) Constructed of a durable, high-impact plastic, these surge protectors conform to NEMA 4x. NO/NC contacts rated
- Device Type: Three Phase
-
Supplier: CITEL SURGE PROTECTION
Description: Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449 3rd Edition Listed Optional Surge Counter
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 800 to 3,000 volts
- Features: 120/208, 120/240, 220/380, 240, 277/480, 347/600, 480, All Mode, Audible Alarm, Delta, Other, Type 2, Visual Indicators / LEDs, Wye
- Device Type: SPD, Three Phase
-
Supplier: DigiKey
Description: PDU 3-PHASE MONITORD 208V 12.6KW
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 700 to 1,500 volts
- Features: 120, 20 kA, 208, 220, 240, 277, Delta, Integral Disconnect, Other, Screw Down Terminals, Thermal Fusing, Type 2, Wye
- Standards: CE Marking, CSA Mark, IEC, UL, UL 1449 Third Edition
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Technology: MOV
- Device Type: SPD, Three Phase
- Features: Screw Down Terminals
-
Supplier: TelephoneStuff.com
Description: Provides homes with protection from high-energy transient voltage surges that can damage sensitive electronic circuits in computers, audio and video components and electronic appliances. Features: - 120/208V 3PY panel protector 4-mode protection - Light commercial/residential grade -
- Type: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: BRANCH PANEL PROTECTOR, WIRED-IN, 100 KA PEAK, 3 PHASE, 120/208V AC WYE. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Three Phase
-
Supplier: Eaton | Power Quality
Description: Eaton's PSPD series surge protectors are the latest and most advanced UL 1449 3rd Edition certified surge protection devices. Application of PSPD Series units throughout a facility will ensure that equipment is protected with the safest and most reliable surge protective
- Maximum Surge Current: 50,000 to 400,000 amps
- Features: 120/208, 277/480, Other, Wye
- Technology: MOV
- Application: Network Applications, Telecom Applications
-
Supplier: CITEL SURGE PROTECTION
Description: Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449 3rd Edition Listed Optional Surge Counter
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 900 to 3,300 volts
- Features: 120, 120/208, 120/240, 20 kA, 240/480, 277/480, 347/600, 480, 600, Audible Alarm, Delta, NEMA Enclosure, Other, Type 1, Visual Indicators / LEDs, Wye
- Standards: CE Marking, UL
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, SURGELOGIC, SURGELOC, 160KA, 208Y/120 VAC, 3 PHASE, 4 WIRE, FOR NQ PANELBOARDS, SPD TYPE 1. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
L2 laser repair system: high-throughput repair of 800 x 800 mm flat panel substrates
The power distribution box receives 3 - phase , 208 volts, 70 amperes per phase power and The power distribution box also houses circuit breakers, emergency-off circuitry and surge protectors .
-
Popular Products In Power Protection - Big Bruin
Leviton 560R9W - Iec Pin And Sleeve Receptacle (60a) 208 v. Model: 560R9-W 5DVF3 Iec Pin And Sleeve Receptacle, Number Of Poles 4, Number Of Wires 5, Amps 60, Color Blue, Phase 3y, Hp 3 , Voltage 120/208vac, Body Material Valox 357, Features Watertight And Abuse Resistant, Corrosion Resistance, Moisture Resistance, Standards Ul … • General Electric 7-Outlets Surge Suppressor - 7 - 1500 J General Electric 14918 - 7-Outlets Surge Suppressor - 7 - 1500 J Surge protector 6 standard 3 wire grounding …
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
… thermal relay (Device 49), 89–90 Magnetic current adjustment, 209, 213 Magnetic trip devices, 208 , 320 Magnetization, 385 … See also Switchgear mainte- nance busways, 336 costs, 3 electrical switchgear, 639 generally, 240 motors, 343 Manual … See Motor, three- phase integral horsepower Medium-voltage protection (motors) faults, 361–369 generally, 358 overcurrents, 358–361 Melting time, defined, 132 Metal-oxide surge arrestors, 526, 527 Metering burden of current transformers (CTs), 52 Mho distance relay, 73–74, 478 Mho-supervised reactance relay … … 386–388 auxiliary timers, 249 bearings, 371 cable circuits and, 321 characteristics, 339–340 circuit protectors , 193–194, 263, 353– …
-
A student design project to improve power quality for a commercial facility
As an example, the following specifications are provided for the Joslyn Model 1455-1I Medium Duty Subpanel Surge Protector (cf Refs. 17 -19). nominal line voltage: 208 Y I 120volt, 60Hz,3Q, Qwire listinp: UnderwritersLaboratories (a)1449 technolopv:multipleMetal Oxide … … wave) -400 volts Category B (500amp, 100kHz ring wave) - 440 volts Category B( 3 kA, 8I20 pscombination … Category C (20 kA, 8/ 20ps) - 1080volts surge life uer phase : .
-
Renewable energies
OWC shaft power station, 878 oxidation, 407 ozone, 54 ozone destruction-potential, 690 … tone turbine, 582 oscillating hub 124 Perihel 409, 49 Peukertgleichung, 478 Peridotit, Peukertkonstante, 409 pile length 112 composition 117, 648 plant structure, 112 Pflanzenbauliche measure, nursing measure, 118 phase change 168 279 Phoebus … … 377 photocurrent, 367 photosynthesis, 208 , 279 phase change storages … Primary energy source, 55 primary energy carriers definition, 3 primary energy consumption Germany, 9 world 723, 6 primary product definition, 893 primary cell … … increase, angles of profile attack, 465 profile thickness, 213 propylene glycol-water-mixture, 251 protector , 726, 727 process chain …
-
SOLA/HEVI-DUTY Voltage Regulation - Electrical - Grainger Industrial Supply
• Power Line Conditioner, Power Rating 1000 VA, Input Voltage 120, 208, 240, 480, Voltage Output 120, 208 , 240, Single Phase , Harmonic Filtering, Voltage Regulation +/- 3 %, -20 To +85 C … … Mounting Type, For Noise Filtering, Surge Suppression Protection With Voltage … • Surge Protector , Din Rail, Filter, 1P, 25kASurge Protector,Din Rail,Filter,1P,25kA .
-
Audel Electrical Trades Pocket Manual
… breakers, 47 miniature circuit breakers, 45 molded case circuit breakers, 9, 43–45 motor circuit protectors, 47 oil circuit breakers, 48 requirements for, 29 second ground fault, 106 supplemental protectors , 47 vacuum circuit breakers … … earth), 106 Peak current, 3 Peak voltage (PV), 1 … Routers, 184–186 RPM, 205, 208 , 211 Running currents, 203–204 S Safety, 155 Scanners, 177 SCC (short circuit current), 103 Screw size … … current (SCC), 103 Short cycling, 128 Shorting ring, 63 Silver, 262 Sine wave values, 215 Single- phase motors, 203, 205 Single … … lights, 169 Subdistribution boards, 33 Supervisory alarms, 166 Supplemental protection devices (SPDs), 47 Surge arrestors, 102 SWD …
-
Kompendium Physical medicine and rehabilitation
524 Huffing hip protectors 305 cough reflex 522 hybrid-prosthesis 329, 330 Hydrogalvanische baths 360 hydrotherapy 295 … … journal of editor 28 Internationale classification of the operability, disability and health (ICIDH) 3 , 107, 127 Internationale … … capacity 438 carpal tunnel syndrome 182, 368 Katheterismus 428 Kaudasyndrom diagnosis 422 kinematics 208 Kinesiologisches EMG 200 … … mark violations 426 short anamnesis 512 of Kurzer ICF-core set 129 short wave 365 Kyphoplastie 304 … storage of the patient 483 storage change 437 lactate 189, 222 Long lying phases 101 long time …
-
Audel Guide to the 2011 National Electrical Code: All New Edition
… overhead feeder-cable installation, 566f pole-mounted service-entrance equipment, 565f, 566f primary protector grounding/bonding, 646 underground … P Panelboards, 323–327 feeder panel, grounding, 599f grounding, 326–327 Parallel conductors, requirements, 182 Parallel phase conductors, requirements, 182 Part-winding motors, 384 Patient equipment-grounding point … … 527 Pull boxes, 202–205, 375 calculation, 203f conductors, 203–204 size, 207– 208 usage (over 600 volts … … provisions, 431–432 Room bonding point, term (usage), 527 Root mean square (RMS) voltage, 3 Rotation machinery, 496 … … protection, 19 relative location, 93–94 Service lateral extension, 2f Services, 72 load side, surge arrester installation, 161 …
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
… Aerobacter, 204 Air entrainment, impact, 543 hydraulic conductivity, impact, 505 stripping, effectiveness, 228–229 surging , air lift pumping … … method, 603 Capacity ratio (Rq), estimation, 342–343 Capillarity, 27 Carbon dioxide concentration, 195, 208 nondesirability, 223 occurrence … … storage release, 131–132 Boulton analysis, 138–140 Demand charge, representation, 571 Dense non-aqueous phase liquids (DNAPLs), 222 … Electrical conductor, length, 567 Electrical current, metallic connection (presence), 196 Electrical energy, cost, 570–571 Electrical motors, usage, 556–561 Electrical resistance tomography (ERT), 455 Electromotive series, 196 Electronic pump protector , usage, 306 Electro-osmosis … … / description, 14 Evapotranspiration, 3 Excavated trenches, variations, 356 …
Indicates content that may require registration and/or purchase.