Products/Services for 20 Amp Wire Wound Resistors
-
Resistors - (972 companies)...and its composition. Common types of resistor construction are wirewound, carbon composition, carbon film, ceramic composition, and metal film. Wirewound resistors are made by winding thin wire onto a ceramic rod. They are used...ConfigurationCategory / ApplicationTechnology / Construction -
Power Resistors - (136 companies)...without leads are also available. Choices for power resistor material include: carbon film, ceramic, metal alloy, metal film, metal oxide, thick film, thin film, and wire wound. Carbon power resistors are made of a mixture of finely-ground carbon... -
Shunt Resistors - (125 companies)J-leads, radial leads, screw terminals and tab terminals. Shunt resistors without leads are also available. Choices for shunt resistor material include: carbon film, ceramic, metal alloy, metal film, metal oxide, thick film, thin film, and wire wound... -
Wirewound Resistors - (126 companies)Wirewound resistors are power resistors made by winding a metal wire around a core. Resistors are basic passive components which impart electrical resistance for the purpose of protecting or controlling a circuit. For more basic information about...
-
Motor Controllers - (795 companies)...direction of the motor. They can also be used to reduce cost by using smaller wire and reduced-amperage devices to control the motor. Controllers are used due to the demands of the operating system, installation requirements, or to increase motor... -
Current Sensing Resistors - (102 companies)...film, thick film (chip), thin film (chip) and wire wound. Configuration Style. For configuration style, choices include single resistor, resistor network, and resistor chip array. Single current sensing resistors have a single resistance value...
-
Resistor, Capacitor Networks - (162 companies)...for storing individual components. A cover tape seals the carrier tape in place and the composite tape is wound on a reel that can be loaded into industry-standard, pick-and-place board assembly equipment. Resistor, capacitor networks with leads...
-
Chip Resistors - (303 companies)Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology. Chip resistors are integrated circuit (IC) devices manufactured in square or rectangular chip...
-
Wire Rope and Mechanical Cable - (396 companies)Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications. Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical...
-
Wire to Wire Connectors - (134 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
Product News
-
Tecmark Corporation
20 Amp GFCI DESIGNED FOR HAZARDOUS ENVIRONMENTS Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard (R) 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads). Product Specifications. Type: Class A. Voltage: 120 VAC, 240 VAC, 208 VAC (consult factory... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
Our 20 Amp can handle almost anything! custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard TM 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads). North Shore Safety. North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Richardson RFPD
KAVX Wire Bondable Resistors for Hybrid Circuits The Kyocera AVX WBR Series of top contact, wire bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Richardson RFPD is stocking standard values from 7.5 Ohms to 12 Megaohms. FEATURES & BENEFITS. Top contact/bottom isolated. Ultra-high stability. High reliability... (read more)Browse Chip Resistors Datasheets for Richardson RFPD -
Arnold Magnetic Technologies
Precision layered or random wound coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom-engineered coils use high quality, bondable magnet wire to reach the specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
ASAP Semiconductor LLC
Resistors Chip resistors are integrated circuit (IC) devices that oppose the flow of electrical current, and are primarily used to protect, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological advancements have brought about a new era of electronic products. Chip... (read more)Browse Resistors Datasheets for ASAP Semiconductor LLC -
Arnold Magnetic Technologies
High quality, custom engineered Bobbin Wound Coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. Click here to see (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Isabellenhutte USA
BRAKING RESISTORS / PRECHARGE RESISTORS BRAKING RESISTORS / PRECHARGE RESISTORS. Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and make them easy to mount. Rugged Extruded Aluminum Housing. Flying leads and tab terminals available. IP 54 protection type. Customizable. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you are developing a design with no tolerance for failure --whether... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Harbory Filtration
PP String Wound Cartridge for Industrial Product Overview. Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer-controlled to ensure consistent density and pore size distribution from the outer surface to the inner core. This design allows larger particles to be trapped in the outer layers while finer contaminants are captured closer to the core, maximizing dirt-holding capacity and extending service life. The cartridges are available in a wide... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Unikey Electronics Pte. Ltd.
Through Hole Resistors Through-hole resistors, also known as axial-lead resistors, are electronic components that limit or regulate the flow of electrical current in a circuit. They are characterized by having two leads protruding from the body of the resistor, which are inserted through holes in a printed circuit board (PCB) and soldered to pads on the board's surface. A through-hole resistor is a passive electronic component designed to resist the flow of electrical current. It is made up of a resistive material... (read more)
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… mount_parnassus_N|1 demolish_V|7 perforation_N|1 eardrum_N|1 woods_N|20 wood_N|51 pluto_N|1 clyde_tombaugh_N|1 muddy_J|5 lie_in_V|7 pulp_N|3 theoretical_J|3 prediction_N|4 experimentally_R|2 quickener_N|1 mountain_range_N|6 relaxer_N|1 remains_N|3 infectious_agent_N|1 reservoir_N|5 vineyard_N|4 upward_R|8 rift_N|1 snag_N|4 navigable_J|2 bear_N|15 mackerel_sky_N|1 barbed_ wire _N|1 trench_N|6 theodore_roosevelt_N|3 rough_rider_N|1 … … seven_seas_N|2 woolly_J|1 shag_N|1 sheet_N| 20 shortener_N|1 skim_V|3 motionless_J|1 spall_N|1 … … wallop_N|1 reverberation_N|1 energy_of_activation_N|1 transition_N|3 basic_dye_N|1 ac_N|1 apparent_motion_N|1 blood_pressure_N|6 systolic_pressure_N|1 diastolic_pressure_N|1 arterial_pressure_N|1 cardiac_output_N|2 high_ wind _N|3 ampere_N|1 exfoliation_N|1 … … totally_R|10 systeme_international_d'unites_N|1 fill_N|4 glyceride_N|2 decompose_V|2 acid_value_N|1 bushel_N|3 evening_dress_N|1 absorptance_N|1 transmittance_N|1 oxidation_number_N|1 hydrogen_N|6 blood_count_N|1 body_count_N|1 advertising_N|5 sperm_count_N|1 have_the_best_V|1 radix_N|1 decimal_system_N|2 convert_V|12 metric_unit_N|1 metric_J|1 mips_N|1 first_half_N|1 touchdown_N|3 barrel_N|6 gallon_N|8 byte_N|1 amp _N|1 fisherman_N|3 six-footer_N|2 … … grass_roots_N|1 pickle_N|1 nightmare_N|5 voltage_divider_N|1 resistor _N|3 alliance_N|1 passageway_N|3 involvement_N|5 …
-
FUNDAMENTAL STUDY, AND EQUIPMENT FOR SINTERING AND TESTING OF CERMET BODIES, I–III *
(D) Heat source: Heat was supplied to the speci- men by a platinum wire - resistor furnace which enclosed the center portion of the rod. Eighteen-gauge wire (80% platinum- 20 % rhodium) was wound around the tube at 2G turns per inch over a 2-in. length. … the heating ele- ment was 14.i ohms and required an input of 4 amp . at 2400'F.
-
EXCEL 5 POS DIP SW - Loadparts Search Engine Results
… a href="http://www.loadparts.com/search.php?datasheet=5 AMP FUSE" title="Datasheet">Datasheet
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ... … panels; resistor kits; snubber assemblies; rheiostats; potentiometers; varistors; resistor holders; base supports; copper resistor plates; potentiometer adjusters … … for controllers; axle pulse generators; HXP-3 PCB assemblies; signal generator subtone converters; speed sensors; turbo speed sensors; sensors; traction motor speed sensors; axle generators; current transducers; magnetic pickup sensors; serial data boards; memory modules; copper winding wires ; winding wire magnets; coaxial … … digital ammeters; voltmeters; floe meter monitors; test boxes; locotrol test fixtures; current transducers; amp loadmeters; strain gauges … … wire brushes; paint pens; and, electric ignition units (duty rate ranges from duty-free to 20 %).- Iron and Steel Production
… as the direct current builds up in the excitation tubes for resistance welding of the intermittent winding . … time of reversal ordinary safety switches; de-ion air circuit breakers can be readily adjusted from 3 to 10 cycles to allow rated as high as 1,200 amp ., 7,500 volt, for … … time from 13 to 20 of like importance. sec. Coated welding electrodes, which are now avail- over the resistor method is that the slow down is … … certain specific applications, have been improved Automatic tension reels have been applied in wire to secure penetration …- Over the anomalous dispersion and the magnetic rotation of the polarization plane of luminous hydrogen, as well as over the widening of spectral lines
What zuntlchst the magnetic field and its Ausmessung arrives, so, I have thereby reached a particularly intense field da6 I through the solenoid rolled to wire from diinnem … consisted of copper wire of 1 mm diameter (with lsolierung 1,l mm); 20 inner positions such … The resistance of this coil amounted to 20 a, to so da6 I fiir current of 18 Amp . was instructed on the stiidtische line of 440 volts.- A Method for Evaluation of the Thermal Aging Stability of Flexible Sheet Insulation
Rs-Ra— 20 KB, 10-w, wire wound resistors . Ti—0-140-v, 5- amp autotransformer (GR V-5).- http://dspace.mit.edu/bitstream/handle/1721.1/79310/847842193-MIT.pdf?sequence=2
Figure 3- 20 shows the circuit of the measuring system. A small ring of the desired material is wound with two sets of wire : a primary coil for applying magnetic field and a secondary coil for measuring the induced voltage and thereby ±B. The induced voltage is integrated with an op amp to yield a signal proportional to B. A large resistor (10Mg) is paralleled with the capacitor to prevent low-frequency voltage drift of op …- Mound Laboratory Progress Report for December, 1964
To isolate the windings from undesirable atmospheric effects the unit is hermetically seated by means of a … A multi-pin glass-to-metal seal is soldered in a hole in the bottom of the recessed jacket lid, and the man- ganln resistors and " 9 9 " alloy wire ends are soldered directly to the pins. The amplification system currently used (Figure 20 ) consists of a Leeds and Northrup electronic null de- tector … Adjustment of the mag- amp servo-control system is accomplished by the following procedure.- Discussion on ¿The management of protective gear on power supply systems¿ before the North-Western Centre, at Manchester, 18th April, 1942
With regard to relay sensitivity, I note that on the Grid 80 % of the transformer winding is protected; therefore, on the assumption that the restricted earth-fault relay is set at 20 %, the neutral resistance … … are applied to the resistor . This point is clearly shown with a 132-kV cable system of 250 amp . capacity, which we … … carried out on Buchholz protectors [Section (5.2.8)], do not mention insulation tests on the wiring .
Product Announcements - Iron and Steel Production
Indicates content that may require registration and/or purchase.