-
Supplier: SAE International
Description: achieving 0.02 g/bhp-hr NO X emissions. This paper details the work performed on a heavy-duty diesel engine to explore the feasibility of various configurations of Traditional Technology (diesel oxidation catalyst-diesel particulate filter-selective catalytic reduction
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Kohler Diesel 10 HP 3,200 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Central Marine Diesel
Description: enhances engine life and significantly decreases sound levels and fuel consumption. Add the two-wire auto feature and this unit would be ideal for a solar power application. This unit includes a slow-turning 10 HP Yanmar Diesel engine, brushless generator end suitable for
- Wattage: 4,500 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
-
Supplier: SAE International
Description: engine global efficiency). An experimental study is carried out on a 2.0L automotive common-rail High Speed Direct Injection (HSDI) Diesel engine, equipped with a variable geometry turbocharger and an intercooler. Two air loop strategies to get stoichiometric conditions are
-
Supplier: SAE International
Description: diesel is an oxygenated, sulphur free, non-toxic, biogradable and renewable fuel. Use of karanja oil methyl ester (KOME) biodiesel in a compression ignition engine was found highly compatible with engine performance along with low emission characteristics. A Military 780
-
Supplier: SAE International
Description: Testing was performed on a 2.0 liter diesel engine with high pressure (HP) and low pressure (LP) EGR, using standard European low sulfur diesel as well as fatty acid methyl ester (FAME) biodiesel fuels produced from soy, rapeseed and palm feedstock, both neat and blended
-
Supplier: Power Test, Inc.
Description: The 50X-Series engine dynamometer is designed for testing electric motors, industrial gasoline, and light to medium-range diesel applications. Power ranges from 20-1000HP, and speeds to 6000 RPM. Its non-ferrous alloy construction allows for reduced inertia. Based on the robust
-
Supplier: Higher Power Supplies, Inc.
Description: 12 volt battery and marine battery box • Fully self-contained, no external power required • Beckett Diesel Fired 12 Volt Burner System • 18 HP Vanguard Engine, General TS2021B Pump • 5.5 GPM @ 3500 PSI • Pulsar EZ Unloader w/ Tank Feed Plumbing • Reliable Beckett burners •
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Cessna Aircraft Company
Description: Certified ceiling (ft): 20,000 • Engine Oil: Aeroshell Diesel • Engine speed (rpm): 2,200 • Weight (lbs): 455 • TBO (hr): 2,400 Powerplant specifications: • Manufacturer: SMA o Model: (1) SR305-230E-C1 o Power Output: 227 hp • Propeller o Manufacturer: Hartzell o
-
Description: For engine displacement of: Diesel–200 to 1200 CID (3 to 20 liters) Carburated–400 to 2400 CID (6 to 40 liters) Features Sealed for use in air or gas applications Rugged 36 hp motor on SS350; 18 hp motor on SS175 Overhung pre-engaged pinion design for fit-up
-
Description: For engine displacement of: Diesel–200 to 1200 CID (3 to 20 liters) Carburated–400 to 2400 CID (6 to 40 liters) Features Sealed for use in air or gas applications Rugged 36 hp motor on SS350; 18 hp motor on SS175 Overhung pre-engaged pinion design for fit-up
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory assembled,
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 20 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 3500 PSI @ 4.0 GPM Ele. start (Gen) "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." NOTE: 12V units are standard and include
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump
- Water Jet Pressure: 3,500 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Description: For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters) Features All models sealed for use in air or gas applications Offset design for simple mounting Powerful 80 hp motor Multiple offset gear ratios: B =
-
Description: For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation. Features Robust gearing handles extended
-
Supplier: Hyster Company
Description: container handlers are configured with the Cummins QSB 6.7L turbo charged diesel engine which meets Tier III emissions standards, so not only is it powerful, but it is also friendly to our environment. The transmission is a Dana Spicer Off-Highway (S.O.H) power shift TE-17 rated for
-
Supplier: GENERON
Description: GENERON offers 20hp to 500hp (15kw - 373kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 155 psig (10.7 barg). At GENERON our
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2,000 SCFM
- Horse Power: 20 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Diamond Aircraft
Description: as well as the latest in active traffic, weather avoidance and digital chart systems. The Magnum's dual-screen G1000 cockpit is state-of-the art and cost effective. Power Plant The DA50 Magnum leverages the Austro Engine AE 300, 170 hp turbo-diesel powerplant to achieve a speed
-
Supplier: Vermeer Manufacturing Company
Description: Power through a wide range of bores, even in difficult ground conditions, with the D100x120 Series II. Equipped with a 225 hp/150 kW John Deere 6068 Tier 3 diesel engine, the D100x120 Series II offers 12,000 ft-lb./16,270 Nm of rotational torque and 100,000 lbs/445 kN of
-
Supplier: Mile-X Equipment, Inc.
Description: HP: 2 Voltage/Engine: 120 Volt / 20 Amp Phase/Fuel Tank Capacity: Single Phase Burner Fuel Capacity: 5 Gallon Power Cord: 35' with GFCI Length: 34" Width: 27" Height: 47" Ship Weight: 350 lb
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: see more of the forward work area and loader attachments. Storage Compartment New lockable, left side storage is standard. Power Train The Cat 3054C engine is built for performance, power, reliability and fuel efficiency. 3054C Diesel Engine The standard Cat 3054C DIT (Direct
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
temperatures up to 600°C, making them suitable for the high-temperature environments typical of diesel engines. High-Pressure Endurance: Designed to withstand pressures ranging from 0 to 20 MPa, these seals (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
We had a customer recently request a right angle spiral bevel gear design that was to be incorporated into a hybrid diesel/electrical power package to drive a bus. Much like a train power supply, the diesel engine was to drive a generator that (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Economics of shaft power applications in rural areas of nepal
An agriculture-residue-fed gasifier coupled to a 5 hp or a 20 hp diesel engine is highly sensitive to a change in agriculture-residue price in all villages, whereas diesel price predominantly affects the supply price of shaft power delivered in…
-
Variable speed constant frequency diesel power conversion system using doubly fed induction generator (DFIG)
The proposed system prototype as presented in Fig. 6 consists of 15 kW DFIG, back to back IGBT–based PWM three phase voltage inverters with a common dc link, 20 hp diesel engine incorporated with microcontroller based governor and three phase transformer.
-
Technology for the Recovery of Fuel and Adsorbent Carbons from Coal Burning Utility Ash Ponds and Landfills
The drill is powered by a 20 hp diesel engine with 1200 lbs pull down capacity, 260 ft/lbs torque and 1200 lbs lifting capacity.
-
Greek upgraded BMP infantry fighting vehicle
The hull has been stripped down and over hauled along with the UTD- 20 300 hp diesel engine .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > TRACTORS AND BULLDOZERS
The machine may weigh several tons and has a 20 - hp diesel engine .
-
Greek-led team bids to upgrade Hellenic BMPs
The BMP-1 has not been upgraded to such a high standard, with the hull and the UTD- 20 300 hp diesel engine both being stripped down and overhauled, the existing torsion bar suspension adjusted and other minor improvements carried out.
-
Blacklight
A modified 1000-h EMA-based test was run on three Yanmar 3TN75E-S 15 kW ( 20 hp ) diesel engines fueled with three different blends of hydrogenated soy ethyl ester (HySEE).
-
Transportation Technologies for Sustainability
An example is the New Holland’s excavator, which uses a 36 HP diesel engine , 20 kW generator, and a 288 V lithium battery.
-
Hybrid Electric Vehicles: Principles and Applications with Practical Perspectives
An example is the New Holland excavator which uses a 36 hp diesel engine , 20 kW generator, and 288 V lithium battery.
-
Chinese shaft Companies in Other Manufacturing & Processing Machinery (page19), Chinese shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Pro...
excellent quality and low price product, that is a new twin V diesel engine of 20Hp , 56kg,V-type, twin-cylinder, air-cooled and motor starting .
Indicates content that may require registration and/or purchase.