-
Supplier: Filtronetics, Inc.
Description: Cut-off: 3.0 dB @ 20.5 MHz, Rejection: 25 MHz-40 dB, Ripple: 0.4 dB, IL: 1.0 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
Supplier: Krohn-Hite Corporation
Description: over the GPIB bus. 3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter • Four Independent Channels • Filter Types: Butterworth or Bessel • Attenuation Slope: 24dB/Octave/Channel • Frequency Range: 3Hz to 2MHz • Input Gain: 0dB or 20dB • Output
- Low Pass Cutoff Frequency: 0.003 to 2,000 kHz
- High Pass Cutoff Frequency: 0.003 to 2,000 kHz
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications
- Frequency (Fc): 1,420 to 1,440 MHz
- Insertion Loss: 1 dB
- VSWR: 1.3 :1
- Operating Temperature: -30 to 70 C
-
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 5,600 MHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 512 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Mini-Circuits
Description: The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as
- Insertion Loss: 42.7 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat
- Low Pass Cutoff Frequency: 0.17 to 2,560 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Number of Poles: 4
-
Supplier: Mini-Circuits
Description: The BFCG-1902+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance at mmWave frequencies, by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 17-20.4GHz is as low as 1.5dB, with
- Insertion Loss: 18.6 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: The BFHK-6751+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 5.9 – 6.9 GHz is as low as 3.1 dB, with typical stopband rejections
- Insertion Loss: 6.4 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this
- Insertion Loss: 1,773 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Anatech Electronics, Inc.
Description: DC-20 MHz Lowpass Filter
- Frequency (Fc): 20 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 20 MHz LC Lowpass Filter
- Insertion Loss: 0.35 dB
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(2000/20)-977S is a cavity band pass filter. The pass band is 1990-2010MHz.lt has excellent rejection ≥40dB@1600MHz, ≥40dB@2400MHz . It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key
- Bandwidth: 20,000 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Richardson RFPD
Description: The SAX271-F1 is 5W, electronically tunable bandpass filter featuring a tuning range of 30 to 90 MHz Features 5W CW Continuous Power Handling Low Insertion Loss [4.6dB typ] 20dB [typ] Selectivity at fc +/- 15% DC Power +5.0V at < 25mA Peak Power 10W for 5usec Serial Control
- Bandwidth: 30,000 to 90,000 kHz
- Insertion Loss: 4.6 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(2245/90)-675S is a cavity band pass filter. The pass band is 2200-2290MHz.lt has excellent rejection ≥40dB@2170MHz. It has a maximum insertion loss of 1.5dB. The HRT-BF(2245/90)-675S has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Bandwidth: 90,000 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20MHZ, EMI RFI Filter, EMI/RFI Filters (LC,
- Supply Current (IS): 200 milliamps
- Cutoff or Center Frequency (Fc): 20,000 kHz
- Cutoff Frequency (Fc): 20,000 kHz
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 5MHZ LOW PASS 20TQFN
- Cutoff or Center Frequency (Fc): 5,000 kHz
- Cutoff Frequency (Fc): 5,000 kHz
- Filter Category: Active Filter
- Filter Type: Low Pass
-
Supplier: DigiKey
Description: Low Pass Filter IC Low Pass Order 5MHz 20-TQFN (5x5)
- Supply Voltage (VS): 4.75 to 5.25 volts
- Cutoff or Center Frequency (Fc): 5,000 kHz
- Pin Count: 20
- Cutoff Frequency (Fc): 5,000 kHz
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 3CH ESD PROT 8WSON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-WFDFN Exposed Pad 0.067"" L x 0.053"" W (1.70mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-UFDFN Exposed Pad 0.083"" L x 0.063"" W (2.10mm x 1.60mm) 0.026"" (0.65mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
-
Supplier: Qorvo
Description: The QPQ3500 is an exceptionally high performance BAW Filter for sub-Band 42. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and
- Frequency (Fc): 3,400 to 3,600 MHz
- Bandwidth: 200,000 kHz
- Insertion Loss: 3.2 dB
- Filter Type: Bandpass
-
Supplier: DigiKey
Description: 868MHz Center Low Pass Ceramic Filter 20MHz 50Ohm 0805 (2012 Metric), 8 PC Pad
- Frequency (Fc): 868 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
Supplier: L-com, Inc.
Description: a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features Frequency range from 698MHz to 2.7GHz Low insertion loss Low PIM performance VSWR <1.1 Waterproof IP67 rated Application Public safety systems Cellular communication
-
Supplier: Qorvo
Description: The QPQ3501 is an exceptionally high performance BAW Filter for sub-Band n78. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and
- Frequency (Fc): 3,300 to 3,600 MHz
- Bandwidth: 300,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features Frequency range from 698MHz to 2.7GHz Low PIM performance VSWR <1.1 Low insertion loss Waterproof IP67 rated Application Cellular communication systems Emergency
-
Supplier: DigiKey
Description: 868MHz Center Frequency Low Pass RF Filter (Radio Frequency) 20MHz Bandwidth 0.5dB 0805 (2012 Metric), 8 PC Pad
- Frequency (Fc): 868 MHz
- Bandwidth: 20,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Low Pass
-
Supplier: Qorvo
Description: The QPQ4900 is an exceptionally high performance BAW Filter for sub-Band n79. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and
- Frequency (Fc): 4,800 to 4,960 MHz
- Bandwidth: 160,000 kHz
- Insertion Loss: 2.2 dB
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: LC FILTER, 3 TERMINAL, 25DB, 20V, 1210; Filter Type:LC; No. of Pins:3Pins; Pass Band Frequency:120MHz a 180MHz; RF Filter Applications:Aircraft, Automobile, Medical, Nuclear Power Devices; Filter Case Style:1210 [3225 Metric] RoHS Compliant: Yes
-
Supplier: Picosecond Pulse Labs, Inc.
Description: due to multiple reflections. By contrast, our filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. For additional details on these filters, see the Picosecond application note,
- Bandwidth: 6,000,000 to 15,000,000 kHz
- Package Type: Connectorized
- Filter Type: Low Pass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Frequency: 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Frequency: 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Win Source Electronics
Description: Manufacturer: Johanson Technology Inc. Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 868MHz Center Bandwidth: 20MHz Filter Type: Low Pass Insertion Loss: 0.5dB Mounting Type: Surface Mount
-
Supplier: L-com, Inc.
Description: L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available with ultra-low PIM performance and DC Pass (AISG)
- Frequency: 698 to 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
Find Suppliers by Category Top
Featured Products Top
-
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
-f-r-mtq-xb-w-c-h Highlight Specifications Standard operating wavelengths from 355 nm to 1550 nm Active apertures from 1 mm to 3 mm Center frequencies as low as 20 MHz and up to 110 MHz ± 15 MHz on select models Full (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
High speed sub-micron bit detection using tapered aperture mounted optical slider flying above a patterned metal medium
Detected signals were monitored by an analogue oscilloscope through a 20 MHz low pass filter .
-
Application Of A 1024X1024 Pixel Digital Image Store, With Pulsed Progressive Readout Camera, For Gastro-Intestinal Radiology
The video signal is passed through an analog 20 MHz low pass filter before digitisation to eliminate aliasinq.
-
Clinical Application Of High Resolution Digital Image Storage For General Radiography
The video signal is passed through a 20 MHz low pass filter before digitization to eliminate aliasing.
-
IF Gain Bandwidth of a Quasi-Optical NbN Superconducting HEB Mixer
…system consists of an amplifier of a frequency range of DC-5GHz, a double-balanced mixer with its LO and RF frequency ranging from 0.3-4GHz and a low conversion loss of 6.8dB, and a 20MHz low pass filter .
-
Transmission quality of 10 Mbits/s Ethernet data frames using DPSK in wireless indoor environment
The output of the demodulator is filtered using a 3rdorder 20 MHz low pass filter before being applied to the Manchester decoder which is present in the Intel 82C501AD serial interface chip.
-
Excess noise and other important characteristics of low light level imaging using charge multiplying CCDs
The output signal was fil- tered by a 20 MHz Low Pass Filter to minimize noise.
-
High-voltage pulse stress on biomedical ultrasound probe soldered with Ag-ECA
…the probe were verified by means of a measurement system made up of a Panametrics Generator 5800 (mode Pulse-Echo, pulse repetition rate 500Hz, energy 12.5μJ, damping 100Ω, high pass filter 100kHz, low pass filter 20MHz , input attenuation 20dB, output…
-
Diffraction-free propagation of collimated SAW around a quartz ball
pulser amp. digitizer Low pass filter 20MHz 209 µm .
-
An investigation of the axial mode behaviour of a helical TEA-CO2 laser
Of course, the 20MHz low - pass filter was removed in these measurements.
-
A receiver system for the TileCal muon signals
As it can be seen, the combination of the two 20 MHz low - pass filters produced a 3 dB cut at 12 MHz, still good enough to accommodate the muon signal bandwidth of 8 MHz.
Indicates content that may require registration and/or purchase.