-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Gold Straight 40P 2.54mm 双排 2x20P Plugin,P=2.54mm Pin Headers ROHS
- Number of Contacts: 40
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
- Product Type: IC Headers
-
Supplier: DigiKey
Description: 20 Position SIP, SIL - Header Connector Post Tin
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 20 #
- Connector Type: Board Mount Connector
- Features: Header Connector, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 3M PIN STRIP HEADER, 929 SERIES,
- Current Rating: 2.5 amps
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
- Features: Header Connector, Other
-
-
Description: CONN HEADER VERT 20POS 2.54MM
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
- Features: Header Connector, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR DIP POST 20POS TIN
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: 2 MM W TO B CONNECTOR 20P HEADER
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Number of Contacts: 20 #
- Connector Type: Board Mount Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1073433-M20-9960645 Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins Series: M20 Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All
- Current Rating: 3 amps
- Operating Temperature: -40 to 105 C
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
-
Electrical Connectors - Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch Molex -- 55H2280Supplier: Newark, An Avnet Company
Description: Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Package: Tube Pitch -
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid 70246 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Allied Electronics, Inc.
Description: DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS
-
Supplier: Newark, An Avnet Company
Description: PIN HEADER, 20POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Header Connector,Cable Mount,RECEPT,20 Contacts,PIN,0.165 Pitch,SOLDER Terminal
-
Supplier: Newark, An Avnet Company
Description: PIN HEADER, 20POS, 4ROW, 2MM, TH; Connector Systems:Board-to-Board, Power, Signal; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Header; Universal Ejection Pin Header; 20; 0.100 x 0.100 in.; Right Angle (PCB)
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, PIN HEADER, 2.54MM
- Product Type: IC Headers
-
Supplier: Allied Electronics, Inc.
Description: Header; Pin; Vertical; Copper Alloy; Thermoplastic; 20; 0.100 x 0.100 in.; 1 A
-
Supplier: ODG (Origin Data Global)
Description: 2.0MM PITCH CONNECTOR WITH 5 SUR
- Voltage Rating: 100 volts
- Current Rating: 2 amps
- Operating Temperature: -40 to 105 C
- Number of Contacts: 5
-
Supplier: Utmel Electronic Limited
Description: 4.20mm wire to board connector (MX5557) header, single row, 180 degree, hollow pin, V2 material, 03P
- Voltage Rating: 600 volts
- Current Rating: 9 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors STANDARD SPRING LOADED PIN
- Current Rating: 2 amps
- Contact Plating: Gold Plating
- Product Type: IC Socket
- Features: Other
-
Supplier: Radwell International
Description: BOARD-BOARD CONNECTOR, HEADER, CIRCULAR PIN, 20 POSITION, 1 ROW, 2.54 MM, 5.35 MM INSULATION HEIGHT, 3.18 MATING HEIGHT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Board-to-Board Connector, Circular / Cylindrical Connector
- Features: Header Connector
-
Cable Assemblies - USB 2.0 A Female to USB Motherboard 4-PIN IDC Header Cable, 6-in. -- U024-06N-IDCSupplier: Tripp Lite by Eaton
Description: Tripp Lite U024-06N-IDC is a USB adapter cable for connecting to the 4-pin USB connector on motherboards. Great for connecting any device with standard USB connector to internal IDC Header USB ports commonly found on the latest motherboards. Features 6-inch USB 2.0 Female
- Cable Length: 0.5 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: USB
-
Supplier: Utmel Electronic Limited
Description: 4.20mm wire to board connector (MX5557) header, double row, 180 degree, hollow pin with harpoon male header,,V0 material, matte tin, 2x03P
- Voltage Rating: 600 volts
- Current Rating: 9 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 4.20mm wire to board connector (MX5557) header, double row, 180 degree, hollow pin with harpoon foot male header,,V0 material, matte tin, 2x02P
- Voltage Rating: 600 volts
- Current Rating: 9 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Mill-Max Mfg. Corp.
Description: offering two new connector sets: a five pin, compact cable-to-board socket and header and a 40 pin board-to-board header and socket combination. The five pin connectors have two contacts for power and three for signal, the 40 pin
- Contact Plating: Gold Plating
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: Heilind Electronics, Inc.
Description: MINITEK SHROUDED HEADER-VERTICAL
- Connector Type: Board-to-Board Connector
- Features: Header Connector
-
Supplier: Utmel Electronic Limited
Description: 4.20mm wire to board connector(MX5557) header,double row,180 degree,hollow pin,V2 material,2x04P
- Voltage Rating: 600 volts
- Current Rating: 9 amps
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Beckhoff Automation LLC
Description: female header with spring connection as IP20 plug-in connection level, for KM or EM modules, EPxxxx-0003, EPPxxxx-0003 and IE2403, 3 x 10-pin, with LED
-
Supplier: TE Connectivity
Description: Power & Signal Shielded : No Other Interface Number : DRC20-50PXX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape :
- Voltage Rating: 250 volts
- Current Rating: 7.5 amps
- Number of Contacts: 50 #
- Contact Pitch: 4.419597613417289 mm
-
Supplier: Allied Electronics, Inc.
Description: AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will
-
Supplier: TE Connectivity
Description: Quantity : 150 Packaging Type : Bag, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Operating Temperature: -30 to 105 C
- Number of Contacts: 7
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: toREACH and ROHS regulations 3.Rich selection ofconnector,terminal,terminal block,pin header,machined pin socket and more 4.ISO 9001:2008-certified factory quippedwith automated assembly lines 5.Up to 40 million units turned out eachmonth 6.The BRAND can
- Terminal Type: Connector Socket
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, PIN HEADER, 1.00MM
- Connector Type: Rectangular Connectors, Heavy Duty
Find Suppliers by Category Top
Featured Products Top
-
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
M20 Screw Type Waterproof Circular Connector – Reliable Connections for Industrial Applications Looking for a reliable M20 waterproof circular connector for industrial equipment and outdoor (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are Ro (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme (read more)
Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts (read more)
Browse Edge Connectors Datasheets for Nicomatic North America -
Why the M28840? M28840 Shipboard Connectors (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
electrical performance, signal integrity and material reliability while reducing cost. Engineered for next-generation medical technologies, REDEL Disposable connectors support pulsed field ablation (PFA) and pulsed electric field (PEF) therapies, delivering up to 5 kV pin-to-pin in a (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
With its 1.27mm pitch, it achieves more than 40% space reduction compared to its parent CMM or 20% compared to standard Micro-D. Designed to meet the performance requirements of MIL 83513, it integrates key features such as reversed contacts, integrated 90° back protection (read more)
Browse Wire to Board Connectors Datasheets for Nicomatic North America -
CAMM2 (Compression Attached Memory Module) is the next generation of memory interconnect from Amphenol, a JEDEC standard that comes in several stack heights and pin sizes. CAMM2 uses Amphenol cLGA® direct-attach compression technology for high (read more)
Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
. Kontrol Connectors 1.2A per contact Polarized and shrouded; ready-made cables Board-to-board variable height from 8-20mm 3Gbits/s data rate M300 (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/54986/26621200-MIT.pdf?sequence=2
*DT2814 A/D Board 20 pin socket connector on computer to 20 pin header connector with ribbon cable to 25 pin connector with grey cable to 9 pin A/D connector on electronics box.
-
Programming Mobile Robots with Aria and Player
Before starting you will need to purchase a VISCA - DB9 conversion cable, a 20-ribbon connection cable and a 20 - pin header connector .
-
Improved Particle Identification Using Cluster Counting in a Full-Length
Drift Chamber Prototype
The header connector has 20 pins with a 2.54 mm pin spacing.
-
Foundations of Computer Software. Modeling, Development, and Verification of Adaptive Systems
In the latter part of this paper, we may simply refer to couples port, 20 - pin header as connectors (e.g. the Bottom face holds only one connector).
-
1-794106-1 RoHS Compliant | Mouser
Pin & Socket Connectors HEADER 20 POS R/A GOLD DUAL ROW .
-
1-794077-0 TE Connectivity / AMP | Mouser
Pin & Socket Connectors HEADER 20 POS TIN DUAL ROW .
-
http://focus.ti.com/lit/ug/sleu016/sleu016.pdf
Connector , 20 Pin Box Header .
-
http://www.nxp.com/documents/other/NGX_LPCXpresso_BaseBoard_UserManual.pdf
… contrast control & back light • SD Card connector • Power Jack • Power Switch • Reset Button • ISP Button • External interrupt Button • Buzzer • Audio Jack • Ethernet Connector • 20 pin JTAG header • PS/2 keyboard • …
-
Miniaturised inertial measurement units IMU) for wireless sensor networks and novel display interfaces
This sensor module is connected to the main motherboard via a 0.5mm pitch, 20 way connector and 2 pin headers for stability.
-
BWI Master Product Information for Acrosser AR-M9936-OPT
○ On-board one 2 x 20 x 2.54mm pin - header connector .
Indicates content that may require registration and/or purchase.