-
Supplier: Tompkins Industries, Inc.
Description: Steel beaded hose fittings - straight
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: RS Components, Ltd.
Description: RS PRO 1161013/20 Hose Pipe
- Inside Diameter: 0.50000027 inch
- Outside Diameter: 0.9448824 inch
- Temperature Range: 338 F
- Features: Other
-
Supplier: Tompkins Industries, Inc.
Description: Steel beaded hose fittings - 90 degree elbow
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow, Hydraulic Fitting
- Features: English, Hose Fitting
-
-
Supplier: Tompkins Industries, Inc.
Description: Steel beaded hose fittings - 45 degree elbow
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow, Hydraulic Fitting
- Features: English, Hose Fitting
-
Supplier: Tompkins Industries, Inc.
Description: 20Beaded Stem-24MP 90 degree elbow
- English Size: 1.25 inch
- Fitting Type: Adapter, Elbow
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting, Hydraulic Fitting, Pipe Fitting
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Radwell International
Description: CLAMP, UNISTRUT MOUNT, 1.9" (48.3MM) OD, FOR 1.5" PIPE, GREEN PP INSERT, PROFILED INTERIOR, 316SS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,
- English Size: 1.25 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
- Fitting Type: Swivel
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA.
- Application: Hose Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: MALE PIPE Description: Reusable Fittings Series: BM Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R2AT * SHF Recommends the assembly of reusable couplings by hand and not by the use of machinery.
- English Size: 1.25 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA.
- Application: Hose Fitting
-
Supplier: Radwell International
Description: HYDRAULIC HOSE FITTING, 43 SERIES, CRIMP STYLE, STEEL, 1/2 IN PORT SIZE, FEMALE BSP PARALLEL PIPE, SWIVEL, 60 DEG CONE, 45 DEG ELBOW, 27 MM HEX NUT. FREE 2 YEAR RADWELL WARRANTY
- Features: Crimp, Hose Fitting, Hydraulic Fitting, Pipe Fitting
- Fitting Type: Elbow, Swivel
-
Supplier: Accuris
Description: ADAPTER, HOSE TO TUBE, PIPE AND FLANGE, REUSEABLE -HYDRAULIC, FUEL AND OIL LINES, GENERAL SPECIFICATION FOR
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15, DIN, 4SH, & 4SP
- English Size: 1.25 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: PVC-U hose connector,1/2in BSPT M x 20mm
- Metric Size: 20.000000000000004 mm
- Fitting Type: Adapter
- Features: Metric
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 4" (102mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps Per Case Sage Subcategory
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only), 100R15 (3/8" thru
- English Size: 1.25 inch
- Features: Crimp, English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 6" (152mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 5 Clamps Per Case Sage Subcategory
-
Supplier: Piranha Hose Products, Inc.
Description: end fittings and assembly tooling other than that supplied by Piranha® Hose Products is at the risk of the users. End fittings and menders for thermoplastic hose are not interchangeable. It is essential that hose, end fittings, menders and tooling be properly matched.
- Inside Diameter: 0.5 inch
- Product Form: Complete Hose Assembly
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot tub application.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.053 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 26 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot tub application.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.053 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 26 in Hg vac
-
Supplier: Asahi/America, Inc.
Description: 25mm (1/4'') Purad Hose Barb
- English Size: 0.25 inch
- Metric Size: 25 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: icotek Corp
Description: The bulkhead fittings & coulings for pneumatic hoses are also available individually, e.g. for use with the AT-K-M and QT-AT-K-M adapter grommets. This means that pneumatic bulkhead fittings M12 × 1.0 and M14 × 1.0 can be integrated directly into the cable entry frame. Advantages & Benefits
- Temperature Range: -40 to 212 F
- Application: Cable & Wire, Pipe / Tube
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: 25mm (1/4'') PolyPure® Hose Barb
- English Size: 0.25 inch
- Metric Size: 25 mm
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: Radwell International
Description: PIPE INDIVIDUALLY, LENGTH 100 MM, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM AND 70 MM. FREE 2 YEAR RADWELL WARRANTY
-
Tube Fittings - Pipe fittings, Pipe plugs NPT(M), Kynar, 1/16", 17/32", 3/8"; 10/pack -- GO-30706-20Supplier: Cole-Parmer
Description: Threaded Fitting
- Features: Threaded
-
Supplier: Invotec Solutions Ltd.
Description: Couplers 90 Degree with [Hose Tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20
- Metric Size: 6 mm
- Material: Brass/Bronze
- Fitting Type: Coupling, Elbow
- Features: Metric
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 12" (305mm) Dia. Max 20.7" (526mm) Infl. Port Type/Size 1/4" NPT and Tire Valve on 30' Hose Infl. Press. Required 18 psi (1.24 bar) Length Deflated 43" (1092mm) Material, Body Heavy-Duty Elastic Urethane Outer Ply Material, Hardware Plated
-
Supplier: Hannay Reels
Description: To handle 2" through 3" I.D. hose Fueling Applications / Bulk Transfer / Suction / Discharge / High Volume Application / Chemical Transfer Heavy-duty reel designed for longer lengths and larger diameters of hose through 3" I.D. Choose gear-driven crank rewind or chain and sprocket
- Maximum Pressure: 300 psi
- Hose / Cable Length: 30 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dia. Deflated 4" (102mm) Dia. Hot Tap Hole, Min 4" (102mm) Dia. Max 20" (508mm) Inflation Hose Length Standard 3' (914mm) length hose Length Deflated 32.75" ( 832mm) Fabric Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and
-
Supplier: HydraCheck Inc.
Description: Universal application for cleaning hose, tube, pipe and assemblies. Removes fine particles of loose contamination and can also be used for product purging. The projectile cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is
- Tube / Hose Diameter: 0.1875 to 3 inch
- Power Source: Air / Pneumatic
- Type: Component / Accessory
- Components / Options: Projectile - Foam
-
Supplier: UL Standards & Engagement
Description: which is covered by the Standard for Pigtails and Flexible Hose Connectors for LP-Gas, UL 569 and the Standard for LP-Gas Hose, UL 21 or the Standard for Elastomeric composite hose and hose couplings for conducting propane and natural gas, CSA 8.1, and the Standard for
Find Suppliers by Category Top
Featured Products Top
-
cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is achieved as the projectile is approximately 20% to 30% larger than the internal diameter of the hose, tube or pipe. For instance, a 2” (50mm) projectile is recommended for a 1-1/2” (38mm (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a (read more)
Browse Nozzles Datasheets for EXAIR -
, and other specific features depending on the type of service (fig. 2). What they all have in common is supply and control via a supply cable. The cable is comprised of 32 electric wires, four compressed air hoses and four water hoses. The robot drags this trailing "umbilical cord", which is 39 mm (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system, engineer develop many type for different purpose, and design these flanges as standard parts, it is easy for the engineer design and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
-linked polyolefin material. Provides abrasion and vibration protection for components such as plastic pipes, rubber hoses, and wiring harnesses. QSFU-5000 is resistant to heat, humidity, and harsh environments. Operating temperature: -40°C to +125°C Minimum shrink temperature (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
model for conveying applications. The 901BA has ¾” (19mm) diameter collars at both the suction and the discharge ends so that a ¾” hose or ducting can be attached to it. This makes the unit an “in-line” conveying device. The 901BA has an inside diameter of (read more)
Browse Nozzles Datasheets for Vortec -
such imports to support its manufacturing. That same year saw a trade war develop that affected many industries in both China and the USA. In total, approximately $200 billion in Chinese plastic products saw new import taxes, including molds, plastic machinery and components, pipes, hoses, flexible (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Bridge Engineering, Second edition > MAINTENANCE OF SUPERSTRUCTURE—GIRDERS
Hose pipes 20 mm dia. sufficient length with end connections.
-
CR4 - Thread: Tracing PVC Pipe in Concrete Wall of House
Another way is to push some 20mm pvc hose pipe up the tube until it reaches the other end or the blockage, then blow into it like a trumpet.
Indicates content that may require registration and/or purchase.