Products/Services for 21500 T5 Lamp Holders

  •  
    Lampholders - (92 companies)
    How to Select Lampholders Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power. Lampholders are used with most light sources...
  • Lamps-Image
    Lamps - (1863 companies)
    Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps...
  • LED Lamps-Image
    LED Lamps - (829 companies)
    LED lamps are light emitting diode arrays with traditional lamp ballasts. Image Credit: StellarNet, Inc. | AUtomationdirect.com | D & N Electronics. LED lamps are electric lights that use one or more arrays of light-emitting diodes (LEDs...
  • Spectral Lamps-Image
    Spectral Lamps - (55 companies)
    ...be used in lamp holders that properly fit the base. With the right adapters, however, spectral lamps can also be operated in older model lamp holders. Applications. Spectral lamps are used in spectroscopic applications to set a reference point...
  • Fluorescent Lamps-Image
    Fluorescent Lamps - (430 companies)
    ...single- pin T-12, bi-pin T-5, bi-pin T-8, bi-pin T-10, bi-pin T-12, and 4-pin (circline). Recessed double-contact T-8 and recessed double-contact T-12 lamp bases are also available. Single-pin T-6 uses a small, single-pin connection. Single-pin T-8 uses...
  •  
    Incandescent Lamps - (383 companies)
    Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot. Incandescent lamps generate light by passing an electric current through a thin filament wire until...
  •  
    Projection Lamps - (49 companies)
    Projection lamps use a built-in reflector to concentrate light in a particular direction. They are used in applications such as slide projection, microfilm, overhead projection, movies, medical / scientific instruments, airport runways, and others...
  •  
    Stage Lamps - (52 companies)
    Stage lamps are used for stage, studio, or television lighting. They are often made of quartz instead of glass to provide higher pressure ratings, higher melting temperatures, and more energy-efficient designs. Specifications for stage lamps include...
  •  
    Fuse Holders - (553 companies)
    Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder. Description. Fuse holders are devices for containing, protecting and mounting fuses...
  •  
    Halogen Lamps - (279 companies)
    Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies. Halogen lamps are high pressure, incandescent lamps...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Toxecon Retrofit for Mercury and Mulit-Pollutant Control on Three 90-MW Coal-Fired Boilers
    After the run, the nozzle and filter holder ahead of the filter are brushed and rinsed with .... 21500 . .... A/C Ratio Nitrogen generator installed New lamp and mirror installed, solar blind filter removed. .... T5 .
  • Industrial Technologies for Sustainable Development
    …hole in its center, is rigidly clamped around its periphery by a blank holder , and then with … fiber and TiO2-coated fibers were exposed to UV radiation using a xenon lamp weatherometer which has .... Re[T(2)(τ) m(τ)n(2)(τ)]= − ( −4)Px5/ t5 ·t·δ(x−βt)= 4Pτ5·δ(τ−β .... 21500 .
  • Mechatronics and Applied Mechanics
     , − DG = −T5 DJ T5 =  T. .... on aluminum foam produced by space holder technique. .... the direction of shape, N0= (p0,q0,-1) is the direction of incidence angle of lamp -house. .... 21500 (N/m) .
  • ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
    …manual temperature readings using a mercury in glass thermometer, a thermometer assembly or holder is also required. .... Several basic t5 ?pes are the cup case, flushing cup, and armored case (Figs. 3-5). .... 21500 . .... lamp .
  • Key Engineering Materials II
    21500 . .... entire handling was done inside the laminar hood in front of a flame of a spirit lamp . .... The tool holder used was PCLNR 25 25 M 12. .... t5 = task('t5', 209, 2633); .
  • Maintenance for Industrial Systems
    …of similar items subject to failure (valves or filters in a piping system, lamps in a build … C t1 D 757:75 C 619:75 D 1;377:5 hI t5 D t3 C .... 21500 . .... users (e. g., safety managers, site inspectors, the so-called competent person, duty holders ) of many industrial…
  • Facing Global Environmental Change
    …HH vs. Govern- ment (T3) CBO vs. Govern- ment (T4) Government vs. Government ( T5 ) Knowledge (SC1) Expertise .... Permission was obtained from the copyright holder . .... gallium nitride (GaN) are no longer a dream and could replace our conventional lamps in five or .... Damage (1000 USD) 21500 1005000 .