-
Supplier: Lika Electronic
Description: High resolution absolute encoder for motor feedback Additional incremental track Tapered shaft design SSI or BiSS output Resolution 21 bit
- Resolution: 21 bits
- Maximum Update Rate: 100 kHz
- Diameter or Width: 2.55511949 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION High resolution absolute encoder for motor feedback Additional incremental track Tapered shaft design SSI or BiSS output Resolution 21 bit
- Resolution: 21 bits
- Diameter or Width: 2.5196864 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -22 to 212 F
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Absolute kit-encoder Precise optical sensing Singleturn resolution up to 21 bit Hollow shaft up to Ø25mm
- Positional Accuracy: 36 arcsec
- Diameter or Width: 2.1653555 inch
- Features: Hollow Shaft, Other
- Encoder Type: Modular Kit
-
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Absolute single & multiturn encoders ATEX II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85°C Db certification Suitable for installation in zones 1, 2, 21 and 22 SSI or Bit parallel output
- Diameter or Width: 3.0314977 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0005664 oz-in-sec²
- Operating Temperature: -13 to 185 F
-
Supplier: Lika Electronic
Description: Encoder with II 2GD Ex d IIC T6 certification For use in areas 1, 2, 21 and 22 Resolution up to 30 bit SSI, Profibus, CANopen and parallel output
- Resolution: 12 to 14 bits
- Accuracy: 144 arcsec
- Diameter or Width: 3.7401595 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Rop35,Abs Ref ASIC 21Bits,SSI
-
Supplier: Lika Electronic
Description: Absolute single & multiturn encoders II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85°C Db certification Installation in zones 1, 2, 21 and 22 SSI or Bit parallel output
- Resolution: 12 to 14 bits
- Accuracy: 144 arcsec
- Maximum Update Rate: 150 kHz
- Diameter or Width: 3.7401595 inch
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: BOGEN Magnetics GmbH
Description: to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm
- Measurement Range: 118.1103 inch
- Features: Absolute, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
- Body Shape: Rectangular
-
Supplier: Dynapar Corp.
Description: reliable, able to operate at 155°C and impervious to most particulate and liquid process contaminates. In addition, resolvers provide absolute position information over one revolution (single speed types), and can be combined with an inexpensive integrated circuit to provide up to
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Allen-Bradley / Rockwell Automation
Description: VPC Continuous Duty Servo Motor, 400V AC, 300mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, 9 Winding, 1000 RPM Rated Speed, 21 bit Single-turn, 1024 sin/cos, absolute encoder (Hiperface), Keyed Shaft, Dual SpeedTec Right Angle DIN Connector, 180° rotatable, No
- Shaft Speed: 1,000 rpm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: VPC Continuous Duty Servo Motor, 400V AC, 215mm Bolt Circle Frame Size, 4 (Four) Magnet Stacks, 9 Winding, 1000 RPM Rated Speed, 21 bit Single-turn, 1024 sin/cos, absolute encoder (Hiperface), Keyless Shaft, Dual SpeedTec Right Angle DIN Connector, 180° rotatable, 24V DC
- Shaft Speed: 1,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
has excellent dirt immunity, and an impressive specification that breaks new ground in position feedback. It is the world's first absolute encoder capable of 27-bit resolution at 36000 rev/min. It has an astonishing market-leading resolution of just 1 nanometre at up to 100 m/s for both linear and (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
output the origin, it becomes possible to detect the origin. ?absolute encoder Taking a resolution of 10 bits as an example, 10 bits is 2 to the power of 10, which means that 1024 patterns can be assigned to one rotation. In other words, it is possible to (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw -
The Model A19/20 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
Dynamic evaluation system for interpolation errors in the encoder of high precision
Measuring the dynamic interpolation errors of a 21 - bits absolute photoelectric encoder , which has the 8192 opposite lines/laps grating disk, through the electronics Subdivision by 256, it gets the 0.6”-resolution.
-
Atmospheric lidar predevelopment program (ATLID)
The TSM drive box consists of a torque motor (2.6 Nm) and an absolute position encoder ( 21 bits ).
-
Haptics: Perception, Devices, Control, and Applications
On the motor shaft, an absolute position encoder provides a 21 bit position signal.
-
Design and development of a dual-wavelength satellite laser ranging system
The angular read-out of both telescope axes is accomplished by 21 - bits natural binary absolute angular encoders (manufacturer BEI, type .tS 21/80).
-
Sensors and Signal Conditioning 2nd Edition
The resolution of absolute encoders is from 6 bits to 21 bits in Gray code (8 bits to 12 bits is common), with diameters from 50 mm to 175 mm for rotary encoders and accuracy up to 20".
-
GEAR FAULT DETECTION USING NON-CONTACT MAGNETIC
ROTATION POSITION SENSORS
Absolute encoders have resolution ranges from 6 to 21 bits , although 8-12 are most common, which corresponds to 256-4,096 counts in a revolution.
-
High Precision Lunar Tracking For Laser Ranging
In addition to the incremental encoders, two one -turn Baldwin 21 - bit resolution, 20 -bit accuracy absolute encoders (one on each axis) provide the computer with 1.2 arc -sec useful resolution.
-
New control system for the 1.5m and 0.9m telescopes at Sierra Nevada Observatory
We read the axis position with a 10 bits absolute encoder , that provides the reading of the arcseg ( 21 arcmin precision), whereas an Inductosyn relative encoder provides arcseg precision.
-
The sea and land surface temperature radiometer (SLSTR) detection assembly design and performance
An optical encoder with 21 bit resolution, repeatability of 2 arcsec and a maximum absolute position error of 6 arcsec has been selected for the position control.
-
Sea and Land Surface Temperature Radiometer detection assembly design and performance
An optical encoder with 21 - bit resolution, a repeatability of 2 arcsec, and a maximum absolute position error of 6 arcsec has been selected for the position control.
Indicates content that may require registration and/or purchase.