-
Supplier: Mountz, Inc.
Description: Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 220V model
-
Supplier: Thomas An Ingersoll Rand Business
Description: non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Pressure to 10 psi / 0.7 bar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)
- Discharge / Operating Pressure: 10 psi
- Flow Capacity: 1.2 to 1.5 SCFM
- Horse Power: 0.0999804407137504 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: drip proof motor shell except 680CE50 CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models) Range Technical Overview Capacity up to 2 cfm / 56.6 l/min Pressure to 45 psi / 3.1 bar Possible Applications Oxygen Concentrators Copiers
- Discharge / Operating Pressure: 45 to 50 psi
- Flow Capacity: 2.4 SCFM
- Horse Power: 0.489180440489529 to 0.515984848187586 HP
- Power Source: AC Single Phase
-
-
Supplier: Cole-Parmer
Description: Runs dry Heads are connected in parallel for higher capacity • Pump includes gauges, regulators, and valves If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the entire line
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank
-
Supplier: Mile-X Equipment, Inc.
Description: fuel tank DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank 01-100-B: Base mount (no air
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Sullair Corporation
Description: The Sullair 550 Single Axle rotary screw portable air compressors delivers. Unit is designed for reliability and total accessibility. Powered a choice of a Caterpillar or John Deere engine. Mounting option is 2-wheel, single axle or less running gear. Enclosure is made of durable
- Discharge / Operating Pressure: 125 to 500 psi
- Flow Capacity: 550 to 825 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: FS-Curtis
Description: CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Quincy Compressor
Description: The Quincy QR-25™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast
- Discharge / Operating Pressure: 20 to 500 psi
- Flow Capacity: 3 to 95 SCFM
- Horse Power: 1 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accessorie Air Compressor Systems
Description: Compressed Air System Design Kaeser's team of engineers are always at your service to help design or optimize your compressed air system. With decades of experience in system design, special applications and energy audits, our entire team can meet your unique requirement. Using
- Discharge / Operating Pressure: 80 to 270 psi
- Flow Capacity: 158 to 300 SCFM
- Horse Power: 60 HP
- Compressor Technology: Rotary Screw
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 145.0377 to 580.1508 psi
- Flow Capacity: 37.947285 to 77.65956 SCFM
- Horse Power: 14.742424233931 to 40.2066115470846 HP
- Features: 2 Stage, Air / Plant Air, Integral Cooler, Multistage Compressor
-
Description: Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for
- Discharge / Operating Pressure: 9 to 610 psi
- Flow Capacity: 450 to 28,000 SCFM
- Horse Power: 150 to 6,000 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
recirculate small, solid particulates. It has the capability to recirculate very fine particulates as small as 2-20 microns. While some of these particles are smaller than the tolerances of bearings, research indicates that they can impact the lifespan of the compressor bearings. The (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
deployment in the event of a production failure or shortfall, to longer term operational leasing and rent to own, Aerzen Rental is your expert partner. More efficient alternative than using plant air compressors. Our knowledge and experience assures yo of in-depth technical support and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
. Heavy gauge construction: Welded and painted steel (Optional Stainless Steel models are available upon request). ATS models require compressed air, 80-90 PSI. Electrical: 110 V, 4 amps, 1 phase, 60 cycles (220 V available). Other models available for wider seals (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
. Foot Pedal start switch included. Heavy gauge construction: Welded and painted steel (Optional Stainless Steel models are available upon request). ATS models require compressed air, 80-90 PSI. Electrical: 110 V, 4 amps, 1 phase, 60 cycles (220 V available (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Journal of Thermophysics and Heat Transfer > Coupled Dual Reciprocity Boundary Element/Finite Volume Method for Transient Conjugate Heat Transfer
A 150-hp two-stage compressor regulated at a maximum pressure of 220 psi supplies air to a 329-ft3 storage tank.
-
Journal of Aircraft > Development highlights of the c-141 starlifter
The special duct and joint de- signs for the 220 - psi , 867°F bleed air from the engine com- pressors were worked on here, as well as the development of the wing leading edge anti-icing, the dynamic characteristics of the flow control …
-
Energy Isolation: Building Your Own Equipment Specific Procedures
Example: Piston Air Compressor #3 Level 1, Machine Room Hildebrandt Hall Electricity Compressed air Heat Rotating Equipment 3 Phase, 50 Amps, 480 volts 120 psi tank / piping Manifold 220 degrees F 50 lbs flywheel and belts 4/15/10 JNG 4/05/11 GWB .
-
Wire Gage - Self Help Forums
What size wire will I need to run 170ft to my detached garage 100amp 220 volt circuit I have an air compressor and several wood working machines but I … … to turn it to automatically start when PSI drops below a certain …
-
Wire Gage - Self Help Forums
What size wire will I need to run 170ft to my detached garage 100amp 220 volt circuit I have an air compressor and several wood working machines but I … … to turn it to automatically start when PSI drops below a certain …
-
Pressure and Vacuum Switches - Switches - Grainger Industrial Supply
• Pressure Switch, Air Compressor , Diaphragm Actuation Type, Standard Action, Range 5 to 65 psi , Differential 10 to 40 psi, Contact Form DPST, 1-Port 1/4 … … 120V, 5 HP @ 1 Phase - 230V, MDR3 Series, Burst Pressure 220 psi, Manual Switch Action …
-
Air Compressors from Cole-Parmer
Oilless Air Compressor , Piston compressor pump, 1.3 cfm, 220 VAC Product Type Air Compressors,hp 1/6,Max pressure 100 psi .
-
Control drum actuator checker
3-11 The Hydraulic-Pneumatic Power Supplies Cart also houses the air compressor for 70 psi maximimi pressure and for 2 to 3 CFM. It is driven by a 1/3 HP 220 volt, three phase electric motor.
-
Versatile rock-melting system for the formation of small-diameter horizontal glass-lined holes
• A skid-mounted air compressor rated at 200 l/s (44 cfm) at 825 kPa (120 psi ). … generator rated at 25 kW, with 60-cycle outputs of 17 fcW at 220 V and 8 …
Indicates content that may require registration and/or purchase.