Products/Services for 220 Volt Push Button Switches
-
Pushbutton Switches - (783 companies)On-Off switch circuit symbol. Image Credit: The Electronics Club SPST switches can also work as "push-to-make" on, where when the button is released it returns to its normally open (off) position or vice-versa. (On)-Off switch circuit...Switching MechanismConfigurationActuator Specifications -
Toggle Switches - (460 companies)Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit. Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit. There are two basic types: maintained contact... -
Transfer Switches - (200 companies)Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply. How to Select Transfer Switches. What are Transfer Switches?. Transfer switches... -
Electromechanical Relays - (951 companies)Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other. Electromechanical relays are electrically operated switches used to isolate circuits or batteries... -
Push On Fasteners - (13 companies)Push on fasteners are hardware that quickly and securely assemble components on a shaft without the need for tooling or rotational torque. Push on fasteners, also known as push on retainers or push in fasteners, are hardware components that allow...
-
Water Valves - (607 companies)...the torque. The actuator is operated either by the position of the valve or by the torque of the motor. A limit switch can be included to automatically stop the motor at fully open and fully closed. Solenoid operated valves use hydraulic fluid...
-
Push-in Rivets - (30 companies)Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together. Push-in rivets are cylindrical, headed fasteners that are pushed or pressed into place to secure two...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Potentiometers, Rheostats, and Trimmers - (443 companies)Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
-
Emergency Stop Switches - (223 companies)...of switches, there are four basic types of reset mechanisms. Automatic switches do not require reset action and should never be used to restart a machine. Pull-to-reset and twist-to-reset switches require users to pull or twist a button or cable...
Product News
-
SCHURTER Inc
6mm x 6mm Tactile push-button switches SCHURTER 's 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels, instruments, keyboards, or keypad applications. The tactile switches are available in through-hole or SMD mounting with solder terminals. Switching current is 50 mA maximum with a switching voltage of 12 VDC maximum. They provide reliable tactile feedback on input, a simple assembly... (read more)Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Waytek, Inc.
Carling Technologies GP Series Push Button Switch GP-Series pushbutton latch switches are designed for. in-cab installation for on- and off-highway vehicles. Featuring an internal PCB rated to 0.25A 24VDC,. this 2-position, snap-in panel-mounted switch is. available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the. durable polycarbonate switch can be laser-etched in. red with one of several standard icons to match your. application. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch... (read more)Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Altech Corp.
Altech Push Button Control Components Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button styles built for dependable industrial use. Fits standard 22 mm and 30 mm panel openings. Available in illuminated and non illuminated versions. Includes selector switches, mushroom operators, and pilot lights. Metal styles are available... (read more)Browse Pushbutton Switches Datasheets for Altech Corp. -
Pratt & Whitney Measurement Systems, Inc.
Vertical measuring with a push of a button. Labmaster Standard - LMS200. Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster... (read more)Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
BinMaster, Inc.
Push-Button Access to Silo Inventory Get inventory data instantly at the push of a button!. The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates the need to visit a control room or PLC to view data. Its local access complements remote monitoring via BinCloud (R) or Binventory... (read more)Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
Rolec Enclosures Inc.
Tough, Shielded IP 66 Push-Button Style Enclosures Rising demand for ROLEC 's HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures - which feature built-in RFI/EMI shielding - are designed primarily for machine control in challenging environments. They are also ideal for a wide range of other industrial electronics applications. Rugged conTROL 's RFI/EMI shielding does not require expensive and delicate conductive gaskets. Instead... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Vlier
Protect Parts with Ball Button Detents Ball Buttons - easy to push into a reamed hole. Ball buttons can be easily pushed into a reamed hole to provide the perfect ball plunger mating detent. They prevent part damage and provide a hardened striker plate to take the wear and tear of side loads. Special Features. Chamfered end for easy insertion. 440C stainless steel, hardened & ground (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
SCHURTER Inc
TTS Touchless Switch for Hygienic Switching unintentional switching. The optical technology TOF (Time of Flight) used in the SCHURTER TTS can be programmed individually, with high precision, so that malfunctions are prevented. TTS is for public use to prevent the spread of pathogens. Optical detection distance is 60-0.2mm. 20 million cycles, stainless steel IK09 and IP67. Red/green illuminated, momentary and latching action. Description. Touchless momentary push button (NO ^1) or as latching switch (LA). Protection against unintended switching... (read more)Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Myron L Company
Rugged, One-Button ORP & Temperature Pocket Tester electronics; easy-to-use one-button control; IP67 dust-tight and waterproof up to 1 meter / NEMA 6 submersible. Please visit our website for more information. (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
One-Button, Electrometric pH & Temp. Pocket Tester Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT2 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design; accuracy of +-.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; easy-to-use one-button control... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The power source for the drive noto-s is a 220 /L+40- volt , 3-. .... Operation of the crane is f r o m a pendant push - button s t a t i o n 1) An "On-Offtl switch f o r the motor-generator s e t .
-
Kenmore Dryer stopped working during move - Self Help Forums
I checked for the correct voltage, and I am getting 220 from the plug to the wire .... The motor needs the white/neutral to operate/run.....did you confirm 110-120 volts AC from each line .... Do this static and with the push /turn to start button pushed or turned. .... somewhere during the move, possible the belt slipped off and the belt broken switch is preventing the…
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
…CT, HI, LA, MA, MD, MS and RI Draw Bar 7/16 in. x 20 TPI, HP 1, Worktable L x W in. 6 1/4 x 21 5/8, Speed RPM 3,500, Light Included No, Stand Included No, Volts 220 , Swing 18in., Max. .... Over 14in. of headstock movement Dovetail column Digital spindle scale reads metric or inches, zero set, on/off Head tilts 90 Push - button variable speed Back-lit digital speed display … button See-through chip guard with safety switch Brushless DC motor w/…
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
…CT, HI, LA, MA, MD, MS and RI Draw Bar 7/16 in. x 20 TPI, HP 1, Worktable L x W in. 6 1/4 x 21 5/8, Speed RPM 3,500, Light Included No, Stand Included No, Volts 220 , Swing 18in., Max. .... Over 14in. of headstock movement Dovetail column Digital spindle scale reads metric or inches, zero set, on/off Head tilts 90 Push - button variable speed Back-lit digital speed display … button See-through chip guard with safety switch Brushless DC motor w/…
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
…CT, HI, LA, MA, MD, MS and RI Draw Bar 7/16 in. x 20 TPI, HP 1, Worktable L x W in. 6 1/4 x 21 5/8, Speed RPM 3,500, Light Included No, Stand Included No, Volts 220 , Swing 18in., Max. .... Over 14in. of headstock movement Dovetail column Digital spindle scale reads metric or inches, zero set, on/off Head tilts 90 Push - button variable speed Back-lit digital speed display … button See-through chip guard with safety switch Brushless DC motor w/…
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
…CT, HI, LA, MA, MD, MS and RI Draw Bar 7/16 in. x 20 TPI, HP 1, Worktable L x W in. 6 1/4 x 21 5/8, Speed RPM 3,500, Light Included No, Stand Included No, Volts 220 , Swing 18in., Max. .... Over 14in. of headstock movement Dovetail column Digital spindle scale reads metric or inches, zero set, on/off Head tilts 90 Push - button variable speed Back-lit digital speed display … button See-through chip guard with safety switch Brushless DC motor w/…
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
…CT, HI, LA, MA, MD, MS and RI Draw Bar 7/16 in. x 20 TPI, HP 1, Worktable L x W in. 6 1/4 x 21 5/8, Speed RPM 3,500, Light Included No, Stand Included No, Volts 220 , Swing 18in., Max. .... Over 14in. of headstock movement Dovetail column Digital spindle scale reads metric or inches, zero set, on/off Head tilts 90 Push - button variable speed Back-lit digital speed display … button See-through chip guard with safety switch Brushless DC motor w/…
-
Commercial Radio Tube Transmitters
Both rectifiers operate in a single phase, full wave circuit, with 110 or 220 - volt , 60-cycle supply. .... Any one of the four wave lengths may be selected by-means of the four bank switch . .... The units mounted on the left-hand panel of the transmitter are a switch for controlling the coupling, the keying relay, communllrication switch, and start-stop push button .
Indicates content that may require registration and/or purchase.