Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tube Product Status: Active Output Isolation: Either Internal Switch(s): Yes Voltage -
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 999642-FSGM0765RLDTU Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Bulk Standard Package: 1 Power (Watts): 90 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V
- Output Power: 90 watts
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 6 to 14 volts
- DC Output Voltage: 0.8 to 5 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 80.0000000000003 watts
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372644-MCP1012-V/EKA Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr:
- Operating Temperature: -40 to 105 C
- Configuration / Function: Flyback Converter
- Features: Other
- Package Type: SOIC / SOP
-
Description: IC OFFLINE SW FLBACK TO220F-6L
- Input Voltage (VIN): 8 to 20 volts
- Operating Temperature: -25 to 85 C
- Package Type: TO-220
-
Description: IC OFFLINE SWITCH FLYBACK 12EDIP
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Acme Chip Technology Co., Limited
Description: 220 W, 600 V
- Type: AC/DC Converter, DC Power Supply
- Technology: Switching
-
Supplier: Allied Electronics, Inc.
Description: PCB Mount Package Universal Input Voltage Range 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt Low Output Ripple and Noise UL Approved Regulated Outputs
-
Supplier: Allied Electronics, Inc.
Description: PCB Mount Package Universal Input Voltage Range 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt Low Output Ripple and Noise UL Approved Regulated Outputs
-
Supplier: Allied Electronics, Inc.
Description: PCB Mount Package Universal Input Voltage Range 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt Low Output Ripple and Noise UL Approved Regulated Outputs
-
Supplier: ROHM Semiconductor GmbH
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV starter
- Input Voltage (VIN): 8.5 to 24 volts
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: UI100 Series AC-DC converters carry the CE MARK and comply to the RoHS and REACH requirements. INPUT Operating Input Voltage Range: AC input, VAC: 85 Min., 264 Max. Vac DC input, VDC: 120 Min., 370 Max. Vdc Input Frequency: AC input, 47 Min., 63 Max. Hz
- Type: AC/DC Converter
-
Supplier: Acme Chip Technology Co., Limited
Description: 900V FLY-BACK REGULATOR, 13-LD S
- Input Voltage (VIN): 10 to 18 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV starter
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 24 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: Daburn Electronics & Cable
Description: Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum
- DC Input Voltage: 9 to 160 volts
- DC Input Current: 12 to 20 amps
- DC Output Voltage: 5 to 53 volts
- DC Output Current: 1.14 to 12 amps
-
Supplier: Richardson RFPD
Description: circuit with fully automatic restart after the error has been solved. The converters are EN/UL60950-1 certified and come complete with a 3 year warranty.
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 85 to 305 volts
- Output Power: 2 watts
-
Supplier: Newark, An Avnet Company
Description: AC/DC CONVERTER, 36W, 36V, 1A; Power Supply Approvals:-; Output Power Max:36W; Output Voltage Max:36V; Output Current:1A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: The PWM type DC/DC converter (BM2PXX4) for AC/DC provide an optimum system for all products that include an electrical outlet. BM2PXX4 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: AC/DC CONVERTER, 60W, 36V, 1.65A; Power Supply Approvals:-; Output Power Max:60W; Output Voltage Max:36V; Output Current:1.65A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
-
Supplier: Analytic Systems
Description: The PWS120 and PWS240 Series of power supplies provide 12Volts DC at more than 120 Watts or 240 Watts of continuous power from a 110 or 220 Volt AC source. Their new design uses MosFet based Switchmode technology for high reliability, high efficiency and minimum size. Current limiting
- DC Output Voltage: 12 volts
- DC Output Current: 10 to 14 amps
- DC Output Power: 120.00000000000001 watts
- AC Input Voltage: 100 to 260 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal AC Input/Full Range Built-In Active PFC Function, PF>0.93 Protections: Short Circuit/Overload/Over Voltage Built-In Constant Current Limiting Circuit Low Profile: 33 mm (1.299 Inch) Thickness LED Indicator for Power ON 100% Full Load Burn-In Test Fixed
-
Supplier: Analytic Systems
Description: The PWS610 Series of power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size.
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 10 to 45 amps
- DC Output Power: 600 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Newark, An Avnet Company
Description: DALI CONVERTER, AC-DC, 1.6W; Power Supply Approvals:-; Output Power Max:1.6W; Output Voltage Max:-; Output Current:-; LED Driver Mode:-; Input Voltage Min:90V; Input Voltage Max:264V; Product Range:RELI-DA Series RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: The PWM type DC/DC converter (BM2PXX2) for AC/DC provide an optimum system for all products that include an electrical outlet.BM2PXX2 supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 8.9 to 26 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: Analytic Systems
Description: The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies.
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 20 to 70 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Win Source Electronics
Description: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7 Supply Voltage - Operating: 9.4 V to 35 V Control Operating Temperature: -20°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply
- Operating Temperature: -20 to 115 C
- Switching Frequency (fsw): 18.4 to 24.4 kHz
- Special Features: Internal Current Limit
- Life Cycle Stage: Maturity
-
Supplier: XP Power
Description: Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 14.5 amps
- DC Output Power: 419.9999999999997 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Artesyn Embedded Power
Description: The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has a universal 85-264 Vac input range with outputs from 3.3 V to 48 V. This particular series comes with medical safety
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0 to 11 amps
- DC Output Power: 55 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision-regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: trigger GATE pulses Lead-free Compatible with 0.3W Standby, Energy Star, CECP, etc. Potential Applications AC-DC Applications 48 V intermediate bus converter (IBC) Cordless power tools and outdoor power equipment LED strips and signage Uninterruptible power supplies (UPS)
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Infineon Technologies AG
Description: and voltage Home appliances Kitchen hoods Residential air conditioning: Smart (IoT) and efficient cooling Solid-State Circuit Breaker
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: ROHM Semiconductor GmbH
Description: BM521Q25F is an AC/DC converter for LED lighting, which has a built-in MOSFET with 650V withstand voltage. This IC can be applied to quasi-resonant typed High-side LED driver application, and the high current precision and Low EMI noise can be achieved. Moreover, owing to the
Find Suppliers by Category Top
Featured Products Top
-
other power semiconductor devices used in high-power conversion systems. With voltage ratings covering 690V, 800V, and 1000V AC/DC and current ratings from 25A to 630A, the series supports a wide (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The FSCQ1565RTYDTU by ON Semiconductor is a quasi-resonant PWM controller with an integrated 650V high-voltage SENSEFET, designed for medium-power flyback AC-DC power supplies. Combining control logic and power MOSFET in a single chip (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics -
The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Voltage Rating: 600V AC/DC Current Rating: 30A (VRB10-CC holder); 30A and 60A (Class CC/CD fuse blocks) VRB10 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
. Comprehensive Protections: An input undervoltage overvoltage overcurrent short-circuit overtemperature protection power supply, with multiple protection modes and automatic recovery. Power Specifications: A 12V/19V/24V/36V/48V single output power supply with 12V output (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-AWD1023S12 12W AC-DC Modular Power Supply The TPS-AWD1023S12 is a robust and efficient modular power supply and AC-DC converter, designed to reliably convert AC to DC power for a wide range of industrial applications; as the TPS-AWD1023S12 12W model, it accepts a (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
equipment. UL489 Branch Circuit Breakers: AC and DC branch circuit protection with (read more)
Browse Circuit Breakers Datasheets for Altech Corp.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor, has invested $40 million to bring on line volume production of a new kind of LED it has invented that can be directly connected to 110V or 220V AC outlets using a simple circuit, eliminating the need for a DC converter. EDAC panel to probe business in India the EDA Consortium (EDAC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
group to light up AC LED sector South Korea's leading supplier of LEDs, Seoul Semiconductor, has invested $40 million to bring on line volume production of a new kind of LED it has invented that can be directly connected to 110V or 220V AC outlets using a simple circuit, eliminating the need
More Information Top
-
Monitoring and analysis of power quality in electric vehicle charging stations
AC - 220V ACfDC Converter PFC Circuit DCfDC Converter + DC Output .
-
Energy Research and Power Engineering
AC-DC converter converts 220V /50Hz AC to Low-voltage DC , which will be needed in the following control circuit .
-
A three phase, soft switching, transformer isolated, unity power factor front end converter
The circuit diagram of the AC to ' DC ' module is shown in figure 5 where each single phase AC to 'DC' converter operates from a line to neutral 220v 50Hz .
-
Advances in Mechanical and Electronic Engineering
The inverter circuit of the DC / DC converter with push-pull circuit , it will convert 62V DC voltage of solar panels output into a DC voltage of 400V. .... The main circuit of the DC / AC inverter adopts full-bridge structures, it consists of four MOS tube, and will convert 400V DC to 220V /50Hz AC voltage.
-
A bi-directional induction motor drive with high power quality
Systematic procedures for determining circuit components in the power conversion stage and the feedback controller will be .... Experimental results of a 500W, 100V( ac ) / 220V ( dc ) supplying to an induction motor showing operation in the powering mode, regenerating mode and during mode changeover are given, confirming the feasibility of the proposed design technique and the converter operation.
-
Emergency lamp using high-brightness LED
In the first one, the lamp is supplied by mains ( 220V AC ) using a circuit called voltage regulator in DC . .... emergency mode, the circuit supplies the LED by a Ni-MH battery without the need of converters .
-
Compact emergency lighting system using high-brightness LED lamp
In the first way, the lamp is supplied by mains ( 220V AC ) using a circuit called voltage regulator in DC . .... emergency mode, the circuit supplies the LED by a Ni-MH battery without the need of converters .
-
Implementation of an Electromagnetic Vibrator for Precision Seed Sowing Machine
The 220v ~ input is transformed to 36v~, the output is a train of pulses of controllable .... Therefore the electrical control system is actually a power electronic converter , or to be more exactly a dc to ac inverter where dc is obtained via a transformer and relevant rectifying circuit .
-
A novel soft-switching boost power factor correction converter with an active snubber
In the hard switching and the proposed soft switching AC - DC converters , the total efficiencies and power factors of the circuits are summarized for various load current values in Table 1. .... Vac= 220V (rms), Vo=400V and f,=100 KHz 10 .
-
Feedback compensator design for a two-switch forward converter
The two-switch forward converter has the following circuit values: L = 661lH, C = 300IlF, n = O.OS, R: = 0.083D, and R = O.S to Sn. .... The DC input voltage, Yin, in Fig. 1 is obtained by rectifying the AC main supply of 220V ±1O%; hence Yin is ranging from 280V to 342V.
Indicates content that may require registration and/or purchase.