Products/Services for 23000 BTU Air Conditioners
-
Air Conditioners - (656 companies)Air conditioners (also referred to as AC) provide thermal and humidity management in spaces, such as industrial facilities and data centers, where temperature and humidity control is necessary. They can be used to supplement HVAC systems, supplying...TypePrecision CoolingIndustry -
Enclosure Air Conditioners - (156 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Air Handlers - (344 companies)Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing. Air handlers regulate and circulate air in HVAC systems. They typically consist... -
Air Purifiers - (286 companies)...or air conditioning system. Air purifiers are differentiated by several parameters, including the technology used to filter the air, the size of particle the cleaner is capable of removing, the square-footage covered, maintenance and energy costs... -
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Air Heaters - (380 companies)...heater capacity, flow rate, and energy source. Formulas used to calculate wattage requirements, expected temperature rise and required air flow: Image Credit: BTU Electric Heaters. Maximum Operating or Sheath Temperature. Maximum operating temperature...
-
Compressed Air and Vortex Cooling Tubes - (39 companies)...shape accelerates the gas to a high rate of rotation (over 1,000,000 rpm). The gas is then divided into two streams, one hot and one cold. Compressed air and vortex cooling tubes are less efficient than air conditioners and are often used for inexpensive...
-
Air Hose and Air Duct Hose - (480 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
-
Air Gages - (112 companies)Air gages use pneumatic pressure and flow to measure or sort dimensional attributes. Air gages use pneumatic pressure and flow to measure and sort dimensional attributes. They provide a high degree of speed and accuracy in high-volume production...
Product News
-
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Air Innovations LLC
AdvancAir® Custom Cleanroom Air Conditioner . Units are assembled for installation either vertically or horizontally, on the floor inside or exterior to the cleanroom, on a mezzanine, or suspended from building structural. ADVANCAIR (R) Custom Room Air Conditioner Technical Capabilities. Temperature control as tight as plus or minus 0.02 oC. Humidification control capable of plus or minus 0.5% RH. Sophisticated process and static pressure controls. Chilled water or DX-based systems. Computer managed system-wide control for the total... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Air Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. As with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today. Our... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC -
Air Innovations LLC
ADVANCAIR® – CUSTOM CLEAN ROOM AIR CONDITIONER AdvancAir (R) custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental test chambers. Small scale or full-run production capabilities are available. (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to provide thermal stability. The electrical panel, humidifier, and compressor are encased inside the pressurized cavity of the ECU to protect against sparks, to keep out volatile gases, and to remain isolated from other compartments. Key Specifications: Ambient inlet conditions... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Dongguan Sheen Electronic Technology Co., Ltd.
9 kV Thermal Insulation Film for Air Conditioning workaround (thicker insulation + separate thermal pads), simplify assembly, and reduce field-failure risk. SC900FG provided a practical, test-validated path to meeting strict high-voltage and thermal requirements for air-conditioning systems. For design teams evaluating insulation strategies that must balance electrical safety, cooling, and manufacturability, SC900FG is available for sample trials, die-cut options, and application support. Contact our technical team to request samples and validate... (read more) -
Control Instruments Corp.
CalorVal BTU Analyzer The CalorVal BTU Analyzer continuously measures the heating value (Calorific Value) of gaseous streams of industrial processes. Real time: Direct measure of calorific value. Fast: Less than 3.5 seconds cell response time. Universal: Highly uniform response to a wide variety of combustibles. Continuous: Ongoing measurement, not batched. Reliable: Not poisoned by process contaminant, water, corrosives, or organo-metallics. Fully Heated: The entire analyzer's pneumatic assembly is heated which... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Cincinnati Sub-Zero Products
Remote Conditioners Cincinnati Sub-Zero 's dual-purpose Remote Conditioners are designed to either deliver temperature-conditioned air to remote sites or operate as completely independent, self-contained temperature/ humidity test chambers. Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as a Remote Conditioner. Remote conditioners are ideal for testing odd shape products that do... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'bryozoan'),(17865,'brythonic'),(17866,'bryum'),(17867,'bs'),(17868,'bsarch'),(17869,'bse'),(17870,' btu '),(17871,'bubaline' … … 19535,'callowness'),(19536,'calluna'),(19537,'calluna vulgaris'),(19538,'callus'),(19539,'calm'),(19540,'calm air '),(19541,'calm … … 'chancery'),(22994,'chancre'),(22995,'chancroid'),(22996,'chancroidal'),(22997,'chancrous'),(22998,'chancy'),(22999,'chandelier'),( 23000 ,'chandelle'),(23001,'chandi' … … 'conditioned reaction'),(28492,'conditioned reflex'),(28493,'conditioned response'),(28494,'conditioned stimulus'),(28495,' conditioner '),(28496,'conditioning' …
-
ZCU511
Among its applications are cooling fins for automotive and heavy-duty radiators, anneal-resistant electrical uses and air conditioners . … lb/cu in. (At 68°F) Specific gravity Melting point, OF (Liquidus) (Solidus) Specific heat, Btu / lb I … 22000 23000 25000 25000 26000 28000 29000 30000 .
-
Mirror Fusion Test Facility-B (MFTF-B) axicell configuration: NbTi magnet system. Manufacturing/producibility final report. Volume 2
23,000 BTU Air Conditioner 23000 BTU A i r C o n d i t i o n e r .
-
ZCU253
… oF Thermal coef. expansion/OF (68 to 212oF) Thermal conductivity, Btu/sq ft/hr/oF/ft Specific heat, Btu /lb/OF Electrical resistivity … Shear Strength psi 22000 22000 23000 26000 29000 28000 Applications: Air conditioners , brewery tubes, condensers. evaporators, heat exchangers, dairy tubes, distiller tubes, kettles, pulp and paper lines, steam and water lines, tanks, oil coolers, hydraulic and oil lines, gage lines, oil burner tubes, plumbing pipe and tube, rotating bands.
-
ZCU273
… 6 x 10-6 (68-5720F) 9.8 x 10-6 Thermal conductivity, Btu /ft2/hr/ft/oF (At 680F … … 40 45 77 35 45 95 60 63 90 50 Shear Strength psi 23000 25000 25000 26000 … Refrigerator and air conditioner tubing and components, commutators, clad products, gas and burner lines and units, oil burner tubes, condenser and heat exchanger tubes, pulp and paper lines, steam and water lines, tank gage lines, plumbing pipe and tube, thermostatic control tubing …
-
CR4 - Blog Entry: Corn Stoves - Fireplace Inserts - Corn Furnaces - Corn Heat
Calculations that deduct BTU per pound to evaporate the moisture in fuel raises one interesting question. An air conditioner with an EER of 20 will cost more per year than fuel oil at $3.50/gal. Reply Off Topic (Score 23000 .
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
Bearing Lube Oil Conditioner Pressure filter closed loop - Air Blower Net Plant Heat Rate ( Btu /kWh): 9,611 23000 Buildings .
Indicates content that may require registration and/or purchase.