-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ZEBRA EVM ZEBRA AC ADAPTER - 120 V AC, 230 V AC INPUT - 5.2 V DC/1.10 A OUTPUT CUBE AC DC85 A 5.VDC 4.25W
-
Supplier: TelephoneStuff.com
Description: AC Power supply for Blazer, Passport Everon P and all computer/telephony switches. (US version)
- Features: AC/DC Adapter
-
-
Supplier: RS Components, Ltd.
Description: RS PRO EA10681V(08) AC/DC Adapter
- DC Output Voltage: 24 volts
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC adapter for CT10, APLA 220V, Euro plug.
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Newark, An Avnet Company
Description: 12V 500MA AC ADAPTER; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:-RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: Replacement Vaio PCGA-AC16V4 AC Adapter 64Watt 16V 4A with 6.5x4.4mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 16 volts
- DC Output Current: 4 amps
- DC Output Power: 64.00000000000001 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Dell Philips LCD TV 72W 16V 4.5A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, works for Philips Magnavox 15MF605T/17" LCD Monitor, Dell W1700 17" LCD Monitor TV . Warranty and Low Price.
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: 220V AC ADAPTER
-
Supplier: SFCable.com
Description: Replacement Vaio PCGA-AC16V4 AC Adapter 64Watt 16V 4A with 6.5x4.4mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 16 volts
- DC Output Current: 4 amps
- DC Output Power: 64.00000000000001 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER, ITE, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Sonel Test
Description: Universal AC adapter 110/230V. Dedicated to selected Sonel KT thermal imaging cameras.
-
Supplier: SFCable.com
Description: Replacement LCD Monitor TV 42W 12V 3.5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3.5 amps
- DC Output Power: 41.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 12 volts
- DC Output Current: 2 to 3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.416 to 2.3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 12 volts
- DC Output Current: 0.5 to 1.6 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 12 volts
- DC Output Current: 3.4 to 6.7 amps
- Type: AC Power Source
-
Supplier: DigiKey
Description: 230W / 19.5V ADAPTER - C14 BARRE
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 19.5 volts
- DC Output Voltage: 19.5 volts
- DC Output Current: 11.8 amps
-
Supplier: Galco Industrial Electronics
Description: Universal Power Supply AC100-240V
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MOUNT ADAPTER 12V 24W
- DC Output Voltage: 12 volts
- DC Output Current: 2 amps
- DC Output Power: 24 watts
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 volts
- DC Output Power: 24.000000000000014 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163124-658 Length: 139.7 mm Approvals: cULus Height: 33.02 mm Weight: 420.026535 g Output Voltage: 5 V Width: 60.96 mm Cord Length: 1.1176 m Categories: AC
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Series: AC-3 ratings from 10A to 115A and AC-1 ratings from 25A to 200A. PC Series Coil Voltages: 24 VDC and 24 VAC to 200-240 VAC. Extreme Conditions: PC Series operates from -40°C (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Applications: AC adapters, switching power supplies, smart home devices, AC line filters, industrial electronics, and noise suppression circuits. Learn more about our safety capacitor solutions. (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
connectors are available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 300W adapters are available with 12V, 19V, 24V, 28V, 48V and 54V outputs and can operate in (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Motorola DVI3120 Set-Top Box
$23.01 - Broadcom - BCM7115KPBG - Set-Top Box Device - Single-Chip, w/ Personal Video Recording (PVR) $3.09 - Tai Hong Circuit - 4-Layer - FR4 $2.15 - Delta Electronics - EADP-18GB - AC Adapter - Input: 220- 230V ~, 50Hz, 0.5A, Output…
-
Bill of Materials - Motorola DVI3210 Set Top Box
AC Adapter - Input: 220- 230V ~, 50Hz, 0.5A, Output: 12V, 1.5A (18W) .
-
rookie welder - need advice
Borrow money to buy a Lincoln arc welder with AC /DC poles, either portable or shop, 230V preferably. ask your LWS store to show you a manual TIG torch setup; Torch,power cable and adapter ,hose, argon bottle,and reg.
-
Sell USB plug adapter(TDZ-1CU-G2)
USB input: AC 110- 230V ~ 50Hz/60Hz 10mA. .... • Related Keywords :USB plug adapter , adapter plug .
-
Introduction to Computer Information Systems/The System Unit - Wikibooks, open books for an open world
The first is to convert the type of electrical power available at the wall outlet such as110V 60Hz AC (alternating current) or 230v 50Hz AC to the type the computer circuits can use. .... by built in PSU (desktops, servers, mainframes) or by the separate power supply adapters for computers with…
-
NYS Price List April 6, 2007
NYS Price List in US Dollars - Effective: April 6, 2007
There is a 10% discount for 1 year pre-payment on all SMARTnet parts (CON-...
…00 $ CON-OSP-2XOC12 ONSITE 24X7X4 2-port OC12/STM4 POS Shared Port Adapter 2,240.00 … 24X7X4 VPN3030:Chassis, 3FE 5,120.00 $ 0% 5,120.00 $ CON-OSP-3030RED ONSITE 24X7X4 VPN3030:Chassis, 3FE 3,520.00 $ 0% 3,520.00 $ CON-OSP-305AC230 ONSITE 24X7X4 15305 - 230V AC Power 72.00 $…
-
Sell EU Adaptor
• Model: SFX12510077 Output Wattage: 300W Dimension :125 * 100 * 77 mm , With 80*25 mm Fan AC Input Spec : 115~ 230V @5A/60Hz ; 2.5A/50Hz ( Full Range ) +3.3V and +5V combined load shall not exceed 125W Active PFC Short circuit ... .... • Switching power supply/ Model: PA1060C8B Switching power adapter , power supply, adapter with EU AC power cord…
-
Triad Magnetics - F6-10 - Transformers - Transformer - Allied Electronics
Transformer;30VA;Chassis;Pri:115/ 230V ;Sec:10VCT;Sec:3A;Solder Lug;50/60Hz. .... AC Adapter , wall plug-in, output 12VAC,1.00A .
-
Sell universal mobile phone charger
• Specification Products specification 1 Model YH-12W0520 2 Name Power adapter 12W 3 Input 230V 0 .... • Specification Products specification 1 Model YH-6150 2 Name DC TO AC POWER 150W 3 Input 11-15V/DC 4 Output 220- 230V /AC 5 output frequency 50Hz 6 Continuous power 120W 7 Efficience over 85% 8 Temperature range <65C 9 Standard…
-
Sell NEW LED Neon light
…2meter 288SMD 3528 3020.3014 60CM 120 144 SMD aluminum + PC 110v ,220v 230v CRI 60-80 .... • Input Voltage :AC85-265V 50HZ-60HZ Power adapter Input: AC 100-240V, 0.5A, 50-60Hz; Output: DC 5.6V=2.68A LED chip: Pretech brand LED: 3 Watt per led chip Total wattage: 15 watt Light composition: Two reds, o...
Indicates content that may require registration and/or purchase.