-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, INLINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage
-
Supplier: VICFUSE
Description: Material: Nylon Rated current: 5A MAX Applicable fuse: 5.0*20mm Optional wire gauge: 18#~20# Wire length: Per customer specifications Safety certification:
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, INLINE, 200A, 32V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:200A; Fuse Size Held:43mm x 19mm x 16.5mm; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 IL Series RoHS
-
-
Supplier: VICFUSE
Description: material:Nylon Rated current: 10A MAX Applicable fuse: 6*30mm/6.35*31.8mm Optional wire gauge: 16# Wire length: Per customer specifications Safety certification:
-
Supplier: Newark, An Avnet Company
Description: IN-LINE CARTRIDGE FUSE HOLDER, 20A, 600V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses RoHS Compliant:
-
Supplier: Littelfuse, Inc.
Description: Series fuse tap (0FHA0200Z) is the fuse holder only (fuses are sold separately). Compatible with ATO® blade fuses rated up to 10 amps (sold separately)
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Littelfuse, Inc.
Description: The Glass 3031 Series 32V In-Line SFE and AGC Glass Fuse Holder accommodates SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately).This holder for glass fuses features an 8" (203 mm) looped 14 AWG GPT wire lead that's easy to cut and
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Littelfuse, Inc.
Description: The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line installation.
- Normal Operating Current: 22 amps
- Mounting: In-Line Mount
-
Supplier: VICFUSE
Description: Material: Nylon With Fiber Glass Rated current: 40A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~20# Wire length:Per customer specifications 1, parameter: Type: Heavy Duty Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric
-
Supplier: Littelfuse, Inc.
Description: This MAXI® 152 Series Fuse Holder Body (01520009Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive
- Normal Operating Current: 80 amps
- Mounting: In-Line Mount
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:277 In-Line Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS
-
Supplier: Waytek, Inc.
Description: Littlefuse 04980921GXM5 MIDI Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included High temp range from -40°F (-40°C) to 257°F 125°C Zinc-plated steel M5 bolts Zinc-plated steel M5 nuts with nylock inserts For use with bolt down MIDI style
- Normal Operating Current: 200 amps
- Rated Operating Voltage: 32 volts
-
Supplier: VICFUSE
Description: Material: Nylon Rated current: 15A MAX Applicable fuse: 5*20mm Optional wire gauge: 16#~20# Wire length:Per customer specifications 1, parameter: Type: Hinged Body Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric strength:AC1500V Min 60Sec 2, Product
-
Supplier: RS Components, Ltd.
Description: 600V inline fuse holder, crimp terminal,
- Normal Operating Current: 20 amps
- Operating Temperature: 302 F
-
Supplier: Radwell International
Description: FUSE HOLDER IN-LINE 32V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Fuse Holders Body style for international shock-safe fuseholders Mounting method is in-line mount. Voltage rating is 32 VAC⁄VDC.
-
Supplier: Allied Electronics, Inc.
Description: HM Series Fuse Holders, 32 V Voltage Rating, 20 A Current Rating #14 AWG wire size Length wire is 8 in. In-line fuseholders for SFE and 1⁄4 in. x various length fuses.
-
Supplier: Allied Electronics, Inc.
Description: HEB Series Fuse Holders, Copper Material Terminal, #12 AWG-#8 AWG Wire Size In-line fuseholders single-pole. Voltage rating is 600 V. Current rating is 30 A.
-
Supplier: DigiKey
Description: 600V INLINE FUSE HOLDER CRIMP BU
- Rated Operating Voltage: 600 volts
- Mounting: In-Line Mount
-
Supplier: Radwell International
Description: FUSE TIME DELAY 10AMP 300V W/ INLINE HOLDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Fast Acting 10A 250V Holder In-Line Melf 10.32 X 34.93mm Fiber Carton CE/CSA/UL Product overview: BBS-10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Fast Acting 6A 600V Holder In-Line Melf 10.32 X 38.1mm Melamine Carton CSA/UL Product overview: KLM-6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels.
- Voltage Rating: 600 volts
- Current Rating: 6 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Midget Fast Acting 8A 250V Holder In-Line Melf 10.32 X 34.93mm Fiber Carton CE/CSA/UL Product overview: BBS-8 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels.
- Voltage Rating: 250 volts
- Current Rating: 8 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Holder, 250V 10A, In-Line, Illuminated, Wire Leads Product overview: 01500274Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1334887-HHU Category: Circuit Protection>Fuseholders Packaging: Bulk Termination Style: Wire Leads For Use With/Related Products: Miniature (ATM) Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.433"
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 32 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 810817-01500322H Termination Style: Wire Leads Mounting Style: Free Hanging (In-Line) Contact Finish: Tin Contact Material: Brass For Use With/Related Products: 3AB, 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size:
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 500 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Sealed In-line Fuse Holders from Littelfuse are the perfect way to protect overflow and (read more)
Browse Fuse Holders Datasheets for Waytek, Inc. -
protect and insulate SPF Fuses, Keystone’s new Midget Holders,(Catalog #3576 for THM applications, Catalog #3574 for SMT mounting) feature durable UL 94V-0 Nylon bodies with Tin-plated, Brass contacts (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
HS requirements. The VC22 series is built in a compact 22×58 mm cylindrical format, allowing installation in standard fuse holders and industrial electrical assemblies. Key Features (read more)
Browse Fuses Datasheets for VICFUSE -
UL94 V-0 flammability rated materials RoHS compliant construction Fuse Holder Features IP20 protection degree (read more)
Browse Fuses Datasheets for VICFUSE -
VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching Vicfuse Class G fuse blocks (480V and 600V, DIN-rail mountable) are available. Complies with CE and RoHS. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
characteristics (fast-acting, slow blow, etc.) that allow equipment manufacturers to fine tune for their applications. This would not be possible with a pre-installed circuit breaker. Fuse holders and carriers are commonly built into modules so the fuses can be installed to provide circuit protection (read more)
Browse Power Entry Modules Datasheets for Interpower -