-
Supplier: Allied Electronics, Inc.
Description: -20 to +70 °C Operational Temperature, Solid State Relays Ideally suited for “phase angle” control of resistive loads, such as heater bands or incandescent lamps. The relay switches off every time the current crosses zero and swit
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 5V - 90-50271 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 24V - 90-50272 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: Newark, An Avnet Company
Description: RELAY, 3A, 2-30V, SCREW; Contact Configuration:-; Load Current:3A; Operating Voltage Max:30VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:-; Product Range:- RoHS Compliant: Yes
-
Supplier: TOP-electronics USA
Description: W&T 57016, 230V DPDT Coupling Relay for Web-IO Digital Coupling relay with two change-over contacts (DPDT), 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106,
-
Supplier: Allied Electronics, Inc.
Description: Solid State Industrial Single Phase Relay, Instant On Switching AC solid state relay Instant on switching Direct copper bonding technology 10^10 Ohms (Max.) insulation resistance The zero switching relay with antiparallel thyristor output is the most widely used industrial SSR
-
Supplier: Allied Electronics, Inc.
Description: Solid State Industrial Single Phase Relay, Instant On Switching AC solid state relay Instant on switching Direct copper bonding technology 10^10 Ohms (Max.) insulation resistance The zero switching relay with antiparallel thyristor output is the most widely used industrial SSR
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, SPST-NO, 230V, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes
-
Supplier: TOP-electronics USA
Description: W&T 57015, 230V SPDT Coupling Relay for Web-IO Digital Coupling relay with one change-over contact, 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178,
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, SPST-NO, 230V, 1A; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:240VAC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Solid State Industrial Single Phase Relay, Instant On Switching AC solid state relay Instant on switching Direct copper bonding technology 10^10 Ohms (Max.) insulation resistance The zero switching relay with antiparallel thyristor output is the most widely used industrial SSR
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, SPST-NO, 230V, 0.1A; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: normally open package includes a Model 230 with separate contact relay. The solid state sealed switch is complemented by a 500 lb. test chain which makes mounting a snap. The 1/8 in. thick stainless steel tube with rubber bumper makes this unit the most durable on the market. Units are also
-
Supplier: PHOENIX CONTACT USA
Description: Relay module, with soldered-in miniature switching relay, contact (AgNi): Medium to large loads, 1 PDT, input voltage 230 V AC/DC
- Maximum AC Switching Power: 1,500 VA
- AC Coil Voltage: 230 volts
- DC Coil Voltage: 230 volts
- Operating Temperature: 68 to 122 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992030-ALT230-S-SW Category: Relays>Power Relays, Over 2 Amps Termination Style: Plug In, 8 Pin (Octal) Features: Debounce Delay Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 1 Relay Type: Impulse Coil Type: Latching, Single Coil Coil
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1217321-7S.14.8.230.4310 Category: Relays>Safety Relays Series: 7S Termination Style: Spring Terminal Features: Lighted Indicator Package: Bulk Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 1 Coil
- Features: Other
- Mounting: PC Board
-
Supplier: Automation24, Inc.
Description: The industrial relay TRS 230VUC 2CO - 1123540000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 230 V AC/DC. Two changeover contacts make the relay TRS 230VUC 2CO - 1123540000 the
- Changeover (CO): 2
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: -40 to 140 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The industrial relay TRZ 230VUC 1CO - 1122930000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage of 230 V AC/DC. The changeover contact makes relay TRZ 230VUC 1CO - 1122930000 the ideal
- Changeover (CO): 1
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: -40 to 140 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The industrial relay TRS 230VUC 1CO - 1122820000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input voltage of 230 V AC/DC. The changeover contact makes relay TRS 230VUC 1CO - 1122820000 the ideal
- Changeover (CO): 1
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: -40 to 140 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The industrial relay TRZ 230VUC 2CO - 1123670000 from Weidmüller ensures speedy wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage of 230 V AC/DC. Two changeover contacts make the relay TRZ 230VUC 2CO - 1123670000 the
- Changeover (CO): 2
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: -40 to 140 F
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The KL2602-0010 output terminal has two relays each of which has a single contact. The relay terminal is designed for soft switching at the zero voltage crossing to protect the contacts and is particularly suitable for capacitive loads such as LED lamps. The Bus Terminal indicates its
- Data Acquisition: I/O Module
-
Supplier: Littelfuse, Inc.
Description: Form C (SPDT) relay contacts to switch alarm circuits, contactors or any resistive or inductive load. One simple screwdriver adjustment will calibrate the sensor for all single-phase or 3-phase applications up to 100hp.
- Input Voltage: 230 volts
- Operating Temperature: -4 to 158 F
- Features: Other
- Electrical Output: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Relay module, with soldered-in miniature switching relay, contact (AgNi): Medium to large loads, 1 PDT, input voltage 230 V AC/DC
- Maximum AC Switching Power: 1,500 VA
- AC Coil Voltage: 230 volts
- DC Coil Voltage: 230 volts
- Operating Temperature: 68 to 104 F
-
Supplier: Beckhoff Automation LLC
Description: The KL2602 output terminal has two relays, each with a single contact, and can be used to switch devices requiring mains power and operating at up to 230 V AC. The relay contacts of the KL2602 are connected to the power contacts.
- Data Acquisition: I/O Module
-
Supplier: Littelfuse, Inc.
Description: Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear out. The
- Maximum Current: 85 amps
-
Supplier: PHOENIX CONTACT USA
Description: Relay module, with soldered-in miniature switching relay, contact (AgNi+Au): Small to large loads, 1 PDT, 230 V AC/DC input voltage
- AC Coil Voltage: 230 volts
- DC Coil Voltage: 230 volts
- Operating Temperature: 68 to 122 F
- Input Current Range: 0.005 amps
-
Supplier: PHOENIX CONTACT USA
Description: Relay module, with soldered-in miniature switching relay, contacts (AgNi): Medium to large loads, 1 N/O contact, input voltage 230 V AC/DC
- Maximum AC Switching Power: 1,500 VA
- AC Coil Voltage: 230 volts
- DC Coil Voltage: 230 volts
- Operating Temperature: 68 to 104 F
-
Supplier: Beckhoff Automation LLC
Description: The EL2602-0010 output terminal has two relays each of which has a single contact. The relay terminal switches at the zero voltage crossing to protect the contacts and is particularly suitable for capacitive loads such as LED lamps. A practical test was able to show that an
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The KL2652 output terminal has two relays, each featuring a change-over contact. The relay contact can be used universally for switching devices requiring mains power up to 230 V AC or 300 V DC. The KL2652 Bus Terminal is equipped with potential-free contacts. The signal state of the
- Data Acquisition: I/O Module
-
Supplier: Littelfuse, Inc.
Description: and OEM designers. Operation (Delay-on-Break)Input voltage must be applied to the input before and during timing. Upon closure of the initiate switch, the output relay is energized. The time delay begins when the initiate switch is opened (trailing edge triggered). The output remains
- Minimum Time Interval: 1 to 1,023 seconds
- Operating Temperature: -4 to 149 F
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the
- Features: Other, Visual Indicator
- Mounting: Socket or Plug-in Style
-
Supplier: TOP-electronics USA
Description: W&T 57832, Web-IO 4.0 230V Relay 1xNO, 1xCO Switch remotely... With the Web-IO 4.0 230V Relay 1xNO, 1xCO, 230V switching signals can be controlled via TCP/IP Ethernet. There are numerous Web and network services available for switching up to 16A with the two
- Data Acquisition: I/O Module
-
Supplier: Weidmuller
Description: High power/currents can be safely switched with the PLUGSERIES. The modular system enables conventional relays and LED indicators simply to be plugged in. Retaining and disassembly clips provide a secure mount. Pre-assembled relays with 1 or 2 changeover contacts and input voltages
- Changeover (CO): 1
- Maximum Current: 16 amps
- Maximum AC Switching Voltage: 400 volts
- Maximum AC Switching Power: 4,000 VA
Find Suppliers by Category Top
Featured Products Top
-
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
the start, stop, reverse operation in a safe mode. All are low noise for silent application and have fast switching capabilities. The Multichannel product family includes a panel mount dual-channel GN2 relay, panel mount dual-channel GN2F relay, and a panel mount 4-channel GN4 relay. Each (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
-activated coil, it can handle voltages ranging from 100 to 120 or 200 to 240 VAC at either 50 or 60 Hz. Despite its miniature size, this relay offers maximum switching power, especially for inductive loads. It features flame-resistant materials that meet UL94V-0 standards for insulation, ensuring (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
HVDC 60A class, at 60A-400V. With a dielectric strength of 5,000VAC (1 min.) between coil and contacts, and 2,500VAC (1 minute) between contacts, the FTR-E1 offers twice the insulation properties of similar relays. Non-polarized contacts enable the FTR-E1-HC to switch between charging and (read more)
Browse Solid State Relays Datasheets for FCL Components America -
Equipment The relay can be evaluated for switching functions in: Battery energy-storage systems Industrial charging equipment Photovoltaic power-conditioning equipment DC power converters and distribution assemblies Uninterruptible (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
state-of-the-art KP04 series illuminated surface mount pushbuttons from NKK Switches. With a streamlined design that extends just 0.906” (23.0mm) above the PC board to the cap's pinnacle, this pushbutton switch is available in tactile/audible and nontactile options. Customers can (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Fault Detection: Monitors fan failures, overtemperature conditions, and fuse faults with relay outputs for remote alerts. Universal Voltage: Supports 110-230 VAC input for flexible installation. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp.
More Information Top
-
CR4 - Thread: AC Current Measurement Deviation from Theoretical Calculation
The hall sensor senses the load current after the relay is switched and 230v is connected to the load.
-
CR4 - Thread: DIY Chest Fridge - Automatic Timer Relay
If I read the specs right for the thermostat shown, it can switch 16a at 230v , so a relay would not be necessary.
-
CR4 - Thread: How to Signal Pressure in a Hydraulic Line
A Pressure Switch (PS) can be set upto a certain limit (say 100psi) then from NO of the PS the signal ( 230v AC phase) is given to the coil of 230V Relay , then from NO of the Relay signal (230v AC phase…
-
Experimental study on storage device with relay protection in microgrid mode switching process
…lithium battery energy storage device decay to zero quickly, however due to the switch action is too .... Around a cycle, fundamental RMS phase voltage peak can rise up to 281v-294v, significantly higher than that of peak of 223v- 230v before failure time T1, and is also … due to that all storage converter AC relay protection is out of…
-
CR4 - Thread: Lost lights at the rear end of my car!
That is only the power to the relay bobbin (A1-A2 in contactor talk!), I should also have power to the un- switched side of the relay ? .... of set up as in 3Θ or 1Θ relays for motor control (415v/ 230v ) even if the…
-
CR4 - Thread: Level Switch Cable
The 1000v cable gives you a bit of external protection if the bobbin of the relay is a 230v bobbin! .... Are the relay and the level switch in close proximity?
-
An installation to avoid direct radiation hazards in X-ray analysis
From switch D the current passes to pole E of the switching mechanism of the first of two mercury relays R1 and via push-button P through the coil to neutral, thus making the relay self-holding, the push- button also actingas … passes to the coil of relay R,, the switchingportion being fed by a 230v stabilized power supply…
-
Controlled-Atmosphere Generator for Apple Storage
Electric Control and Flame Safety Systems Power is provided to the unit by a 230V -15 amp disconnect switch . .... blower are operated by push buttons and their motors are protected by thermal over-load heater relays .
-
Ambient Intelligence and Future Trends-International Symposium on Ambient Intelligence (ISAmI 2010)
Each relay is activated by the microcontroller, and each relay output is configurable through a load selector, which allows the load to be switched in 3 different ways:. .... • Open circuit/ 230V Power supply: for loads that must be supplied with 12V voltage.
-
NKK Switches - MRX108-A - Switches - Rotary - Allied Electronics
Impeller;Backward Curved; 230V ; 5/60HZ;220mm. .... Sensors, Switches & Relays > Relay .
Indicates content that may require registration and/or purchase.