-
Supplier: Newark, An Avnet Company
Description: INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes
-
Pilot Lights and Indicator Lights - Indicator, Neon Lamp, Opal; Supply Voltage Camdenboss -- 53Y0644Supplier: Newark, An Avnet Company
Description: INDICATOR, NEON LAMP, OPAL; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Illumination Colour:Opal; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:30mA; Product Range:515 Series; SVHC:No SVHC ( RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: NEON INDICATOR, GREEN, 240V; Supply Voltage:240V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Green RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: NEON INDICATOR, AMBER, 240V; Supply Voltage:240V; Lamp Base Type:Wire Leaded; Illumination Colour:Amber; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:800µA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: T6.8 telephone slide neon lamp, 220/250V
- Rated Average Life: 25,000 hours
- Features: Other
- LED Color: Red
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel Mount Indicator Lamps Round PMI .5in. Neon 125V Wire
- Lamp Type: LED Lamps
-
Supplier: RAFI GmbH & Co. KG
Description: RAFI signal lamps with integrated neon lamp are available with mounting hole diameters from 7 mm to 14 mm. Neon lamps can be operated up to 230 V. They also have low heat loss, long service life, and are relatively shock-resistant. MODELS ➔ Collar shape – round,
- Width or Diameter: 18 mm
- Height: 5 mm
- Voltage Rating: 230 volts
- Voltage type DC: DC
-
Supplier: Allied Electronics, Inc.
Description: Indicator,Pnl-Mnt;NON-RELAMPABLE NEON-INCANDESCENT INDICATOR LIGHTS, 12V, GREEN
-
Supplier: Allied Electronics, Inc.
Description: Indicator Lamp, 65 VAC, 90 VDC Lamp Voltage, 0.3 A Rated Current Wire terminal Standard brightness 100 Kiloohms resistance series.
-
Supplier: Allied Electronics, Inc.
Description: Pressfit Indicator Light, Neon Lamp type, Polycarbonate Lens Material UL and CSA Listed White nylon housing material. Nickel plated brass bezel.
-
Supplier: Allied Electronics, Inc.
Description: 75 Series Indicator Light, Color Red, Lamp Type Neon, Lens Style Dome, Lamp Life 25000 hr Features dome lens, nickel-plated bezel. Neon Indicators: Feature current-limiting resistors for 125 V and 250 V. LED Indicators: Feature color-coded wire leads,
-
Supplier: Radwell International
Description: LAMP, INDICATOR, NEON, GREEN, 125V, LAMP BASE TYPE:WIRE LEADED, MOUNTING HOLE DIA:7.9MM, POWER RATING:330MW;. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: Incandescent Lamps
-
Supplier: Radwell International
Description: LAMP, INDICATOR, NEON, GREEN, 125V, QUICK CONNECT, ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Green
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LAMPS / NEON BULBS / LEDS, BUS INDICATOR ASSEMBLY, LED, 6V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NKK Switches
Description: Complement to MLW Rocker Switches Incandescent or Neon Variety of Cap Colors Bezel Options
- Voltage Rating: 12 volts
- Current Rating: 0.05 amps
- Lamp Type: Incandescent Lamps
- LED Color: Orange
-
Supplier: NKK Switches
Description: Complement to MLW Rocker Switches Incandescent or Neon Variety of Cap Colors Bezel Options
- Voltage Rating: 12 volts
- Current Rating: 0.05 amps
- Lamp Type: Incandescent Lamps
- LED Color: Yellow
-
Supplier: NKK Switches
Description: Complement to MLW Rocker Switches Incandescent or Neon Variety of Cap Colors Bezel Options
- Voltage Rating: 28 volts
- Current Rating: 0.022 amps
- Lamp Type: Incandescent Lamps
- LED Color: Red
-
Supplier: Eaton Corporation
Description: NEON TYPE 120 V VOLTAGE RATING CANDELABRA BASE TYPE NE45 LAMP NUMBER
- Voltage Rating: 120 volts
-
Supplier: Waldom Electronics
Description: SQUARE TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR SQUARE LENS STYLE GC[T] BRAND
- Voltage Rating: 125 volts
- LED Color: Green
- Features: Other
- Terminal Type: Wire Leads
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks Voltage Indicator 110V AC, Neon Lamp, Double Level
- Features: Other
-
Supplier: Radwell International
Description: REPLACEMENT OF DIALIGHT 507-4537-1431-640, LAMP, INDICATOR, NEON, RED, 125V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Indicator lights with coloured lenses and a neon or fluorescent lamp. Solder contact terminals. A series resistor should be added to power the indicator light with 110 or 220 Vdc. Voltage Rating = 110 V, 220 V Light Output Colour = Red Mounting Hole Size = 6.2mm Type =
-
Supplier: Thomas & Betts Corporation
Description: IVORY COLOR; UL 542 APPROVAL; 125 V VOLTAGE RATING; NEON LAMP TYPE; 25 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL
- Voltage Rating: 125 volts
- Lamp Power: 25 watts
- Voltage type AC: AC
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: NEON LIGHT 250V AMBER
- Voltage Rating: 250 volts
- Lamp Type: LED Lamps
-
Supplier: NSI Industries LLC
Description: ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
- Voltage Rating: 125 volts
- Features: Other
- LED Color: Red
- Terminal Type: Wire Leads
-
Supplier: Southwire Company, LLC
Description: YELLOW COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA INCLUDES NEON POWER
- Cord Length: 600 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Ideal Industries, Inc.
Description: CONTINUITY/VOLTAGE TESTER TYPE 2.4 INCH W X 1.5 INCH D X 7.2 INCH H SIZE LED, NEON LAMP, SOLENOID INDICATOR DISPLAY TYPE UL, CSA APPROVAL (4) 1.5 V BATTERY TYPE 25 TO 50 HZ FREQUENCY RANGE 5 TO 600 VAC AC VOLTAGE RANGE 5 TO 600 VDC DC VOLTAGE RANGE SHIELDED PROBE TIP PROBE TYPE
- DC Voltage Range: 5 to 600 volts
- AC Voltage Range: 5 to 600 volts
Find Suppliers by Category Top
Featured Products Top
-
-fuse indication (neon-lamp style) available on select configurations for faster troubleshooting Zinc-plated steel and UL94 V-0 rated thermoplastic construction (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Astronomical Spectroscopy for Amateurs
These are readily obtained from electronics stores, as neon indicator lamps . The operating voltage is usually around 80 V (a suitable resistor in series will drop the mains … This removes the risk of using 110 or 240 V electrical connections at the spectroscope.
-
Testers or Instruments Electronic Circuits, beginning with P's
Power Loss Indicator - Dave Campbell designed this clever circuit. It uses two neon lamps to indicate if power to a 120vac appliance had been interrupted. . The voltmeter has a measuring range of around 50 V that you can centre around 220 or 240 V to suit your needs.
-
Temperature regulators and indicators with strict temperature control
The series 13000 regulator (see photograph) with luminous neon indicators can be used in three tem- perature ranges: 0-300, The maxi- mum current in the circuit is 15 A at a potential of 100 or 240 V (50-60 cps). Besides the temperature in- dicator (dial) there are two lamps (reading "over" and "under") that are illuminated …
-
Automatic helical-spring stress relaxometer for intermittent or continuous relaxation measurements
‘ 240V . … B3, contacts of relay B/3; C1, C2, C3, contacts of relay Cj3; D1, D2, D3, contacts of relay D/3; SI to S11, manually-operated switches; T1 to T12, contacts of synch- ronous timer; LPl, LP2, neon indicator lamps ; LP3, LP4, 24 v …
-
Measurement of thickness of thin transparent films using fluorescence
L1 = lamp choke Rlz-RzI = 150 kO i I%,* w H.S. . Mi = meter C-looma RTI = rectifier contact, full wave Ci,Cz = 4 LLF450 v , d.c. electrolytic . N1 = neon indicator C ~ I ,Cs = 0.25 &IF 1500v, d.c. paper . TI = 19C-2260v/ 240 v, 15w trans- former . than 0.2%.
-
The vision transmitter for the Sutton Coldfield television station
… consists of three moving- coil regulators, connected in star and rated to supply 240 kW with an … … the voltage outgoing from the regulator with a standard voltage obtained from a neon discharge tube, and … The h.t. secondary wiring to the rectifier anodes includes h. v . fuses whose main purpose is … The central part of the desk is occupied by the waveform monitor and on the wall behind the desk are the interlock indicator panels on which the closure of any switch is shown by the lighting of a lamp .
-
A vacuum breakthrough assembly for use with standard remote-handling tongs
_ _ _ _ - - --_I Figure 1 Motor: Croydon Engineering 240 v a.c. 50 Hz single phase separate capacitor; shaft speed 1400/200rev min-1; type 10 worm single train gearbox to 45 rev min-1; torque 25 lb in-1; frame … Indicator lamps : N1, N2, Radiospares miniature panel neons . The neon bulbs N1 indicate that RLA is closed and the motor is running forward, while N2 …
-
A braking circuit for sub-fractional geared motors
_ _ _ _ - - --_I Figure 1 Motor: Croydon Engineering 240 v a.c. 50 Hz single phase separate capacitor; shaft speed 1400/200rev min-1; type 10 worm single train gearbox to 45 rev min-1; torque 25 lb in-1; frame … Indicator lamps : N1, N2, Radiospares miniature panel neons . The neon bulbs N1 indicate that RLA is closed and the motor is running forward, while N2 …
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
… When the thyratron conducts, its cathode voltage increases sufficiently to light the selected lamp (l14) and L5 … -W; 14, 12 kQ2, 1 W; R15, 12 kQ, 1 W; R16, 270 kQ2, i W, R14,,270 kQ, i W, R14,,10 kQ~, + W; Q1, 0@02 uF, 350 V ; 02, 0@02juF, 350V, 03 … … V4, GT1C;L1.,, are neon indicators type CC7L. + 240 V supply not stabilized.
-
240 pilot light - Self Help Forums
I haven't looked at the resistor size of one in a neon test lamp . 50-500 V heck yes, I see a few 240 volt ones here: http://www.idealindustries.com/produ...tor_lights.jsp Radio shack does sell neon indicator lights, but they're all 120 volt and less.
Indicates content that may require registration and/or purchase.