-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1200 Volt 320 Amp
- Features: Other, Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 240 Amp 45 Volt
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifiers 400 Volt 395 Amp Common Cathode Product overview: VS-HFA240NJ40CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -55 C
- IO: 240 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 200 Volt 20 Amp 240 Amp IFSM
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 240 Amp 45 Volt Product overview: VS-241NQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -55 C
- IO: 240 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Time Mark Corporation
Description: a visual indication when the voltage charge is 85 volts or more on the 120V version and 170 volts or more on the 240V version.
-
Description: GrdY/19 920 Volts and Below; Low-Voltage, 240/120; 167 kVA and Smaller), ANSI C57.12.21-1980 American National Standard Requirements for Pad-Mounted Compartmental-Type Self-Cooled Three-Phase Distribution Transformers with High-Voltage Bushing (34 500 GrdY/19 920 Volts and
-
Supplier: Dover Flexo Electronics, Inc.
Description: to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 17.5 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
Find Suppliers by Category Top
More Information Top
-
Experimental investigations on high frequency amplifier tubes
So, the other anode arms are for example 240 volts n6tig by a vapor pressure of 2,93 mms mercury and cold anode at the used rectifier about the light arc to zfinden hrend w ~ in are operations.
-
The ignition voltage of the mercury rectifiers
So, the other anode arms are for example 240 volts n6tig by a vapor pressure of 2,93 mms mercury and cold anode at the used rectifier about the light arc to zfinden hrend w ~ in are operations.
-
Discussion on ¿Germanium and silicon power rectifiers¿ before the Institution, 10th November, 1955
(ii) 2-4MW contact rectifier : 240 volts (mean) at 10kA.
-
Note on a Cause of Residual Hum in Rectifier-Filter Systems
The 120-cycle component of the ripple delivered by the rectifier was 240 volts .
-
CR4 - Thread: How To Make simple rectifier
If we want to get constant output 240volts dc from rectifier with not consider the input ac variable voltage(greater 240volts peak),what device is suitable to use?
-
Tomato ripening: Effects of light frequency, magnetic field, and chemical treatments
The magnet was powered by two 240 volt , 6 ampere silicon rectifiers .
-
Electrification of the U.K.A.E.A. Industrial Group factories
A 240 - volt 800Ah battery with rectifier connections to the 415-volt essential-auxiliary board has been provided.
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
A.C. Service - Alternating current supply to the rectifier ; usually 120 or 240 volts A.C.
-
Development of an integrated in-situ remediation technology. Draft topical report for Task {number_sign}7.2 entitled ``Field scale test`` (January 10, 1996--De...
Consequently, the generator was changed on October 1, 1996 and the rectifier was modified to operate at 240 volts AC.
-
Mechanical vibrations of piezoelectrically excited quartzes
… ~ tmp ~ te oscillating circuit * * * * served the tele sparks with an 1/:-kW-R0hre R S 13a yon; the anode voltage ' yon the alternating current became 3000 volts volts through conversion yon 240 and the rectification with neon rectifier generates.
Indicates content that may require registration and/or purchase.