-
Supplier: RS Components, Ltd.
Description: CSM cable cylindrical float switch,250V
- Maximum Operating Pressure: 43.51131 psi
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Communication Interface Options: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The FS series of sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow the FS sensors to fit a wide variety of level applications.
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 200 volts
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, SPDT, 240VAC; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:F- Series RoHS Compliant: Yes
-
-
Supplier: FPI Sensors International
Description: Fitting Size SPDT Switch Different Temperature Setting 0.93 Specific Gravity Float Different Float Size
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 250 F
- Maximum AC Voltage: 250 volts
-
Supplier: Radwell International
Description: FLOAT SWITCH, SPDT, 120-240 V AC, 50/60 HZ, 49 FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 392 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Top mounting float switch M7000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body
- Maximum Operating Pressure: 10 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 221 F
- Device Type: Instrument / Sensor System
- Features: Liquid, Normally Closed (NC), Normally Open (NO)
-
Supplier: Comus International
Description: Contact form: Reversible Float Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Solid Float Size: Length 58.0mm (2.283in) Float Diameter: 25.0mm (.984in)
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 200 volts
- Features: Liquid
-
Supplier: FPI Sensors International
Description: Different Fitting Size Different Dimensions SPDT Switch Thermocouple 0.93 Specific Gravity Float Different Float Size
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Maximum AC Voltage: 250 volts
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 800 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: 300 F
- Maximum AC Voltage: 250 volts
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 800 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PVC Common Options: Lead Length SPDT Switch Thermocouple 0.93
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: 300 F
- Maximum AC Voltage: 250 volts
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, NO, 140V; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
-
Description: Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is
- Maximum Operating Pressure: 261.066310842955 psi
- Material Temperature Range: -40 to 302 F
- Liquid Specific Gravity: 1 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Liquid
-
Description: High (25) AMP Float Switch "L" Series switch Temperature: 82°C/180°F Material: A.B.S. Ratings: 25 AMP 1 H.P. @ 120 VAC 2 H.P. @ 240 VAC Operating Angle (for Normally Open or Pump Down): Contacts close @ 45° above horizontal Contacts open @ 45° below horizontal
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Description: F-YEL-20 - 20' 16 AWG F-YEL-40 - 40' 16 AWG 13 AMP @ 120 VAC 5 AMP @ 240 VAC Normally Closed - Narrow Angle E-YEL-20 - 20' 16 AWG E-YEL-40 - 40' 16 AWG 13 AMP @ 120 VAC 6 AMP @ 240 VAC Normally Closed - Wide Angle
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: Clark Solutions
Description: The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle of 45°
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Newark, An Avnet Company
Description: FLOAT REED SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:500mA; Product Range:-; Body Material:Plastic; Contact Current AC Max:1A; Contact Current DC Max:1A; Switching Voltage Max:240V RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch, Style D - General Purpose Switch, Low Operating Force, Tank Operation Only, Type 1 enclosure, Standard contacts
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, 0 to 20bar, 500mA, 300V; Operating Pressure Max:20bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:SSV66A-1G Series; Operating Pressure Range:0bar to 20bar; Supply Voltage DC Max:300V RoHS Compliant: Yes
-
Supplier: Finder S.p.A. con unico socio
Description: New space-saving Float switch for liquid level regulation Ttype 72.C1.0.000.0201 with 4-wire cable for filling or emptying applications – including domestic applications. With ON / OFF manual switch, Protective bellows, float unit (maximum/minimum level). Supplied with wall or pipe
- Type: Instrument
-
Supplier: DigiKey
Description: "COOLANT LEVEL SWITCH, 1/2"" NPTF,"
- Features: Liquid
-
Supplier: DigiKey
Description: SENSOR LEVEL LIQ SWITCH SPDT
- Features: Alarm / Visual Indicator, Liquid, Single Pole, Double Throw (SPDT)
- Device Type: Sensor-Only
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380147-TSF73Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 75°C Fake Threat In the Open Market: 47 pct. Type: Liquid, Temperature MSL Level: 1 (Unlimited) Mfr: Sensata-Cynergy3 Series: TSF70 Package: Bulk Product
- Liquid Specific Gravity: 0.85 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Device Type: Sensor-Only
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent split capacitor
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Win Source Electronics
Description: Manufacturer: Cynergy 3 Win Source Part Number: 794082-RSF124Y030KC Series: RSF124 Type: Liquid Operating Temperature Range: -10°C ~ 80°C Voltage Rating: 120VDC, 240VAC Mounting: Panel Mount, M12x1 Thread Output Type: Switch (Single Float) Current: 600mA Output Configuration: SPST-NC/NO
- Features: Alarm / Visual Indicator, Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Device Type: Sensor-Only
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A (Max),
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Radwell International
Description: SWITCH LEVEL FLOAT, 220V, 6 RPM, 500 TO 1000 G/CM. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Time Mark Corporation
Description: The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,
- Input (Pick-up) Voltage Range: 180 to 250 volts
- Input Current Range: 0.01 amps
- Operating Temperature: -20 to 131 F
- Output Voltage Type: AC, DC
-
Supplier: Time Mark Corporation
Description: The Model 261 series Alternating Relay is designed for duplex pumping systems where it is desirable to equalize pump run time. The solid-state alternating circuit drives an internal electromechanical relay. A continuous power source and control switch are required. The control switch (float,
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 120 volts
- Maximum DC Switching Voltage: 240 volts
- AC Coil Voltage: 260 volts
-
Supplier: Radwell International
Description: FLOAT SWITCH / VARIABLE, SINGLE PIGGYBACK, 140 DEGREE F, 115 V, 20 FT CORD. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Macromatic Industrial Controls, Inc.
Description: Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch&, timing relay, pressure switch, or other
- Normally Open (NO): 1
- Normally Closed (NC): 2
- Maximum AC Switching Voltage: 240 volts
- Maximum AC Switching Power: 3 VA
-
Supplier: Richardson RFPD
Description: The AS338-12 is a low-cost IC FET SPDT nonreflective switch in a plastic SOIC-8 package for commercial applications. The switch operates with -5, 0 V or 0, +5 V when “floated”. This general-purpose SPDT switch is used in various telecommunications applications.
- Frequency Range: 0.3 to 2,500 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 39 dB
- Switching Speed: 0.00003 ms
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points with analog output
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -13 to 176 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO)
Find Suppliers by Category Top
Featured Products Top
-
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Case Study: Float Switch Technology Replacement with Electronic Sensor for Cost Reduction
The float switch had an M18 stainless steel thread and was electrically specified at 240v AC or 24v DC (The customer was using the 24v DC option) and the customer stipulated that the M18 mounting thread and the electrical configuration could not…
-
CR4 - Thread: Water shortage & toilets
I have a finished but unfitted control circuit consisting of effectively two float switches which toggle an SR flip flop which drives a semiconductor relay to switch a transformer to give 12V to drive a boat bilge pump which does that job … heavy rain, this is pumped back up to the black tank using a 240v (Aldi / Netto…
-
Circuit question on EB6500SX Honda Generator - Self Help Forums
Apparently that bad 155v reading I got was due to that floating ground by not being plugged .... I switched the house over to the generator power and everything worked fine. .... enough light rust/corrosion/patina and spider webs in the ground socket of the 30amp/ 240v plug that the…
-
CR4 - Thread: Earthing Gensets (Revisiting Thread \38929)
This makes the genset functional earth connection ' floating ', and an IT earthing system. .... apply this (in Australia) to a specific scenario of a vehicle mounted genset ( 240v single phase, 16KVA). .... Each circuit is controlled by a double pole switch and protected by a GFCI.
-
Design of an Automatic Water Level Controller Using Mercury
Float Switch
Fig 4: A Mercury Float Switch Diagram (www.amazon.com). .... of the Induction motor =1.5h.p= 746x1.5 watts V = Operating voltage = 240v I = Current rating…
-
Design of a wide input range DC-DC converter with a robust power control scheme suitable for fuel cell power conversion
…is finally inverted using a PWM driven inverter stage to supply a 120V/ 240V , 50/60 Hz, bi .... An ultracapacitor is floated in the 80V DC bus to supply energy during sudden load demands. .... input voltage of the DC-DC converter is higher, the current ratings of switches can be much…
-
Next generation power module
…chip''or "single-package multi-chip" architecture for low power (30W' 3.7kW) ,medium voltage (ac100- 240V ) invertercontrol. .... communication between logic level to 600V isolated highside level for three upper-leg switches of up to .... Fig. 10 :A JI-based 600V floated 3-channel pre-driver IC for next gen.
-
Subpanel -- what wire to use? [Archive] - Self Help Forums
…at your non-service rated sub panel (or at an appliance, light, receptacle, switch , etc. -- anywhere except .... I'm not sure I understand what you mean by " floating " the neutral. .... Be aware that even though most 240V -only appliances (A/C, H20 heater, their disconnects, etc) are not…
-
Subpanel -- what wire to use? - Self Help Forums
…at your non-service rated sub panel (or at an appliance, light, receptacle, switch , etc. -- anywhere except .... I'm not sure I understand what you mean by " floating " the neutral. .... Be aware that even though most 240V -only appliances (A/C, H20 heater, their disconnects, etc) are not…
-
Low-Power Versatile Power Plant
- supply voltage (setted on each rectifiers) 11OV/120V 1 phase 220V/240V 1 phase 220V/ 240V 3 phase 380V/415V .... the dc output voltage is automatically switched by the rectifiers between two levels: one battery floating vol- tage (2,22 V/cell) and one battery recharge voltage (2,35 V/cell).
Indicates content that may require registration and/or purchase.