-
Supplier: Nidec Power
Description: Kato Engineering low voltage generators range up to 1000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation systems
- Output Power: 174.99999999999963 to 3,325.0000000000023 kwatts
- Output Voltage: 1,000 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Power
Description: Kato Engineering Ultra High Efficiency alternators range from 380 to 690 V.* Kato Engineering's patented high efficiency units deliver optimum efficiencies beyond the traditional approach to high efficiency generators. Kato Engineering designs power generation systems that can comply with
- Output Power: 499.99999999999994 to 1,999.9999999999998 kwatts
- Output Voltage: 380 to 13,800 volts
- Engine Speed Requirement: 1,000 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Power
Description: Kato Engineering medium voltage generators range from 1000 - 5999 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation
- Output Power: 499.99999999999994 to 5,000 kwatts
- Output Voltage: 1,000 to 5,999 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
-
Supplier: Nidec Power
Description: Kato Engineering high voltage generators range from 6000 - 15,000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation
- Output Power: 749.9999999999962 to 25,000 kwatts
- Output Voltage: 6,000 to 15,000 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: The CG551AP is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The S54 is a used Pulse Generator from Tektronix. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Central Marine Diesel
Description: economy and longer service life then the competition. This unit features a critical-type exhaust silencer, brushless generator head (maintenance-free!), electric start, full pressure lubrication, heavy-duty dual element air cleaner, oil cooler, steel skid base w/ vibration isolators
- Wattage: 10,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Picosecond Pulse Labs, Inc.
Description: and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4015D Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4015D Pulse Generator produces an ultra-fast pulse of -5 V with 12 ps
- Pulse Duration: 0.005 µs
- Amplitude: -5 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Advantage: Our Model 4016 Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4016 Pulse Generator produces an ultra-fast pulse of -5 V with 5ps falltime into 50 ohms. The pulse is generated in a small external
- Pulse Duration: 0.005 µs
- Amplitude: -5 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source impedance minimizes
- Pulse Duration: 4 µs
- Amplitude: 0.23 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Caterpillar Oil & Gas
Description: The 12CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: not powered, separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and generator on
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Picosecond Pulse Labs, Inc.
Description: produces an ultra-fast pulse with 11 ps falltime into an AC or DC coupled 50 ohm load. The pulse is generated in an external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the
- Pulse Duration: 0.016 µs
- Amplitude: -5 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Vooner FloGard LLC
Description: center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is
- Ultimate Operating Vacuum: 658.4 to 353.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is
- Ultimate Operating Vacuum: 455.2 to 150.4 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is
- Ultimate Operating Vacuum: 150.4 to 99.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Vooner FloGard LLC
Description: center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is
- Ultimate Operating Vacuum: 658.4 to 353.6 torr
- Application: Chemical / Corrosive Gas, Food Processing
- Mechanical: Liquid Ring
- Features: Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft.
- Ultimate Operating Vacuum: 155.48 torr
- Pumping Speed: 1.2 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: DBK USA, Inc.
Description: control device if desired. Design features. Screw head made of brass, St 37.2 or stainless steel, thread G 1 1/4", G 1 1/2", G 2" G 3" 2 - 6 tubular elements depending on the screw head thread Blind flange in accordance with DIN 2527 form B. Sizes B50, B65, B80, B100, B170, B175, B200,
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Isabellenhutte USA
Description: Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against electric
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Charles Ross & Son Company
Description: creating intense hydraulic shear. As fast as material is expelled, more is drawn into the bottom of the rotor/stator generator, which promotes continuous flow and fast mixing. The batch model can be either mounted to a vessel or suspended over a vessel on a portable lift. The mobile
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Infineon Technologies AG
Description: Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode - Logic Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Applications Automotive head unit Belt starter
- VGS(off): 1.2 to 2 volts
- rDS(on): 0.0055 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Description: interlace-scanned 776(H) x 512(V) CID array with 12 x 13.7 micron pixels in a compact remote head connected to the Camera Control Unit via flexible cable supplied to length. Versatile camera head-mounting feature simplifies installation in small spaces. Standard “C” mount lens adapter
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
-
Supplier: Sentinel
Description: range of specimen and pipe sizes. Moving the x-ray source provides a 3D perspective, and moving closer or farther from the specimen allows for increased detail resolution or field of view. Images are presented on a high-resolution 7" LCD display or on a heads-up display mounted to a hard hat.
- X-ray Operating Voltage: 40 to 70 kilovolts
- Features: Aircraft / Military Inspection, Film Based System, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: ValueTronics International, Inc.
Description: high-voltage semiconductor pulse generator unit (HVSPGU) mainframe that contains the SPGU modules. Maximum number of installable HV-SPGU modules: 5 Number of channels per HV-SPGU: 2 Pulse level support: Each HV-SPGU channel supports 2- level and 3-level pulses Pulse Level (at open load): ±40
-
Supplier: Nelson Fastener Systems
Description: including standard tip studs, as well as Cupped Head Pins (CHP) for insulation. Its high capacity battery is removable for recharging, allowing continuous welding with a second battery. The battery charger requires only household 120V power. This breakthrough combination enables CD stud
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: TMP Pro Distribution
Description: direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3 headphones/earpiece
-
Supplier: TMP Pro Distribution
Description: direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3 headphones/earpiece
-
Supplier: TMP Pro Distribution
Description: direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3 headphones/earpiece
-
Supplier: Larson Electronics LLC
Description: The Magnalight WALTP-2x90Y Tripod Mounted Dual LED Light consists of two 90 watt LED light heads mounted atop an aluminum tripod and produces 14,400 lumens that can illuminate an area 1800'L x 375'W in flood mode. The heavy duty aluminum tripod mount provides the ability to easily and quickly
-
Supplier: Infineon Technologies AG
Description: charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive head unit
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: CSA Group
Description: supply other apparatus covered by the scope of this standard ELECTRONIC MUSICAL INSTRUMENTS, and electronic accessories such as rhythm generators, tone generators, music tuners and the like for use with electronic or non-electronic musical instruments audio and/or video educational
Find Suppliers by Category Top
Featured Products Top
-
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
, developed an extensive range of tools and equipment. From an autonomous service vehicle (fig. 1) with auxiliary equipment such as a generator, compressor, water tank, and electronic control the robot is steered using a cable remote control and a monitor. Sewer robots have various sizes, tooling (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Drug absorption from inhalation aerosols administered by positive‐pressure ventilation II: Effect of disodium fluorescein aerosol particle size on fluorescein ...
Key: (a)constant- output aerosol generator ;(b) copper tubing (0.5in. id.)clad withheating tape (Heat by the Yard, ElectrothermalEngineering Lid … … 5 cm i.d.); (m) elastic balloon; (n) 2-L bell jar; (0)pneumotachograph flow head [Cat. no. F70 L … … Sagesyringepump, model 355, Orion Research lnc., Cambridge,MA); (vr) rheostat(Variac,type VGHM, 240V A.C., The …
-
E. McGrath Inc.
… A Quote 32998208 For Sale Georator T2FC-13-10K solid state variable frequency generator 50 to $5 … … Request A Quote 32998220 For Sale GenRad Variac W10G3 motor driven, 10 amp, 240v 3 phase Wye … … A Quote 32998226 For Sale Unitek Miyachi 125DP resistance spot welder with 80F head , CP pedal $5 …
-
Power Conversion of Renewable Energy Systems
H is the head of water measured in m. (e) Is the selection of the bulb-type … ηturbine=0.75 synchronous generator ηrectifier=0.90 120V/ 240V single-phase inverter .
-
Shopping In Other - Big Bruin
Not Inflated Generator Power Millerâ??s Accu-Rated 11,000 watts (12,000 with EFI) of usable … … maximum welding protection with 9.22 sq. in viewing area and offers adjustable head seal to fit … • Lincoln G 180 240v AC Compact Welder Lincoln LEW K2698 1 .
-
Innovative injection-based 100% stator earth-fault protection
The net water head is approximately 600m. This pump storage facility experiences many starts and stops, usually acting as a generator during the day … Here the injection is done through a 32kVA, 11kV/ 240V one-phase, grounding transformer at 87Hz, as …
-
4 Pole Switch - 4 Pole Switch Manufacturers, Suppliers (Page 3)
… Anti-trendelenburg 12° by electric motors and manual crank Standard Accessories of Electric Medical Beds: Head & foot... Technical Data Single or Three phase synchronous generator Voltage: 400V/380V/ 240V /230V/220V Output: 3KW~50KW Speed: 1500rpm/1800rpm Frequency: 50/60Hz AVR...
-
Shopping In Generators & Air Compressors - Big Bruin
… extra-quiet pump has cast iron cylinder, crankshaft and valve plate, plus aluminum head for maximum heat … • Briggs & Stratton 030638 8000w Portable Generator W/ Electric Start … Time @ 50% LoadMulti-Featured Control Panel (4) 120V Household Outlets(1) 120V/ 240V -30A Locking OutletRubber …
-
dcmotor - offers from dcmotor manufacturers, suppliers, exporters & wholesalers
With planetary gear head 3. [ Related Categories : Electrical Equipment & Supplies, Generators , Other Generators ] 220~ 240v ,800w powerful DCmotor, low noise.
-
need eletrical advise (220v)
Just checked mine and it shows 240v (I have 220v would it be cheaper to get a generator ? ill have to look closer to see how many … It shows two wires coming to the mast head .
-
The teaching of physics over fifty years and more
… bank of . experience than he might otherwise have ohtained; accumulators and a motor generator , wiring the . he … … than just being on the receiving “After two years at Repton I went as Head of . end. … rods wound round a piece of asbestos to serve as a resistor for 240v ; also cigarette tins …
Indicates content that may require registration and/or purchase.