-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE SPDT 0.4VA 48V
- Maximum AC Voltage Rating: 48 volts
- Maximum DC Voltage Rating: 48 volts
- Operating Temperature: 14 to 158 F
- Switch Function: Momentary Contact
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches PCB Mount Miniature Toggles
- Standards / Compliances: RoHS Compliant
-
Supplier: DigiKey
Description: Toggle Switch DPDT Through Hole, Right Angle, Vertical
- Maximum Current Rating: 0.4 amps
- Operating Temperature: 14 to 158 F
- Pole & Throw Specifications: DPDT
- Actuator Material: Metallic
-
-
Supplier: Powell Electronics, Inc.
Description: Power Toggle Switch
-
Supplier: ODG (Origin Data Global)
Description: SWITCH TOGGLE SPST 15A 250V
- Operating Temperature: -4 to 131 F
- Features: Other
-
Description: SWITCH TOGGLE DPDT 5A 120V
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 185 F
-
Supplier: New Yorker Electronics Co., Inc.
Description: PCB MOUNT MINIATURE TOGGLE
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPST-NO, 20A, 240VAC; Switch Operation:-; Contact Configuration:DPST-NO; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:240V
-
Supplier: Radwell International
Description: TOGGLE SWITCH 250VAC/3A 125VAC/6A 1/4HP 120-240VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: APEM 5649A.3V Toggle Switch
- Width: 0.25590565 inch
- Pole & Throw Specifications: DPDT
- Features: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Switches - Toggle Switches Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 80A Speed: 200MHz Reverse Recovery Time (trr): 18.5ns Mounting Type:
-
Supplier: TE Connectivity
Description: factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Switch Function: Maintained Contact
-
Supplier: Waldom Electronics
Description: MEDIUM DUTY BAT HANDLE TYPE 0.62 INCH W X 1.184 INCH H SIZE 0.523 INCH TOGGLE LENGTH DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 120/240 VAC VOLTAGE RATING 0.47 INCH-32 TPI X 0.495 INCH L BUSHING MOUNTING 15 AMPERE AT 120 VAC, 10 AMPERE AT 240 VAC CURRENT RATING
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 120 to 240 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Maintained Contact
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 12000 Series Professional Toggle Switches
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V DC
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V DC
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V DC
-
Supplier: RAFI GmbH & Co. KG
Description: key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry
- Length / Diameter: 0.72440984 inch
- Panel Thickness: 0.01968505 to 0.1968505 inch
- Mechanical Life: 300,000
- Maximum Current Rating: 6 amps
-
Supplier: Ideal Industries, Inc.
Description: BAT TOGGLE TYPE 0.69 INCH L X 0.55 INCH W X 0.34 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL (CANADA AND US), CSA APPROVAL HOME APPLIANCES AND EQUIPMENT APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING
- Length / Diameter: 0.69 inch
- Width: 0.55 inch
- Maximum Current Rating: 3 to 6 amps
- Maximum AC Voltage Rating: 120 to 240 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 28V 120V SPDT Straight - Toggle Switches ROHS
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 185 F
- Standards / Compliances: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, SPDT, 3A, 250V, YELLOW; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPDT, 50A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:50A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V DC
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPDT, 20A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Toggle,SPST,20A,125VAC,On/Off,
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs Silver contacts. 15/32"" -32 thread mounting stem, 0.46"" (11.9mm) long, mounts in panels up to 9.32"" (7.1mm) thick.Brass blade terminal.Black phenolic housing with metal frame.Keyway is in the down position. Up: Off, Down: On.One blade
- Panel Thickness: 0.187401676 inch
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic, Thermoplastic / Plastic
-
Supplier: Carling Technologies, Inc.
Description: The ST-Series are one a two pole sealed toggle seal composed of dynamic silicone material that bonds to the metal toggle, pin and bushing, providing ideal sealing and protection against the environment, vibration and shock, while withstanding extreme temperature variations. It also
- Length / Diameter: 0.5 inch
- Width: 0.5 inch
- Mechanical Life: 150,000
- Maximum Current Rating: 16 amps
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Threaded bushing ? 6.35 mm or plain bushing.
Find Suppliers by Category Top
Featured Products Top
-
The NKK S332R Toggle Switch is engineered for high-current applications, offering robust connectivity with solder lug terminals and versatile lever options. It supports up to 20A at 125V AC, ensuring reliable performance in critical systems. The switch features tactile actuation, allowing easy (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
to enhance safety and longevity. These switches are engineered for motors rated up to 75hp/600V and provide a general use rating ranging from 16A to 150A/600V. They are available in various configurations, including rotary, direct handle, and toggle options. Additionally, they can be mounted on DIN (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
, and snap-action and toggle switches. Together with its brand SPII, Schaltbau will also showcase railway devices and cockpit solutions, including intelligent interfaces for safe and intuitive interaction. Visitors to InnoTrans 2026 can discover Schaltbau’s solutions for (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH
More Information Top
-
Bluetooth Dongle Driver - Bluetooth Dongle Driver Manufacturers, Suppliers
Bluetooth/USB Data Transmitter USB Power Adapter: Input: AC100~ 240V 50/60Hz, Output: DC5V 500mA Micro USB Data Cable: 2.2m USB driver CD Gift: a Bluetooth USB dongle Operation: BLUETOOTH: Push the toggle switch to...
-
Grundfos D2 Duplex Panel (230V, 1/3 to 1-1/2 HP) (96001041) at PlumberSurplus.com
Single Pole/120 V; Double Pole/ 240V • TOGGLE SWITCH : A SPDT HOA switch with a 20 amp motor rating.
-
CR4 - Thread: Water shortage & toilets
I have a finished but unfitted control circuit consisting of effectively two float switches which toggle an SR flip flop which drives a semiconductor relay to switch a transformer to give 12V to drive a boat bilge pump which does that job … … heavy rain, this is pumped back up to the black tank using a 240v (Aldi / Netto …
-
SL Power ( Ault / Condor ) - MLL15-0.2-A - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC;12V@3.4A;100- 240V In;Open Frame;Panel Mount;Linear;HC Series Switches > Toggle .
-
Cosel U.S.A. Inc. - PBA75F-48 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC;24V@2.4A;100- 240V In;Open Frame;Panel Mount;Linear;HC Series Switches > Toggle .
-
NTE Electronics, Inc. - NTE5980 - Diodes - Rectifier & Schottky Diodes - Allied Electronics
Power Supply;AC-DC;24V@12A;100- 240V In;Open Frame;Linear;Silver Line Series Switches > Toggle .
-
Ohmite - RJS50RE - Variable Resistors - Rheostats - Allied Electronics
Power Supply;AC-DC;24V@12A;100- 240V In;Open Frame;Linear;Silver Line Series Switches > Toggle .
-
Shurite - 7205Z - Analog Panel Meters - Analog Ammeters - Allied Electronics
Power Supply;AC-DC;24V@2.4A;100- 240V In;Open Frame;Panel Mount;Linear;HC Series Switches > Toggle .
-
Vishay Specialty Capacitors - 36DX501F250AB2A - Passive Components - Capacitors - Allied Electronics
Power Supply;AC-DC;24V@2.4A;100- 240V In;Open Frame;Panel Mount;Linear;HC Series Switches > Toggle .
-
Shurite - 3203 - Analog Panel Meters - Analog Ammeters - Allied Electronics
Power Supply;AC-DC;24V@2.4A;100- 240V In;Open Frame;Panel Mount;Linear;HC Series Switches > Toggle .
Indicates content that may require registration and/or purchase.