-
Supplier: Newark, An Avnet Company
Description: BLOWER, 76MM, 24VDC; Blower Type:BLDC Low Voltage; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:19.81mm; Air Flow - CFM:18CFM; Air Flow - m3/min:0.51m³/min; Noise Rating:-; Bearing Type:-; Power Rating:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BLOWER, 127MM, 24VDC, INT, HF; Blower Type:BLDC Low Voltage; Supply Voltage:24V; Current Type:DC; Fan Frame Size:-; External Depth:71.63mm; Flow Rate - Metric:61.45l/s; Flow Rate - Imperial:37.81cu.ft/min; Noise Rating:-; Bearing RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog
-
-
Supplier: Allied Electronics, Inc.
Description: Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum
-
Supplier: Allied Electronics, Inc.
Description: Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum
-
Supplier: Allied Electronics, Inc.
Description: Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum
-
Supplier: Newark, An Avnet Company
Description: DC FAN, AXIAL, 201MM, 24VDC; Blower Type:Crossflow; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:47.5mm; External Depth:50mm; Air Flow - CFM:59CFM; Air Flow - m3/min:1.67m³/min; Noise Rating:51dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BLOWER, 260 X 47MM, 12VDC; Blower Type:Crossflow; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:47.5mm; External Depth:50mm; Air Flow - CFM:59CFM; Air Flow - m3/min:1.67m³/min; Noise Rating:51dBA; Bearing Type:Ball BearingRoHS Compliant: Yes
-
Supplier: Rosenberg USA
Description: N24-B2: 2GDSu25 133x190R (133-mm diameter impeller, 3-speed, 115-Volt, 1-phase, ERP 2015)
- Air Flow Rate: 300 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.2362233 inch
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
- Environment: Clean Air / Gas
-
Supplier: Central Blower Co.
Description: Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories).
- Maximum Diameter (Fan or Blower Wheel): 24.5 inch
- Features: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers DC CrossFlow Blower, 303x30mm Round, 24VDC, 82CFM, 8.5W, 51dBA, Ball Bearing, Leadwires
-
Supplier: New York Blower Company (The)
Description: New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide
- Air Flow Rate: 0 to 80,000 SCFM
- Static Pressure: 406.7871674924572 to 516.7871674924571 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 73 inch
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Features: Air Handling Units / HVAC
-
Supplier: Galco Industrial Electronics
Description: FAN, 8in.-16in. 24VDC 82CFM BALL BEARING
-
Supplier: Novaflex Group
Description: All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045” gauge wall with spring steel wire, this product is as robust as they come. Rot and mildew resistant. Clear wall is unobtrusive. Excellent for inflatable amusements, tents,
- Inside Diameter: 8 to 24 inch
- Working Pressure: 2 to 10 psi
- Maximum Vacuum: 1 to 5 in Hg vac
- Temperature Range: -40 to 275 F
-
Supplier: Novaflex Group
Description: Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip.
- Inside Diameter: 6 to 24 inch
- Temperature Range: -20 to 180 F
- Media: Air
- Specialized Construction: Corrugated
-
Supplier: Radwell International
Description: ORION FANS HVAC OD1238-24HTB
- Features: Air Handling Units / HVAC
-
Supplier: Genteq
Description: As the commercial HVAC market continues to grow, Genteq is also growing to develop products to fit your needs. The X13 460V is the first high voltage variable speed available for direct drive blower applications. The X13 460V is designed off of the X13 motor used in residential
- AC Voltage & Frequency: 460 / 480V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
- Features: Brushless, Other
- Motor Shape: Cylindrical Body
-
Supplier: Ostberg Americas, Inc.
Description: DF is a range of compact double inlet radial fans. They have high capacity and low sound levels. They are ideal for use in heat exchangers, dehumidifiers and air cleaners. The forward curved impellers are driven directly by a ball bearing mounted external rotor induction motor. The motor is placed
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 9.055123 inch
- Features: Air Handling Units / HVAC
-
Supplier: Enervex, Inc.
Description: The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating
- Air Flow Rate: 2,000 to 30,000 SCFM
- Media Temperature: 150 F
- Maximum Diameter (Fan or Blower Wheel): 24.25 inch
- Features: Air Handling Units / HVAC, Packaged (Complete System), Pressure / Pressurization Blower
-
Supplier: Rosenberg USA
Description: Ecofit U24-D4 RREUG9 220 x 43R; 230V, 1-phase, 50-60 Hz. Ecofit EC backward curved motorized impeller, includes: IP44 and UL-R motor Class F, nominal 150 watts / 3395 rpm max, operating temperature -20°C to +50°C, 900-mm connection wires (power input three wires, speed control three wires,
- Air Flow Rate: 710 SCFM
- Media Temperature: -4 to 122 F
- Maximum Diameter (Fan or Blower Wheel): 8.661422 inch
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
-
Supplier: Rogers Machinery Company, Inc.
Description: The Howden Roots Whispair rotary positive gas pumps are heavy-duty units for continuous service. The design reduces noise, pulsation, and horsepower levels over other conventional gas pumps. Benefits include: Lower Gas Pulsation- Operate with up to 50% less pressure pulsation than conventional gas
- Features: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: One principle, endless possibilities The truly space-saving ebm-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a shallow installation depth, low noise level and excellent efficiency, making them particularly suitable
- Air Flow Rate: 1,512.0081 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: -40 to 185 F
- Features: Air Handling Units / HVAC, Packaged (Complete System)
-
Supplier: Powell Electronics, Inc.
Description: DC Fan - 24V 120 x 120 x 38mm
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and
- Air Flow Rate: 473.60565 SCFM
- Static Pressure: 0 in H2O
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
- Design: Centrifugal
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and
- Air Flow Rate: 6,283.3644 SCFM
- Static Pressure: 3.6131745071961983 in H2O
- Media Temperature: -40 to 113 F
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
-
Supplier: RS Components, Ltd.
Description: COMAIR ROTRON SPD24B1 19032183A
- Air Flow Rate: 60 SCFM
- Maximum Diameter (Fan or Blower Wheel): 6.3385861 inch
- Features: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 4.36 Noise (dBA): Acoustic pressure input: 86 Acoustic pressure output: NA Radiated acoustic pressure: NA Current (A): 5.5 Flow rate (l/s): 360 Pressure (hPa): 24 Frequency (Hz): 400 Max. operating temperature (°C): -45/+75 Electrical power (W): 1480 Speed regulation: Single speed
- Air Flow Rate: 762.796801184155 SCFM
- Static Pressure: 9.635132019189886 in H2O
- Media Temperature: -49 to 167 F
- Features: Air Handling Units / HVAC
-
Supplier: New York Blower Company (The)
Description: The New York Blower Company is proud to announce the availability of a "Swingout Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the
- Air Flow Rate: 0 to 100,000 SCFM
- Static Pressure: 406.7871674924572 to 414.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side. RSRE provides filter and motor/blower assembly replacement from the room side. Infrared Speed Control: Room-side airflow adjustment. Duct Collar 10” (254 mm) and 12” (305 mm): Allows
- Features: Air Handling Units / HVAC, Packaged (Complete System)
-
Supplier: Envirco
Description: provides filter and motor/blower assembly replacement from the room side. Infrared Speed Control: Room-side airflow adjustment. Duct Collar 10” (254 mm) and 12” (305 mm): Allows direct connection to the air conditioning supply (shipped Loose). CE Marked: 230V units available. Ultra-low
- Features: Air Handling Units / HVAC, Packaged (Complete System)
-
Supplier: Pelonis Technologies, Inc.
Description: 12V 148 CFM (4.19 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Pelonis Technologies, Inc.
Description: 12V 71 CFM (2.00 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: ebm-papst Inc.
Description: Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow
- Air Flow Rate: 15.29658 SCFM
- Media Temperature: 14 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 2.9921276 inch
- Features: Air Handling Units / HVAC, Other, Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
running 24/7, because energy use never stops. Operational challenges are as varied as the energy types. From uptime to a healthy work environment, working with volatile products to heavy scrutiny from regulatory agencies and environmental groups, these issues make air movement equipment (read more)
Browse Datasheets for Hartzell Air Movement -
headquartered in Künzelsau, Germany and employs more than 1,500 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
SM-501 Duct Smoke Detector from Jackson Systems, LLC : Quote, RFQ, Price and Buy
… early detection of smoke and products of combustion present in air moving through HVAC ducts in Commercial … … designed to prevent the re-circulation or spread of smoke by air handling systems, fans, and blowers . The SM-501 model will operate on any one of four input voltages (230VAC, 115VAC, 24 VAC, or 24 VDC ).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3466.pdf
… available form C relay contacts provide reliable performance for the mangement of fans, blowers and air conditioning … These HVAC devices can be configured to prevent the spread of toxic smoke and fire gases through … • 24 Vac/ Vdc or 120/240 Vac operation.
-
http://www.mouser.com/catalog/catalogusd/645/1896.pdf
24 features: • Designed for cooking and HVAC controls: blower motor, damper, active air purification, duct flow boost fans, etc. • Coil insulation system: Class F • Clearance and creepage distance: 10mm/10mm • Tracking resistance: CTI>250 Coil Voltage ( VDC .
-
New High Accuracy Thermal Mass Flow Meter For Process & Plant Air/Gas Flow Measurement
… parts design, the ST50 Flow Meter Series from Fluid Components International is now available with a high-precision 1 percent accuracy configuration for line sizes from 2 to 24 inches (51 to 610mm … … treatment, air, compressed air, HVAC , and process gases, including … It is ideal for aeration systems, burner and furnace air control, blower and dryer air flow, compressed … … IR I/O, it features dual analog outputs, 4-20 mA and 0-10 Vdc , which are field …
-
New High Accuracy Thermal Mass Flow Meter For Process & Plant Air/Gas Flow Measurement
… parts design, the ST50 Flow Meter Series from Fluid Components International is now available with a high-precision 1 percent accuracy configuration for line sizes from 2 to 24 inches (51 to 610mm … … treatment, air, compressed air, HVAC , and process gases, including … It is ideal for aeration systems, burner and furnace air control, blower and dryer air flow, compressed … … IR I/O, it features dual analog outputs, 4-20 mA and 0-10 Vdc , which are field …
-
HONEYWELL Switching Relay,DPST,120/240V Load - HVAC Relays - 2E867|RA832A1066 - Grainger Industrial Supply
Low Voltage Rating, Pitot Duty 50 VA At 24VDC , Rating 1Amp At 12 VDC. • HVAC Relays (269 • Blower Relays (19 .
-
System Level Transient Model of a Fuel Cell System
… in that the humidity exchanger on the Ballard Nexa is significantly smaller than the HVAC humidity exchanger. … on the modeled stack are the air compressor supplying air to the cathode and the cooling blower . … thing the system needs to run is a supply of hydrogen and a 24 V power supply … Due to the automotive and marine market, inverters with 12 VDC inputs are very common and fairly …
-
Fuel Cell Science and Engineering: Materials Processes Systems and Technology 2 Volume Set
… provide peak power of up to 150 W at 12 V DC or 24 V DC output. Power: 20 W, 12 VDC … process air supply, thermal management, waste energy recovery, power electronics/controls, and heating, ventilation, and air conditioning ( HVAC ). Blower .
Indicates content that may require registration and/or purchase.