-
Supplier: DuraComm Corporation
Description: DCDC Series Features: 1000 Watts of power Low Voltage Disconnect (on select models) Meter: Voltage/Amperage selectable Protections: short circuit / overload / over temperature Remote Control On/Off Output DC OK signal (open collector signal) 2000 VAC I/O isolation
- DC Input Voltage: 20 to 30 volts
- DC Output Current: 60 amps
- DC Output Power: 1000 watts
- DC Output Voltage: 11 to 15 volts
-
Supplier: Pduke Technology, Inc.
Description: Standard 24 pin DIP package, five-sided continuous shield
- DC Input Current: 0.8130 amps
- DC Input Voltage: 24 volts
- DC Output Current: -0.5000 to 0.5000 amps
- DC Output Voltage: -12 to 12 volts
-
Supplier: Pduke Technology, Inc.
Description: Package: 1.12" x 0.81" x 0.33", five-sided shield
- DC Input Current: 0.1690 amps
- DC Input Voltage: 24 volts
- DC Output Current: 0.2500 amps
- DC Output Voltage: 12 to 15 volts
-
-
Supplier: Pduke Technology, Inc.
Description: UL 94-V0 non-conducted case, single-in-line package
- DC Input Current: 0.0580 amps
- DC Input Voltage: 24 volts
- DC Output Current: 0.0830 amps
- DC Output Voltage: 12 volts
-
Supplier: Pduke Technology, Inc.
Description: UL 94-V0 non-conducted case, internal input & output filter
- DC Input Current: 0.0570 amps
- DC Input Voltage: 24 volts
- DC Output Current: 0.0840 amps
- DC Output Voltage: 12 volts
-
Supplier: Astrodyne Corporation
Description: outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications
- DC Input Voltage: 18 to 36 volts
- DC Output Current: 0.4700 amps
- DC Output Power: 5 watts
- DC Output Voltage: 12 volts
-
Supplier: Daburn Electronics & Cable
Description: Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come
- DC Input Current: 12 to 20 amps
- DC Input Voltage: 9 to 160 volts
- DC Output Current: 1.14 to 12 amps
- DC Output Power: 60 watts
-
Supplier: SEC America, LLC
Description: The Model 620 converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 620 design affords the user 240 Watts of output power in a rugged and compact module weighing five pounds
- DC Input Voltage: 11 to 15 volts
- DC Output Current: 0.0 to 10 amps
- DC Output Voltage: 24 volts
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: The Model 362 converter makes possible the installation of equipment designed to operate from 12 Volt power sources, into vehicles with 24 Volt electrical systems. The Model 362 design affords the user 360 Watts of output power in a rugged and compact module weighing five
- DC Input Voltage: 22 to 29 volts
- DC Output Current: 0.0 to 30 amps
- DC Output Voltage: 12 volts
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: The Model 680CE converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 680CE design affords the user 960 Watts of output power in a rugged and compact module weighing twelve
- DC Input Voltage: 11 to 15 volts
- DC Output Current: 0.0 to 40 amps
- DC Output Voltage: 24 volts
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: The Model 695CE converter makes possible the installation of equipment designed to operate from 24 Volt power sources, into vehicles with 12 Volt electrical systems. The Model 695CE design affords the user 1320 Watts of output power in a rugged and compact module weighing
- DC Input Voltage: 11 to 15 volts
- DC Output Current: 0.0 to 55 amps
- DC Output Voltage: 24 volts
- Number of Outputs: 1 #
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to
- DC Input Voltage: 24 volts
- DC Output Power: 1.5 watts
- DC Output Voltage: 50 to 100 volts
- Type: DC/DC Converter
-
Supplier: PREMIUM S.A.
Description: Premium PSU’s CBS-10K is a single output DC/DC converter that provides a peak power of up to 10kW during 40 seconds with multiple input-output voltage combinations, which makes it the perfect fit for a wide range of applications that require high power conversion in a compact and
- DC Input Voltage: 24 to 110 volts
- DC Output Current: 7 to 12 amps
- DC Output Power: 3500 to 6000 watts
- DC Output Voltage: 500 volts
-
Supplier: Astrodyne Corporation
Description: Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350
- DC Input Current: 1.02 to 22 amps
- DC Input Voltage: 9 to 36 volts
- DC Output Current: 1.67 amps
- DC Output Power: 20 watts
-
Supplier: Astrodyne Corporation
Description: Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350
- DC Input Current: 0.0200 to 0.8030 amps
- DC Input Voltage: 18 to 36 volts
- DC Output Current: 1.3 amps
- DC Output Power: 15 watts
-
Supplier: Artesyn Embedded Power
Description: The LQS series of quarter-brick isolated DC-DC converters includes two models with a wide 2:1 input range of 18 to 36 Vdc, designed primarily for use with standard 24 V telecommunications equipment supplies. Offering a choice of a 1.8 Vdc or 3.3 Vdc output, they can
- DC Input Current: 0.0050 to 0.1500 amps
- DC Input Voltage: 18 to 75 volts
- DC Output Current: 30 to 100 amps
- DC Output Power: 200 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380247-V24C12M100BN Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 53 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor
- IC Package Type: Other
- Operating Temperature: -55 to 100 C
- Output Power: 100 watts
- Output Voltage (Volt): 18 to 36 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380248-V24C12M150BL Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor
- IC Package Type: Other
- Operating Temperature: -55 to 100 C
- Output Power: 150 watts
- Output Voltage (Volt): 18 to 36 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383819-V24C12M100B Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (100W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)
- IC Package Type: Other
- Operating Temperature: -55 to 100 C
- Output Power: 100 watts
- Output Voltage (Volt): 18 to 36 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383820-V24C12M100BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (100W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm
- IC Package Type: Other
- Operating Temperature: -55 to 100 C
- Output Power: 100 watts
- Output Voltage (Volt): 18 to 36 volts
-
Supplier: Astrodyne Corporation
Description: outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications
- DC Input Voltage: 24 volts
- DC Output Current: -42 to 42 amps
- DC Output Power: 1 watts
- DC Output Voltage: -12 to 12 volts
-
Supplier: Artesyn Embedded Power
Description: two categories, there is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or 24 V, and three dual output models offering +5/-5 V, +12/-12 V or +15/-15 V. Fully encapsulated in an ultra
- DC Input Voltage: 9 to 75 volts
- DC Output Current: 0.1000 to 0.6000 amps
- DC Output Power: 3 watts
- DC Output Voltage: -15 to 24 volts
-
Supplier: Daburn Electronics & Cable
Description: 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote ON/OFF DC-DC ON: Open or 3V
DC-DC OFF: Short or 0V Input Current of Remote Control Pin Nominal input: -0.5 - 0.5 mA Remote off - DC Input Current: 0.0060 to 0.0550 amps
- DC Input Voltage: 24 to 48 volts
- DC Output Current: -1.2 to 3.5 amps
- DC Output Power: 12 watts
-
Supplier: Artesyn Embedded Power
Description: choice of four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Fully encapsulated in a metal case with an isolated baseplate, the converters have an industry-standard 2.28 x 1.45 inch (57.9 x 36.8mm) quarter-brick footprint and a
- DC Input Voltage: 72 to 110 volts
- DC Output Current: 10 amps
- DC Output Power: 50 watts
- DC Output Voltage: 5 to 24 volts
-
Supplier: Artesyn Embedded Power
Description: choice of four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Fully encapsulated in a metal case with an isolated baseplate, the converters have an industry-standard 2.28 x 1.45 inch (57.9 x 36.8mm) quarter-brick footprint and a
- DC Input Voltage: 72 to 110 volts
- DC Output Current: 15 amps
- DC Output Power: 75 watts
- DC Output Voltage: 5 to 24 volts
-
Supplier: Analytic Systems
Description: The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or 48VDC battery system to provide input/output voltages as shown below.
- DC Input Current: 1 to 28.1 amps
- DC Input Voltage: 11 to 60 volts
- DC Output Current: 2.5 to 8 amps
- DC Output Voltage: 5 to 48 volts
-
Supplier: Analytic Systems
Description: The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC source. Analytic Systems' Voltage Converters use Switchmode technology with powerful IGBT switching transistors
- DC Input Current: 6.5 to 21 amps
- DC Input Voltage: 110 to 360 volts
- DC Output Current: 25 to 100 amps
- DC Output Voltage: 12 to 48 volts
-
Supplier: Analytic Systems
Description: common or tied together. Applications include running 24V PLC controls or electronic equipment from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available. We are confident that you will get many years of reliable service
- DC Input Current: 11 to 15 amps
- DC Input Voltage: 11 to 15 volts
- DC Output Current: 5.5 to 8 amps
- DC Output Voltage: 24 volts
-
Supplier: Daburn Electronics & Cable
Description: Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of 100 KHz. INPUT Input Voltages 5 Vdc: 4.5 - 6 Vdc
- DC Input Current: 0.0100 to 2.47 amps
- DC Input Voltage: 5 to 48 volts
- DC Output Current: 3 amps
- DC Output Power: 10 watts
-
Supplier: Analytic Systems
Description: The VTC180 Series of voltage converters are variable duty cycle switching power supplies. They can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The VTC180 Series Voltage Converter features
- DC Input Current: 4.3 to 6.8 amps
- DC Input Voltage: 32 to 72 volts
- DC Output Current: 7.5 to 18 amps
- DC Output Voltage: 12 to 24 volts
-
Supplier: Daburn Electronics & Cable
Description: With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs. INPUT Input Voltages: 5 Vdc: 4.5 - 6.0 Vdc 12 Vdc: 9 - 18 and 9 - 36 Vdc 24 Vdc: 18
- DC Input Current: 0.0032 to 1 amps
- DC Input Voltage: 5 to 48 volts
- DC Output Current: -0.2500 to 0.6000 amps
- DC Output Power: 3 watts
-
Supplier: Utmel Electronic Limited
Description: CONVERTER MOD DC/DC 12V 200W
- IC Package Type: DIP / CDIP / PDIP, Other
- Input Voltage (VIN): 24 volts
- Operating Temperature: -40 to 100 C
- Output Current (IOUT): 16.67 amps
-
Supplier: PREMIUM S.A.
Description: output (24V, 48V and 110V) converters of 500W with a wide input voltage range (14,4-144V) and efficiency of up to 92%. All models are designed to work in temperatures of up to 70ºC and refrigeration is carried out through natural convection. This series has
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 24 to 110 volts
- Features: Adjustable Voltage
- Form Factor: DIN Rail
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100%
- DC Input Voltage: 12 volts
- DC Output Voltage: 24 volts
- Type: DC/DC Converter
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100%
- DC Input Voltage: 12 volts
- DC Output Voltage: 24 volts
- Type: DC/DC Converter
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100%
- DC Input Voltage: 12 volts
- DC Output Voltage: 24 volts
- Type: DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications. The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-3-2. Key Specifications Railway quality DC-DC converter – EN50155 compliant; RIA12 input voltage withstand capacity (3.5Vn for 20msec); IP66-rated diecast aluminum package; Input: 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc (EN50155 ranges (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Voltage DC Current) applications, the PH-A280 range now includes 50, 75, 100, 150 and 300W outputs. The new PH300A280 power modules are available in four output voltages; 12V, 24V, 28V and 48V. These outputs are adjustable over a very wide range (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
output 12V, 24V, 36V or 48V AC-DC power supply to generate multiple additional regulated outputs, with or without battery back-up. Operating efficiencies are up to 98%, minimizing power losses to allow the series to operate in harsh ambient temperatures of -40oC to (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
temperature rating of -40oC to +105oC. 5V, 12V, 15V, 24V, 28V and 48V nominal outputs are available and can be adjusted (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Page 15. Semiconductor parts with 412 in root number
1W DC / DC converter with 24 input, 12V /42mA output .
-
RXT-240505 datasheet - 1W DC/DC converter with 24V input, 5V/100mA output : Datasheets for Electronic Components and Semiconductors
1W DC / DC converter with 24 input, 12V /42mA output .
-
Page 14. Semiconductor parts with 412 in root number
1W DC / DC converter with 24 V input, 12V /84mA output, 2kV isolation .
-
REC5-2415DRW datasheet - 5W DC/DC converter with 24V input, +-15V/+-190mA output, 2kV isolation : Datasheets for Electronic Components and Semiconductors
5W DC / DC converter with 24 V input, 12V /470mA output, 2kV isolation .
-
RV-2405D datasheet - 2W DC/DC converter with 24V input, +-5V/+-300mA output : Datasheets for Electronic Components and Semiconductors
2W DC / DC converter with 24 V input, 12V /167mA output .
-
rx-2 datasheet : Datasheets for Electronic Components and Semiconductors
1W DC / DC converter with 24 V input, 12V /84mA output .
-
RECOM RTD-0505 Series Datasheets. RTD-1524, RTS-243.3, RTD-0905, RTS-123.3, RTS-0924, RTD-123.3, RTD-0912, RTS-15405, RTD-1512, RTD-243.3, RTS-0912, RTD-1224, ...
2W DC / DC converter with 24 V input, 12V /167mA output in 10-pin -- package.
-
REZ-2405S datasheet - 2W DC/DC converter with 24V input, 5V/400mA output : Datasheets for Electronic Components and Semiconductors
2W DC / DC converter with 24 V input, 12V /168mA output .
-
RYT-240505 datasheet - 1W DC/DC converter with 24V input, 5V/100mA output : Datasheets for Electronic Components and Semiconductors
1W DC / DC converter with 24 V input, 12V /42mA output .
-
ss-24 datasheet : Datasheets for Electronic Components and Semiconductors
1W DC / DC converter with 24 V input, 12V /84mA output .