-
Supplier: Wenzel Associates, Inc.
Description: The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL)
- Oscillator Type: OCXO
-
Supplier: Newark, An Avnet Company
Description: FILTER BANDPASS 2.4GHZ / 7 INCH REEL
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VCO Oscillators 2.4GHz Monolithic Voltage-Controlled Osc Product overview: MAX2750AUA+ from Analog Devices / Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers
- Supply Voltage: 2.7 to 5.5 volts
- Frequency: 2,370 to 2,470 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 38,400 to 43,200 MHz
- Oscillator Type: VCO
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOCAL OSCILLATOR,24GHZ ROHS COMP Product overview: MACS-007800-0M1RL9 from MACOM Technology Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 24,120 to 24,170 MHz
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RF ANT 2.4GHZ CHIP SOLDER SMD / Tape & Reel (TR) RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 1.024GHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: LVDS
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 3.2V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.4GHz, 3.2V, Clock and Timing IC, Clock
- Frequency: 2,400 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 24GHz to 24.25GHz radar MMIC packed in a 16-pin leadless RoHS compliant TSNP package BGT24LTR11 is a silicon germanium radar MMIC for signal generation and reception, operating in the 24GHz to 24.25GHz ISM band. It is based on a 24GHz fundamental voltage controlled oscillator
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 1.5 GHz Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current -
- Oscillation Frequency: 1,500 MHz
- Total Frequency Stability: 2 ppm
- Operating Temperature: -40 to 85 C
- Output Type: LVPECL
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC PLL FREQ SYNTHESIZER 24-LFCSP / Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 24-WFQFN Exposed Pad, CSP Product overview: ADF4252BCP from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems,
- Supply Voltage: 2.7 to 3.3 volts
- Frequency: 3,000 MHz
- Features: Other
-
Supplier: DigiKey
Description: VOLT CONTROL OSC 2.4GHZ-2.8GHZ
- Oscillation Frequency: 2,400 to 2,800 MHz
- Phase Noise (@ 10kHz): -92 dBc/Hz
- Output Power: 3.999999999999999 dBm
- Harmonic Suppression: -10 dBc
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC RF Oscillator General Purpose 24.12GHz ~ 24.17GHz
-
Supplier: Microchip Technology, Inc.
Description: kHz oscillator drive Low current consumption Hardware CSMA-CA Mechanism Automatic ACK response Hardware security engine (AES-128) Automatic packet retransmit capable Small 40-pin leadless QFN 6x6 mm2 package
- Pin Count: 40
- Features: Other
-
Description: LOCAL OSCILLATOR,24GHZ ROHS COMP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: kHz oscillator drive Low current consumption Hardware CSMA-CA Mechanism Automatic ACK response Hardware security engine (AES-128) Automatic packet retransmit capable Small 40-pin leadless QFN 6x6 mm2 package
- Pin Count: 40
- Features: Other
-
Supplier: Infineon Technologies AG
Description: compliant) package Potential Applications Driver amplifier ISM bands 434 and 868 MHz 1.9 GHz cordless phones CATV LNA Transmitter driver amplifier 2.4 GHz WLAN / Bluetooth, 2.4 / 3.5 GHz WiMAX Output stage LNA for active antennas TV, GPS, SDARS 2.4 / 5 GHz WLAN 2.4 / 3.5
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconnects Part Status: Obsolete Frequency: 2.4GHz ~ 4.2GHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3.3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C
- Oscillation Frequency: 2,400 to 4,200 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: harmonic performance Low cost of ownership The Agilent 83599A RF plug-in provides a 10 MHz to 50 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for
- Minimum Frequency Range: 50,000 MHz
- Maximum Frequency Range: 50,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Richardson RFPD
Description: The HMC557A is a general purpose, double balanced mixer in a 24-terminal, ceramic leadless chip carrier, RoHS-compliant package. The device can be used as an upconverter or down-converter from 2.5 GHz to 7.0 GHz. This mixer is fabricated in a gallium arsenide (GaAs) metal
- RF Frequency Range: 2,500 to 7,000 MHz
- LO Frequency Range: 2,500 to 7,000 MHz
- IF Frequency Range: 0 to 3,000 MHz
- Conversion Loss: 8 dB
-
Supplier: Richardson RFPD
Description: mixer local oscillator (LO) path includes a 4× multiplierrequiring an applied LO frequency between 2.4 GHz and10.1 GHz. The 4x multiplier block includes a programmable filterthat helps keep harmonics down before reaching the mixer. Two programmable state machines are included to
- Supply Voltage: 2.5 V
- Package Type: LGA
- Features: Other
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: Single-Side-Band Noise: -103 dBc/Hz Displayed Average Noise: -135dBm to -110dBm Data Storage Type: PCMCIA The Anritsu MS2702A is a high-performance wide-band spectrum analyzer which covers the 100 Hz to 24.5 GHz range. The MS2702A uses a fully-synthesized local oscillator and
- Frequency Range: 24,500,000 kHz
-
Supplier: Richardson RFPD
Description: system, including a frequency quadruple option allowing up to a 41 GHz range of LO input frequencies to cover a radio frequency (RF) input range as wide as 24 GHz to 44 GHz. A square law power detector is provided to allow monitoring of the power levels at the mixer
- Input Frequency Range: 24,000 to 44,000 MHz
- Output Frequency Range: 800 to 6,000 MHz
- Conversion Gain: 17 dB
- Noise Figure: 6 dB
-
Supplier: Skyworks Solutions, Inc.
Description: has a separate digital enable control for transmitter on/off control. The power ramp rise/fall time is less than 0.5 μs. The SKY85806-11 provides Local Oscillator (LO) filters for the 2 GHz and 5 GHz transmit paths. The SKY85806-11 is packaged in a small 4.0 x 3.0 x 0.8 mm, Quad
- Frequency Range: 2,400 to 5,900 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: The ADF41513 is an ultralow noise frequency synthesizer that can be used to implement local oscillators (LOs) as high as 26.5 GHz in the upconversion and downconversion sections of wireless receivers and transmitters. The ADF41513 is designed on a high performance silicon geranium
- Supply Voltage: 3.3 volts
- Output Frequency: 1,000 to 26,500 MHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Additional Features: Frequency range: 2.0 to 22.0 GHz Flatness: 2.0 to 22.0 GHz; ±3.8dB; ±2.4 dB Typical Small Signal Gain: 0° C to 55° C: ≥ 23 dB; 20° C to 30° C: ≥26 dB; ≥30 dB Typical Temperature drift: ≤0.12 dB per ° C Gain Compression:
- Frequency Range: 0.000022 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: Coupled with solid RF performance, a flexible and pure signal, the SSG6000A is a complete solution that makes a great addition to any RF engineer’s workbench kit. Key Features Frequency up to 13.6 GHz/ 20 GHz/ 40 GHz Level setting range: -130 dBm ~ 24 dBm Excellent Phase
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 13,600 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: QUALCOMM, Incorporated
Description: Dual SIM Dual Standby (DSDS) Next-generation Calling Services Voice over Wi-Fi (VoWiFi) with LTE call continuity HD Voice over 3G and VoLTE Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel
- Clock Speed: 2,400 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
-
Supplier: Microchip Technology, Inc.
Description: or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40230 has ten
- Features: Other
-
Supplier: Infineon Technologies AG
Description: integrated serial flash Input/output interfaces for communications and programming External headers for debugging and connectivity Interfaces to USB power or to a coin cell Integrated trace Antenna and PA/LNA 24MHz crystal oscillator Kit Contents 1 X Module Arduino Evaluation Board
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Microchip Technology, Inc.
Description: build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40234 has four LVPECL/HCSL/LVDS outputs in two banks and each bank can independently be powered from 3.3V or 2.5V supply. Differential outputs can be set to be LVPECL, LVDS, HCSL or
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: outputs Compatible with other ACCES A/D products for use in legacy systems using DB37M connector Jumper selected LED display utility for quick and easy operating verification of connected LVDTs Factory oscillator frequency of 10kHz Master / Slave excitation frequency synchronization Onboard
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ValueTronics International, Inc.
Description: Analyzer Test Frequencies: 10 MHz to 20 GHz (E8362B) RF Matrix Option Number of Input Ports: 8 Number of Output Ports: 10 Frequency Range: DC to 20 GHz Maximum DUT Pins 48 output pins plus one pin for the prober chuck connection (triaxial connector). Two types of DC switching matrix
-
Supplier: kTB Solutions
Description: The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L operates from 1–16 GHz, while the PDRO57L extends coverage to 1–44 GHz, making them ideal for systems requiring
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Crane Aerospace & Electronics
Description: Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 27,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00
- Oscillation Frequency: 8,000 to 27,000 MHz
- Output Power: 13 dBm
Find Suppliers by Category Top
Conduct Research Top
-
Microwave Office Enables First Pass Design Success for World's Only Pocket-Sized Sports Radar Gun
instance of the product was designed through empirical methods and would have required multiple cut-and-try turns to optimize the robust performance of the oscillator and power amplifier and the matching between the two. With very tight budget and time-to-market pressures, rendering multiple board turns
More Information Top
-
Beam Steering by Means of Harmonic Injection Locking
The maximum oscillation frequency of low-cost off- the-shelf transistors is not sufficient for stable operation of a fundamental 24 GHz oscillator .
-
Automotive Radar Sensors in Silicon Technologies
24GHz input Injection-locked 24GHz oscillator (tuned buffer .
-
A BiCMOS Dual-Band Millimeter-Wave Frequency Synthesizer for Automotive Radars
The error between the simulated and measured oscilla- tion frequencies is less than 2% for the 77 GHz oscillator and is slightly higher than 5% for the 24 GHz oscillator .
-
Wafer level integration of a 24 GHz and 34 GHz differential SiGe-MMIC oscillator with a loop antenna on a BCB membrane
The mea- sured output power for the 24GHz oscillator is l dBm and has a phase noise of -I(MdBc/uz at an offset fre- quency of 1 MHz.
-
Isolation issues in multifunctional Si/SiGe ICs at 24 GHz
The isolation in a fully integrated, fully differential 24 GHz oscillator /16:1 divider block, which uses these methods, is presented.
-
A 24 GHz PHEMT-based oscillator
The procedure is applied in the design of a 24 GHz oscillator ;which is then realised in hybrid technolw.
-
24 GHz differential SiGe-MMIC oscillator with integrated mixer
Fig. 1: Schematic of the 24GHz oscillator with integrated mixer .
-
Microwave and millimeterwave oscillator developments at the Johannes Kepler University
Testcircuit on alumina for the 24 GHz oscillator .
-
A K-band monolithic oscillator integrated with a buffer amplifier using a device-circuit interaction design concept
Output power, oscillation frequency,and dc-RF efficiencyas a function of amplifierdrain voltage, VD,AMP,for the case of the 24 GHz oscillator are shown in Fig. 10.
-
Coded 24 GHz Doppler radar sensors: a new approach to high-precision vehicle position and ground-speed sensing in railway and automobile applications
Fig. 1: 24 GHz oscillator / detectormodulewith fundamental- frequency transmission-typeDRO andSchottkydiode detector.
Indicates content that may require registration and/or purchase.