Products/Services for 24 Inch Diameter Corrugated Pipe

  •  
    Plastic Pipe - (212 companies)
    ...in terms of both weight and installation, however. Plastic piping comes in solid wall and corrugated configurations, and is available in a variety of common materials. Standards Standards from organizations such as the Plastics Pipe...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    ...they are specified. Generally, pipes and their fittings are defined with nominal rather than exact dimensions. In other words, a nominal pipe size of 1.5" has an actual outside diameter of 1.900", and the wall thickness (and subsequently inner...
  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...an internal diameter (I.D.) roughly approximate to the nominal size, and larger pipe matched the outside diameter (O.D.) more closely. Metric sizes range from less than 10 millimeters up to greater than 1000 millimeters. Wall thickness may be specified...
  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    ...not include the part of the flange that holds the pipe. Bolt circle diameter is the length from the center of a bolt hole to the center of the opposing hole. Pipe size is a pipe flange's corresponding pipe size, generally made according to accepted...
  • Pipe and Tube Cutters-Image
    Pipe and Tube Cutters - (168 companies)
    ...pneumatically, or hydraulically powered. The type of cutter used depends on the material, diameter, and thickness of the pipe or tube. Applications. Pipe and tube cutters are frequently used: to create custom piping systems both for residential and commercial...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Pipe Transits - (24 companies)
    Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
  •  
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
  •  
    Drill Pipe - (90 companies)
    ...effective alternative that is used in water injection applications. Sizing. Drill pipe is manufactured according to standard specifications and is offered in nominal sizes. The two most important dimensional specifications are length and diameter. Length...
  •  
    Tube Mills and Pipe Mills - (19 companies)
    ...relative to the forming head determines the outside diameter of the pipe. A sharper angle results in a greater diameter. Producing sizable, hot-rolled coils with sufficient width allows the pipes to serve in demanding applications. Applications. Tube mills...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Georg Fischer Piping Systems Ltd
Asahi/America, Inc.
High Performance Alloys, Inc.
McWane Plant and Industrial