-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 3.2 cm (1.3") fullrange speaker, 150 20000 Hz, 220 Hz, 24-5W
-
Supplier: DigiKey
Description: 116 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
-
Supplier: MISCO
Description: Key Features: 2.2" (57mm), 24 Ohm 4 Watts Ferrite Magnet, Black Phenolic Cloth Cone;
- Nominal Input Power: 4 watts
- Impedance: 24 ohms
- Sensitivity: 102 dB
- Frequency Response: 1,250 to 13,000 Hz
-
-
Supplier: Visual Sound, Inc.
Description: been properly installed in a suspended ceiling to radiate sound in a 140° hemispherical pattern with smooth, even coverage. This dispersion characteristic allows ST2416S speakers to be spaced farther apart than narrow-dispersion conventional speakers, reducing the total quantity of
-
Supplier: Visual Sound, Inc.
Description: JBL Professional Most compact of the JBL ceiling speakers, the Control 24C contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter, providing high-fidelity sound over an extremely wide coverage area. The Control 24C is a compact ceiling speaker providing premium
-
Supplier: TelephoneStuff.com
Description: The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings
- Application: Telephone / Voice Communication
-
Supplier: Allied Electronics, Inc.
Description: VDC, 50 mA. Impedance: 1000 ohms. Dimensions: 127⁄8" Dia. × 31⁄4" D. Weight: 4 lbs. Model ASWB1. Wall baffle with unmounted cone speaker. Power Requirements: 24 VDC, 50 mA. Impedance: 1000 Ohms. Dimensions: 91⁄2" W × 91⁄2" H × 51⁄4" D. Weight: 4 Lbs. Model AH5A. Horn
-
Supplier: Newark, An Avnet Company
Description: SUB-MINIATURE SPEAKER 6.32X4.31MM 10.2 OHM; Driver Type:Receiver; External Width - Metric:4.3mm; Impedance:10ohm; Power Rating Nom:-; Sound Level SPL:118dB; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 24C Micro is compact in-ceiling speaker that provides full, high quality sound for background music and music-plus-paging systems. This speaker is ideally suited for a wide variety of applications, from restaurants and specialty retail stores to
-
Supplier: Allied Electronics, Inc.
Description: Amplified Speaker, 100 Hz to 10 kHz Frequency Response Bogen's Series of amplified speakers are an alternative to 70 V and 25 V speaker systems. Each speaker has a built-in amplifier with volume control. Model ASWG1. Ceiling mount with unmounted cone speaker. Power
-
Supplier: Visual Sound, Inc.
Description: TeachLogic, Inc. SP-628 is a full range compact coaxial ceiling speaker, providing low distortion and a smooth natural frequency response ideal for articulate vocal clarity. The SP-628 has integrated steel backcan alo... SP-628 is a full range compact coaxial ceiling speaker, providing
-
Supplier: TelephoneStuff.com
Description: terminal block for secure connections of 18 to 24 gauge wires - Available in white and black - Removable color coordinated cloth covered grille - Operates on 8 ohm, 25, 70 and 100 volt speaker lines
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: Valcom Talkback with Ceiling Speaker, is a conventional style ceiling speaker with hands-free talkback capability. Features: - Scuff, scratch & nick resistant - Attractive powder white epoxy finish - 5 watt, 8 inch speaker with 45 ohm voice coil & 5 oz. magnet - 13"
- Application: Security / Paging
-
Supplier: TMP Pro Distribution
Description: transformer is terminated to a 24" direct burial rated pigtail that includes conductors for all transformer taps including a 1:1 connection for 8 operation. In an effort to enhance vocal and musical clarity in multi-speaker outdoor systems, the ROCKFA62T-BR is optimized to complement
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The Control 24C Micro is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. Extremely wide 150® coverage. Smooth frequency response. Components: 4.5 in (115 mm) woofer, injection molded graphite cone with butyl rubber surround.
- Sound Pressure Level: 98 dB
- Nominal Input Power: 15 watts
- Sensitivity: 86 dB
- Frequency Response: 85 to 25,000 Hz
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 2.0 Max Power (Watts): 3.0 Freq Range (Hz): 420-9000 Size: 77 x 77 x 24 mm Weight: 92.3 g Options: For other options contact factory Typical dB Min Voltage:
- Sound Pressure Level: 107 dB
- Nominal Input Power: 2 watts
- Impedance: 8 ohms
- Frequency Response: 420 to 9,000 Hz
-
Supplier: TMP Pro Distribution
Description: previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice
- Nominal Input Power: 350 watts
- Sensitivity: 97 dB
- Frequency Response: 60 to 16,000 Hz
- Speaker Size: 12 inch
-
Supplier: TMP Pro Distribution
Description: (-10dB): 60Hz - 24kHz System Sensitivity (1W @1m): 91dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 109 dB, Peak 115 dB Power Handling: Average 60W, Programme 120W, Peak 240W Nominal Impedance: 6 Ohms
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: Cirrus Logic, Inc.
Description: The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 Ω loads with a 5 V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply.
- Pin Count: 32
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Newark, An Avnet Company
Description: LOUDSPEAKER, MICRO, 13MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1050Hz; Frequency Response Min:1050Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LOUDSPEAKER, MICRO, 10MM; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:1.2kHz; Frequency Response Min:1200Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:94dB; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce exact plate and screen voltages. Primary (Input) The input is designed for a 2.4K Ohms impedance source. Secondary (Output) The output is designed for a 4, 8 and 16 Ohms speaker impedance. Magnet Wire All units are wound with the finest
- Operating Frequency Range: 20,000 Hz
- Standards: RoHS Compliant
-
Supplier: Wharfedale Pro
Description: CLIP Led on an amplifier). STUDIO 8.1 PRO ACTIVE Active 2-way high-end studio reference monitor 5"LF plus 1" HF 4 ohms system impedance 60W LF+ 40W HF for bi-amplifier package for studio application 50-24kHz frequency response (+/-3dB) 1 x phono unbalanced connector Iridium color laminate
- Sound Pressure Level: 106 dB
- Frequency Response: 50 to 24,000 Hz
-
Supplier: Cable Depot Inc.
Description: 20 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 7 strands of 28 gauge Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum Mylar Drain: 24 Gauge stranded tinned copper Flame Rating: CL3R - UL 1666 Riser
-
Supplier: Xoxide
Description: etc.) 3 channel stereo devices (including MD player, MP3 player, CD player, Notebook PC, etc.) Zalman's amazing 5.1 Surround Sound Ultimate Gaming Headphones provide real 3D sound field, competing with multi-channel speaker systems. This sound is achieved by creating 2 speaker channels
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high
- Contacts Pitch: 5 to 5.08 mm
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 300 volts
- Current Rating: 10 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high
- Contacts Pitch: 2.5 mm
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 24-18AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high
- Contacts Pitch: 5 mm
- Conductor Size (North American): 18 to 24 AWG
- Voltage Rating: 300 volts
- Current Rating: 15 amps
-
Supplier: 4D Systems Pty. Ltd.
Description: Features SOMO II 16 bit MCU by 4D Systems Supports 5V power supply only Supports bit rates 11172-3 & ISO1381303 Sample rates from 8Khz to 48Khz 24-bit DAC audio output Supports 2-Wire 3.3V TTL UART interface Mono amplified Speaker output On-board micro-SD memory card connector
-
Supplier: Holzberg Communications, Inc.
Description: Features Programmable RF Power 0-40 Watts 16 Channels - 12.5/25 kHz Channel Spacing Built-in 10A Power Supply 13.8 V Output, perfect for powering peripherals Dual Cooling Fans - Programmable TX-only or continuous operation Front-Panel Speaker External Speaker Out - 10W output, 8
-
Supplier: Audio Precision
Description: support for test chamber speaker, telecoil & microphone The APx511 generator includes an in-line 2 watt loudspeaker amplifier (8 ohms) and a telecoil amplifier, allowing >110 dB SPL and up to 400 mA/m field strength from 100 Hz to 10 kHz in a test chamber such as the Interacoustics
Find Suppliers by Category Top
More Information Top
-
Reinstatement of ethanol-seeking behavior by drug cues following single versus multiple ethanol intoxication in the rat: effects of naltrexone
Auditory (70 dB white noise) and visual (light cue) stimuli were presented via a speaker (80 ohm ) and house light ( 24 W).
-
News-New Products
Low output impedances match speaker impedances from 1- 24 ohms .
-
Amplifier Circuits - Audio Amp electronic Schematics, Page 2 - Links
Here the IC is wired in BTL mode to deliver 24 W of power into a 4 ohm speaker .
-
The Japanese Automotive Supplier Report
It supports 12V to 24 V electrical systems and speakers of 4, 8 and 16 ohms .
-
Takata introduces new range of driver alert system
It supports 12V to 24 V electrical systems and speakers of 4, 8 and 16 ohms .
-
Takata - Global Headquarters
It supports 12V to 24 V electrical systems and speakers of 4, 8 and 16 ohms .
-
Company Analysis: Company Profiles: New Product Development - Takata
It supports 12V to 24 V electrical systems and speakers of 4, 8, and 16 ohms .
-
The North American Automotive Supplier Report
It supports 12Vto 24 Velectrical systems and speakers of 4-, 8- and 16- ohms .
-
Bogen Communications, Inc. - ASWG1 - Audio - Speakers - Allied Electronics
Speaker ; 100Hz to 10kHz; 24 VDC; 1W; 2000 Ohms ; White Semi-Gloss Enamel; 92dB; 90deg; 5lb .
-
New Literature
Features include 12- or 24 -hour format; visual LED display; monitor speaker ; one-watt, 8- ohm audio output; and uni- versal I/O control circuits.
Indicates content that may require registration and/or purchase.