-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Internal Switch(s): Single Switch, Normally Closed Number of Outputs: 8 Voltage - Supply
- Features: Centronics Connector
-
Supplier: Radwell International
Description: 24 PIN, CENTRONICS, PLUG. FREE 2 YEAR RADWELL WARRANTY
- Features: Centronics Connector
- Gender: Male / Plug
-
Supplier: Cable Depot Inc.
Description: Centronics Bail Lock Hardware Kit for Amp Connectors This bail kit fits on the following connectors: CN24FB 24 Pin (IEEE488) Centronic for 24 AWG wire CN36FB 36 Pin (parallel printer) Centronic for 24 AWG wire CN36FG 36 Pin
- Features: Centronics Connector
-
-
Supplier: SFCable.com
Description: specification. Connectors: Centronics 24-pin Male/Female to Centronics 24-pin Male/Female. length:26.24ft (8 Meter).
- Cable Length: 26.24 ft
-
Supplier: Amphenol Cables on Demand
Description: precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same
- Number of Conductors: 2 #
- Cable Length: 13.123366666666668 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same
- Number of Conductors: 2 #
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same
- Number of Conductors: 2 #
- Cable Length: 19.68505 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: SFCable.com
Description: specification. Connectors: Centronics 24-pin Male/Female to Centronics 24-pin Male/Female. length: 3.28ft (1Meter).
- Cable Length: 3.280841666666667 ft
-
Supplier: SFCable.com
Description: specification. Connectors: Centronics 24-pin Male/Female to Centronics 24-pin Male/Female. length: 6.56ft (2 Meter).
- Cable Length: 6.561683333333334 ft
-
Supplier: SFCable.com
Description: specification. Connectors: Centronics 24-pin Male/Female to Centronics 24-pin Male/Female. length: 13.13ft (4 Meter).
- Cable Length: 13.12 ft
-
Supplier: Amphenol Cables on Demand
Description: precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same
- Number of Conductors: 2 #
- Cable Length: 9.842525 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: 24 Pins, Wire Mount Socket Connection, 26 to 28 AWG Conductor Size, D Ribbon Connector D-Ribbon Socket version, screw mount, 24 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: D-Sub Standard Connectors 15P STRT PIN SOLDER SHELL SIZE A Product overview: D15P24A4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 300 volts
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 5A, Electronic Connector, Centronics
- Voltage Rating: 300 volts
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: TE Connectivity
Description: Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Options : Installed Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 -
- Contact Size (AWG): 24 to 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 26 #
- Contact Pitch: 1.2699993142003705 mm
-
Supplier: Ningbo Best Group Co., Ltd.
Description: SCSI PERIPHERAL CABLE TYPE1.13IDC 50PIN SOCKETS AND 2 CENTRONIC 50PIN FEMALE 24 INCHES Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components,
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Aaeon Systems Inc.
Description: Ethernet x 2 18/24-bit Dual-Channel LVDS, DVI/CRT, SDVO Connector For 2nd 18/24-bit Dual-Channel LVDS/ DVI HD 5.1CH Audio SATA 3.0Gb/s x 2, EIDE x 1, CompactFlash™ USB2.0 x 8, COM x 5, Parallel x 1, 8-bit Digital I/O PCI x 1, Mini-PCI x 1 & PCI-Express [x4] x 1 (Through Riser
- Memory Capacity: 0.384 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: The EMB-9459T Rev.B supports Intel® AtomTM N270 processor which when paired with the Intel® 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption.This new product supports 240-pin DDRII DIMM at speeds of 400/533, up to 2GB. One CompactFlash, two SATA
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: Gigabit Ethernet x 2 18/24-bit Dual-channel LVDS TFT LCD, CRT, DVI, SDVO Connector x 1 For 2nd 18/24-bit Dual-channel LVDS/DVI HD 5.1CH Audio, Stereo Amplifier Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1), EIDE x 1 COM x 5, USB x 8, 8-bit Digital I/O x 1
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: ValueTronics International, Inc.
Description: printer RS-232 serial I/O port with selectable baud rate (up to 57.6K baud), data format and parity SCSI electrical interface: single-ended (standard), differential (optional) SCSI connectors: 50 pin Centronics type, and 50 or 68 pin SCSI-2 high density 'P' type Built in
-
Supplier: ValueTronics International, Inc.
Description: Printer interface LPT: parallel (Centronics-compatible), 25-pin Control A (for connection to PU or for R&S®CRTU interconnection): 68-pin high-density connector Control B (for connection to PU or for R&S®CRTU interconnection): 68-pin high-density connector IF
Find Suppliers by Category Top
Featured Products Top
-
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
and interchangeable hardware. Suited to both board-to-board (thanks to its secure wiping length) and board-to-wire (from gauge 24 to gauge 30) configurations, EMM will provide extreme modularity with any pin selection available from 04 to 60 signal contacts. Cable versions can be cabled at Nicomatic, or you can crimp them by yourself: it is up to you! (read more)
Browse Wire to Board Connectors Datasheets for Nicomatic North America -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
connection mistakes and are available with SMA, 2.92mm, 2.4mm and 1.85mm connectors up to 65 GHz. Features and Benefits MIL-spec pin depth and concentricity Precision 1.85mm, 2.4mm, 2.92mm & SMA connectors Color-coded for easy identification (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Maury Microwave -
Mini Relay Connector Stock No. 75612 • Connects to 5-pin (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Two UART interfaces through virtual serial ports 2.4 GHz antenna SWF RF connector NFC antenna SEGGER J-Link OB programmer/debugger User-programmable LEDs (4) and buttons (4) Pins for measuring power consumption nPM1300 PMIC (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
Festo said today its high density/small footprint VTOC pilot gas valve manifold delivers the ideal solution for space-limited semiconductor gas box applications. The VTOC valve manifold can be ordered in wide range of configurations from 2 to 24 valve positions (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc.
More Information Top
-
Black Box network cable - 6.6 ft | Softchoice
1 x 24 pin Centronics - male ¦ 1 x 24 pin Centronics - female Connector (s) (Other Side .
-
Digital Electronics: Principles Devices and Applications Complete Document
It supports three types of connector : DB-25 (type A) for the host connection, Centronics 36- pin (type B) for the printer or device connection and Mini Centronics 36-pin (type C), a smaller alternative for the device connection. 24 .
-
Microprocessor technique and computer structures
Signals with its pin occupancies for the druckerseitig used 36-poligen plug-in connectors in two variants ( Centronics or PC-kompatibel) and for the rechnerseitig used 25-poligen plug-in connectors (IBM-PC) after [IEEE 1284 1994]. … / 20 3 / 21 4 / 22 5 / 23 6 / 24 7 / 26 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/41016/38136312-MIT.pdf?sequence=2
23, 24 , 25, 36 Pin assignments refer the standard pin numbering for Centronics SCSI-I and SCSI- 2 connectors as defined by the ANSI SCSI-2 Specification X3.131-199x.
-
Electronics for engineers and natural scientists
25 23 21 19 17 15 24 22 20 18 16 14 Pin occupancy and plug fur 36 contacts and 25 contacts. By the Centronics interface, a 36 poligen plug are used (e.g., Amphenol-Stekker type 57-30360 … Because the Centronics interface isn't standardized, the pin occupancy shown in image 16-8 isn't allgemeingiiltig; but …
-
H-bus: a media acquisition bus optimized for multiple streams
13, 14, 15, 16, 17 18, 19, 20, 21, 22 23, 24 , 25, 36 Pin number assignments refer the standard pin numbering for Centronics SCSI-I and SCSI-2 connectors as defined by ANSI.6 Note that to save on wiring costs, many cables use less wires for ground than pins.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314735988470/litdoc1100500pro_20110830235724.pdf
Any Centronics parallel printer can be used together with the appropriate cable. The output is via pin 24 (+) and pin 25 (-) of the 25 pin D connector if you wish to make your own.
-
Paperback of mathematics and physics
Plug pin 25-poliger DATA 8 ACK BUSY PAPER END + SELECT, car FEED, DECOMPOSES INIT (PRIME)-SELECT … - SELECT IN GND a) occupancy pin No.: 1 2 3 4 5 6 7 8 9 10 … 18 19 20 21 22 23 24 25 IEEE-488 Dl D2 D3 D4 EOI DAV NRFD … Centronics .
-
Where Have All the Connectors Gone?
Also, there are eight types of filter connectors widely used, but the only high-volume design type … For example, cable connection standards now include the ubiquitous 9- pin DB9 type (used for serial mouse … In the lab, the Centronics - 24 supports IEEE-488 general-purpose instrumentation bus (GPIB) applications.
-
Paladin Tools - PA1577 - Testers - Cable - Allied Electronics
… RJ12 UTP/STP; Coaxial: BNCs and CATV "F" (BNC-to-F Adapter Required; Not Included); D-Sub: 9-, 15- and 25-Pin; HD-Sub: 15-Pin; USB: A, B, and Mini 5-Pin; 1394 Firewire: 4- and 6-Pin; Centronics : 36- Pin Printer Connector ; Pin; 20- 24 AWG; Pin; Crimp; 20; Crimp Snap-in; Copper Alloy .
Indicates content that may require registration and/or purchase.