-
Supplier: Allied Electronics, Inc.
Description: IC UART, ASYNCHRONOUS, DIP 24 PIN
- Device Type / Applications: Other
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.394" (10.00mm) Circuit: Hexadecimal Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Mounting Type: Through Hole,
- Max Current Rating: 0.1500 amps
- Max DC Voltage Rating: 24 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Switches DIP Switches Termination Style: PC Pin Package: Tube Voltage Rating: 24VDC Height Above Board: 0.256" (6.50mm) Circuit: BCD Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed Alternative Parts (Cross-Reference): Cross
- Max Current Rating: 0.1500 amps
- Max DC Voltage Rating: 24 volts
-
-
Supplier: Ironwood Electronics, Inc.
Description: These adapters change the width of your DIP package and use gold plated pins. Part numbers ending in "W" indicate wire wrap pin versions of the adapter.
- Product Type: Package Adapters / Converters
- RoHS Compliant: Yes
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A cost-effective means of upgrading to SOIC without changing your PCB layout GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN
- Output (Bottom) Side Package: DIP
- Product Type: Package Adapters / Converters
- Top (Input) Side Package: SOIC / SOP
-
DIP Switches - Switch,DIP,ROTAARY,16 Position,TOP-ACTUATED,FLAT,4X1 Terminal ARRANGEMENT -- 70175269Supplier: Allied Electronics, Inc.
Description: 16 Positions Rotary DIP Switch, PCB Mounting, Contact Resistance 200 Milliohms RoHS compliant Series includes top-actuated, side-actuated, flat, and extended-shaft models The rotor has an O-ring sealed construction that prevents the ingress of dirt and dust
- Max Current Rating: 0.0250 amps
- Max DC Voltage Rating: 24 volts
- Number of Positions Available (# of actuators): 16
- Operating Temperature: -13 to 176 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Win Source Part Number: 810502-418117270901 Packaging: Tube Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Gold Voltage Rating: 24VDC Height Above
- Max Current Rating: 0.0250 amps
- Max DC Voltage Rating: 24 volts
- Number of Positions Available (# of actuators): 1
- Operating Temperature: -40 to 185 F
-
Supplier: Utmel Electronic Limited
Description: Switch DIP OFF ON SPST 2 Piano 0.05A 24VDC PC Pins 2000Cycles 2.54mm Thru-Hole Tube
- Actuator Specifications: Side Actuated Lever(s) (Piano)
- Number of Positions Available (# of actuators): 2
- Operating Temperature: -40 to 185 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Allied Electronics, Inc.
Description: Extractor It will remove all types of DIP/IC’s without bending pins 4 ” long This is a one-piece insulated spring steel extractor to extract LSI, MSI and SSI devices from 8 to 24 pins.
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Other
-
Supplier: Allied Electronics, Inc.
Description: Socket, DIP;24Pins;Dual Leaf;Economy Ladder;0.3In.;Phosph or Bronze;Tin/Lead
- Contact Plating: Other
- Current Rating: 1 amps
- Mounting: Solder
- Number of Contacts: 24
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1203610-BD09AV Category: Switches>DIP Switches Series: BD Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 5VDC
- Max Current Rating: 0.1000 amps
- Max DC Voltage Rating: 5 volts
- Number of Positions Available (# of actuators): 9
- Operating Temperature: -40 to 185 F
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type / Applications: Transceiver
- IC Package Type: DIP
-
Supplier: TE Connectivity
Description: Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin Socket Style : Standard Socket Type : DIP Dimensions
- Contact Plating: Other
- Contact Resistance: 1.00E10 milliohms
- Contacts Pitch: 2.54 mm
- Current Rating: 3 amps
-
Supplier: TE Connectivity
Description: : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin Socket Style : Standard Socket Type : DIP Dimensions
- Contact Plating: Other
- Contact Resistance: 1.00E10 milliohms
- Contacts Pitch: 2.54 mm
- Current Rating: 3 amps
-
Supplier: TE Connectivity
Description: Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin Socket Style : Standard Socket Type : DIP Dimensions
- Contact Plating: Other
- Contact Resistance: 1.00E10 milliohms
- Contacts Pitch: 2.54 mm
- Current Rating: 3 amps
-
Supplier: TE Connectivity
Description: : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin Socket Style : Standard Socket Type : DIP Dimensions
- Contact Plating: Other
- Contact Resistance: 1.00E10 milliohms
- Contacts Pitch: 2.54 mm
- Current Rating: 3 amps
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Designed to allow user to cut 32-position adapter down to any size desired Pins are mechanically fastened and soldered to board using Aries patented process, creating a reliable electrical connection and rugged contact GENERAL SPECIFICATIONS
- Output (Bottom) Side Package: DIP
- Product Type: Package Adapters / Converters
- Top (Input) Side Package: Other
-
Supplier: Accuris
Description: DELAY LINES, PASSIVE, 20 TAPS, 24 PIN, DIP
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket A metal cam provides strong, smooth action as it moves to a
- Contact / Pin Type: Low Profile Pins
- Contact Plating: Gold Plating, Other
- Contact Resistance: 10 milliohms
- Contacts Pitch: 2.54 mm
-
Supplier: Daburn Electronics & Cable
Description: 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc 24 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. Line Regulation: 0.2% Load Regulation: 0
- DC Input Voltage: 9 to 48 volts
- DC Output Current: -0.5000 to 1 amps
- DC Output Power: 5 watts
- DC Output Voltage: -15 to 15 volts
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins
- IC Package Type: DIP, Other
- Logic Family: Standard CMOS / CMOS 4000, Other
- Low Level Output Current (Sink): 24 mA
- Maximum Clocking Frequency (fMAX): 100 MHz
-
Supplier: Utmel Electronic Limited
Description: Switch DIP OFF ON SPST 2 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole
- Actuator / Handle Material: Thermoplastic / Plastic
- Actuator Type: Raised Slider
- Base Material: Thermoplastic / Plastic
- Maintained Switch Function: ON / OFF
-
Supplier: DigiKey
Description: DIP, .300" Test Clip 24 (2 x 12)
- Probe Configuration: Pin and Socket, Other
-
Supplier: DigiKey
Description: 24 Position DIP, DIL - Header Connector Post, Extended Gold
- Connector Type: Header Connector, Other
- Contact Pitch: 2.54 mm
- Number of Contacts: 24 #
-
Supplier: DigiKey
Description: 24 Position DIP, DIL - Header Connector Post, Extended Gold
- Connector Type: Board Mount Connector
-
Supplier: Utmel Electronic Limited
Description: Module DC-DC 24VIN 2-OUT 15V/-15V 0.13A/-0.13A 4W 8-Pin DIP Module Bulk
- IC Package Type: Other
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing
- Input Frequency: 1.00E7 to 3.00E9 Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR DIP FORK 24POS GOLD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR DIP SOLDER 24POS GOLD
-
Description: CONN HDR DIP FORK 24POS TIN
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: IRISO U.S.A., Inc.
Description: 2mm Pitch DIP
- Current Rating: 3 amps
- Gender: Male / Plug
- Voltage Rating: 250 volts
-
Supplier: Lingto Electronic Limited
Description: 24-PIN DIP IC SOCKET
-
Supplier: PHYco Inc.
Description: PCB Dip socket 2x12 Machine Pin 0.600"
- Product Type: IC Socket
-
Supplier: RS Components, Ltd.
Description: High density and easy mounting. Straight or angled pin outputs. Assembly on printed circuits. Buttons are adaptable for splined shaft or slotted models. Contact Current Rating = 150 mA@ 24 V dc Contact Material = Gold over Nickel Plated Bronze Number of Positions = 10 Mounting
- Max Current Rating: 0.1500 amps
- Max DC Voltage Rating: 24 volts
- Number of Positions Available (# of actuators): 10
- Operating Temperature: -4 to 158 F
-
Supplier: Mill-Max Mfg. Corp.
Description: Plastic DIP Carrier with Solder Tail Receptacles, 24 pins
- Contact Plating: Gold Plating, Other
- Product Type: Pin Receptacles
Find Suppliers by Category Top
Featured Products Top
-
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
USB 3.2 Type C GEN 2 Receptacle SMT Dual Row 24Pin (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
. One such example is a frayed center pin that begins to act as a small antenna at resonant frequencies. Test results may show a dip at certain frequencies. In other cases, certain adapters have nonlinear frequency responses inherent in the design. Damage from cables that are repetitively flexed or (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc.