Products/Services for 24 Port BNC Patch Panels
-
Patch Panels - (261 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available...Port TypePermanent ConnectionsCable Specifications -
Patch Cables and Cords - (311 companies)How to Select Patch Cables and Cords. Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines... -
Electrical Connectors - (3299 companies)...devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety hazards. Power receptacles and communication ports can be placed in a number of combinations to produce various customizable... -
Flat Panel Displays - (784 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin... -
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display... -
Digital Panel Meters - (691 companies)...to be adjusted to show different displays. Additional channels allow digital panel meters to receive and interpret multiple signals from different sources. USB/serial ports allow the meter to be connected to other devices such as data-analysis tools...
-
Panel Interface Connectors - (12 companies)Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety...
-
Solar Panels - (186 companies)Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Fire Alarm Control Panels - (243 companies)...as determine appliance activation sequences. Connectivity: Panel has ports or configurations for plug-in external keyboards or printers. Display: FACP contains a touchscreen or LED backlit display. Flash memory: Panel recalls system history. Pre-alarm...
Product News
-
Larch Networks
24-Ports Managed Switch This switch by Larch Networks is the latest generation of Web-Smart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)Browse Network Switches Datasheets for Larch Networks -
TE Connectivity
More Connections in Less Space with TE HD BNC KEY PRODUCT MESSAGING. High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications. Using a customized insertion/extraction tool (2446195-1), cable assemblies can be connected and disconnected to receptacles mounted on the panel utilizing a bayonet-style mounting interface even when space is limited. Positions TE to gain market share from Amphenol and Samtec (HD-BNC product line). PRODUCT FACTS. Designed... (read more)Browse RF and Microwave Connectors Datasheets for TE Connectivity -
TE Connectivity
Video Signal with TE HD BNC Cable Assys KEY PRODUCT MESSAGING. Pre-assembled cable assemblies for popular cable configurations. High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications. Using a customized insertion/extraction tool (2446195-1), cable assemblies can be connected and disconnected to receptacles mounted on the panel utilizing a bayonet-style mounting interface even when space is limited. Positions TE to gain market share from... (read more)Browse Cable Assemblies Datasheets for TE Connectivity -
Eteily Technologies India Pvt. Ltd.
RF Coaxial Connectors – SMA, BNC, TNC, U.FL & More connectors types include SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, and UHF. Multiple configurations include panel mount, bulkhead, right-angle, straight, and surface mount. Standard and reverse polarity choices. Impedance options include 50 O and 75 O. For durability, use a brass or stainless steel body. Precision and performance standards for RF signal integrity. Application: Antenna connectors for cellular, Wi-Fi, LoRa, 5G, and GPS systems. IoT and telecom devices utilize RF... (read more)Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
HydraCheck Inc.
Gauge Port Adaptors Gauge Port Adaptors have many advantages over conventional connectors. There is no more drilling and tapping standard connectors. Our adaptors are economical, easy to install--they install in a few seconds. Our connectors are safe because they have the proper wall thickness to facilitate solid, safe connections. They also blend into your system without adding the bulk of multiple connectors. We offer 24 hour shipping on all in-stock items. (read more)Browse Tube Fittings Datasheets for HydraCheck Inc. -
BARTEC
POLARIS Smart HMI 24 " W The Smart HMI 24 " W is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces... (read more)Browse Human Machine Interfaces Datasheets for BARTEC -
TDK-Lambda Americas Inc.
TDK-Lambda PH600A280-24 DC-DC converter compliance to the machinery safety standard IEC 60204-1. The PH600A280 does not require an isolation transformer on the distribution panel, reducing cost, size and weight. The PH600A280-24 accepts a wide range 200 to 425Vdc input delivering 24V at 12.5A. The output voltage can be set between 14.4 and 28.8V using the trim terminal. With an efficiency of 93%, the module can operate at full load with baseplate temperatures of -40 C to +85 C, derating linearly to 80% load at +100 C. Conduction... (read more)Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK-Lambda Americas Inc.
TDK-Lambda TPS4000-24 power supply TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three phase input. This industrial power supply is ideal for use in many applications including test and measurement equipment, semiconductor fabrication, additive manufacturing, printers, lasers and RF power... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TPS Elektronik GmbH
CAR120-24-MULTIPLUG CAR120-24-MULTIPLUG 120W 24V DC-DC Converter with Multiplug. The CAR120-24-MULTIPLUG is a robust and high-performance dc power supply specifically engineered for mobile applications. This model from the CAR120 series is an E13 approved, 120W power converter that delivers a stable 24Vdc output from a wide 9-32Vdc vehicle electrical system. As a versatile power supply unit for cars, trucks, and boats, it functions as a reliable 24V multiplug car power supply and wide voltage input 9-32V to 24V... (read more)Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
Renishaw
Introducing the RMP-24 micro Global engineering technologies company, Renishaw, is pleased to announce the availability of the RMP24-micro, the world's smallest wireless probe for machine tools. This innovative probe combines compact dimensions with exceptional metrology performance, making it a valuable tool for precision manufacturing. The RMP24-micro measures just 24 mm in diameter and 31.4 mm in length. Despite its small form factor, it delivers impressive measurement repeatability of 0.35 um 2 s, setting a new... (read more)Browse Styli and Probes Datasheets for Renishaw
-
A Versatile Shipboard Wiring System For Analog And Digital Data Communications
The RG-58 cable used is Belden 8219 with Amphenol BNC terminations. The twisted pair patch panels are mounted in standard 19 inch racks located in the main lab. The modular RJ-45 style made by MOD-TAP SYSTEM have 24 eight wire ports each.
-
Cisco ONS 15454 Reference Manual, Release 5.0 - Chapter 1, Shelf and Backplane Hardware [Cisco ONS 15454 Series Multiservice Provisioning Platforms] - Cisco
These cables are recommended to connect to a patch panel and are designed for long runs. You can use BNC EIAs for DS-3 (including the DS3XM-6 and DS3XM-12) or EC … The EIA side marked "A" has 24 pairs of BNC connectors. The first 12 pairs of BNC connectors correspond to Ports 1 to 12 for a 12-port …
-
Chapter 1, Shelf and Backplane Hardware [Support] - Cisco Systems
These cables are recommended to connect to a patch panel and are designed for long runs. You can use BNC EIAs for DS-3 (including the DS3XM-6) or EC-1 cards. The EIA side marked "A" has 24 pairs of BNC connectors. The first 12 pairs of BNC connectors correspond to Ports 1 to 12 for a 12-port …
-
http://www.cisco.com/en/US/docs/interfaces_modules/shared_port_adapters/install_upgrade/XR12000/12kspabk.pdf
… numbers are 72-4124-01 (with male BNC end) and 72-4131-01 (with female BNC end). Figure 2-55 shows the connectors on the 2- Port Channelized T3/E3 ATM CEoP SPA, and Table … 24 -Port Channelized T1/E1/J1 ATM CEoP SPA Overview • 24-Port Channelized T1/E1/J1 ATM CEoP SPA Patch Panel .
-
http://www.cisco.com/en/US/docs/optical/15000r8_5/15454/sonet/reference/guide/r85inhw.pdf
These cables are recommended to connect to a patch panel and are designed for long runs. You can use BNC EIAs for DS-3 (including the DS3XM-6 and DS3XM-12) or EC … The EIA side marked “A” has 24 pairs of BNC connectors. The first 12 pairs of BNC connectors correspond to Ports 1 to 12 for a 12-port …
Indicates content that may require registration and/or purchase.