-
Supplier: Radwell International
Description: ROUTER, FIREWALL, ETHERNET INTERFACE, 2 PORT, SIGNAL LED'S, 24 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Features: Firewall, Router
-
Supplier: Allied Electronics, Inc.
Description: A high speed VPN, firewall, and routing solution all in one package, the EAGLE20 allows users to achieve the highest level of security for Industrial Ethernet networks. Features: Scalable Security Functionality: Pure Firewall and VPN Router Easy Integration: No Need to Change IP
-
Supplier: Data Connect Enterprise, Inc.
Description: Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Router, VPN, Wireless
-
-
Supplier: Cisco
Description: Reduce complexity with the on-device management interface. Optimized performance and port density Firewall throughput speeds from 2 Gbps to 8.5 Gbps. Support for sixteen (16) 1 GE ports on the low-end models. The high-end models support up to twenty-four (24) 1 GE
- Number of Ports: 16 to 25 #
- Data Rate: 2 to 8.5 Gbps
- Network Equipment: Firewall
- Form Factor: Rack Mount
-
Supplier: L-com, Inc.
Description: The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones to transfer video, music and
- Frequency Band: 2,400 MHz
- Features: Internet of Things (IoT) Compatible, Router, Switch, Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services. IP and IPX routing over PPP is implemented opposite any third party router. (See
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: NetVanta 1224STR switch - router with Gigabit uplink, the NetVanta 1224R PoE Power over Ethernet (PoE) switch - router, and the NetVanta 1224STR PoE switch - router with dual Gigabit uplinks. Each platform provides everything needed for branch office connectivity, combining the
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready, Router, Switch, VPN
-
Supplier: L-com, Inc.
Description: The EnGenius ESR600 is a Dual Band (300 + 300 Mbps) Wireless N600 Cloud Router with a 4-Port Gigabit Ethernet switch, Gigabit Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones
- Connector Type: USB Connector
-
Supplier: Data Connect Enterprise, Inc.
Description: The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, Router, VPN, Wireless
- Area Network Type: Local Area Network (LAN)
-
Network Servers - 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports -- B093-004-2E4USupplier: Tripp Lite by Eaton
Description: outage.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This serial console switch also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: outage.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical traffic.The
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: receive out-of-band (alternate channel) access when remote sites experience a network outage.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: receive out-of-band (alternate channel) access when remote sites experience a network outage.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: ZyXEL Communications, Inc.
Description: Firewall Security The ICSA-certified ZyNOS operating system ensures state-of-art firewall performance and robust security from the P-660H Series. Based on Stateful Packet Inspection (SPI), DoS (Denial of Service) and DDoS features, it provides the first line defense against hackers,
- Network Equipment: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: is easy. Specifications Two 10/100Base-T(X) Ethernet ports Two (2) isolated RS-232 serial ports One (1) isolated RS-485 serial port One (1) USB Host port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating
- Network Equipment: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: is easy. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port Two (2) isolated RS-485 serial ports One (1) USB Host port Onboard memory: 1 GB flash Expansion memory: Up to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating
- Network Equipment: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: communications is easy. With the on-board I/O, you can enable local monitoring and control capabilities, and be notified if the status changes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port One (1)
- Network Equipment: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: manage critical device information from a central location. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port One (1) isolated RS-485 serial port One (1) programmable analog or digital input One (1) digital output Onboard memory: 1 GB flash
- Network Equipment: Gateway
-
Supplier: ZyXEL Communications, Inc.
Description: 384G non-blocking switching capacity and up to 192 full-power GbE PoE ports, ZyXEL MS-7206 Switch can easily satisfy any bandwidth-hungry needs and tomorrow’s next-generation multi-service applications. 10 Gigabit Backplane Interface Driven by high-bandwidth converged services such as
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: of manageable access points. The DWC-1000 Wireless Controller manages up to six access points by default. After adding AP license upgrades, it can manage up to 24 access points per controller. The VPN license upgrade enables the DWC-1000 to provide VPN, Router, and Firewall
- Operating Temperature: 0 to 40 C
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45, USB
- Technology: Wireless
Find Suppliers by Category Top
Featured Products Top
-
systems, and more. The generous 150 mm hollow bore allows easy routing of hydraulic lines, pneumatic tubes, drive shafts, or fibre?optic cables without modifying your existing equipment layout. Key Features (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Mixed power and signal in one frame. Two 30 A power paths and two 10 A power paths sit alongside two shielded signal channels inside a single 90 mm housing. Shielded signal routing keeps low-level analog and digital data clean while heavy load current is commutated on the same shaft (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Typical implementations include virtual COM ports, human-interface devices, measurement instruments, firmware-update interfaces, and custom USB peripherals. One CAN 2.0B Active controller supports reliable communication in (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shopping - Best Prices On The Adtran NetVanta 6355 Multiservice Access Gateway (2 x FXS, 2 x FXO, 1 x 10/100Base-TX WAN, 24 x 10/100Base-TX PoE LAN, 2 x 10/100...
This all-in-one product includes a robust SIP-Gateway, a full-featured IP router , stateful inspection firewall , VPN, 24 - port powered (802.3af ) Fast Ethernet switch with Gigabit uplinks, and two expansion slots for Network and Voice Interface Modules (NIM/VIMs).
-
ADTRAN NetVanta 6355 - router - desktop | Softchoice
This all-in-one product includes a robust SIP gateway, a full-featured IP router , stateful inspection firewall , VPN, 24 - port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two expansion slots for Network and Voice Interface Modules (NIMs/VIMs).
-
Network Analysis using Wireshark Cookbook
…see two PCs, PC1 and PC2, that are connected to switch ports 16 and 20 respectively, a server connected to switch port 24 , a router that connects us to … remote offices on switch port 3, and a firewall that connects us to…
-
D-Link DSL-520B - router - DSL - desktop | Softchoice
With integrated ADSL2/2+ supporting up to 24 Mbps download speed, firewall protection, Quality of Service (QoS) and 1- port switch, this router provides all the essentials that a home or small office needs to establish a secure and high-speed remote link…
-
Shopping In Routers - Big Bruin
With integrated ADSL2/2+ supporting up to 24 Mbps download speed, firewall protection, Quality of Service (QoS) and 1- port switch, this router provides all the essentials that a home or small office needs to establish a secure and high-speed remote link…
-
A Low-Cost Network Design of Practical Trainning Laboratory
…by one ACS equipment(control experiment switches, routers, firewalls and wireless devices and so on), two second level switch machines S2126G and one S3550- 24 , 3 routers R2624, 2 blocks VoIP … Gigabit multi-mode optical port , 1 firewall RG-WALL50, wireless LAN…
-
Adtran Launches Ethernet Switch | Light Reading
…a leading provider of network access equipment, today announced a unique, all-in-one platform that combines a 24 - port managed Ethernet switch, a full-featured IP access router (with a modular WAN interface), a stateful inspection firewall , and optional VPN and…
-
Shopping - Best Prices On The D-Link RangeBooster N DSL-2740B IEEE 802.11n Wireless Router (2.48 GHz ISM Band - 3 x Antenna - 300 Mbps Wireless Speed - 4 x Net...
With integrated ADSL2/2+ supporting up to 24 Mbps download speed, firewall protection, Quality of Service (QoS), draft 802.11n wireless LAN and 4 Ethernet switch ports , this router provides all the functions that a home or small office needs to establish a…
-
Beginning Mac OS X Snow Leopard Server
…403, 404 setting global firewall options, 169 setting up firewall, 163 setting up forwarding ports , 159–161 Snow Leopard server … mail in, 318 testing firewall , 170, 171 using as router , 149–162 Mac OS X … configuring network interface, 22– 24 creating administrator account, 20–…
-
NYS Price List July 17, 2006
…MARC with Thermal Pl 448.00 $ 0% 448.00 $ CON-SNT-C3251MARC SMARTNET 8X5XNBD 3251 Mobile Access Router Card 440.00 $ … 8x5xNBD Svc, 10 GBIC ports and 2-10/100/1000BaseT por … C3550-24D 8x5xNBD Svc, 24 -10/100+2GBIC ports(DC … 0% 1,680.00 $ CON-SNT-C6503FWM SMARTNET 8X5XNBD Csc Cat 6503 Firewall Sec Syst 2…
Indicates content that may require registration and/or purchase.