Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: EMERALD 1G 24-PORT FIBER NETWORK SWITCH
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1385132-BROCADE BR-300-24PORT - Brocade 300 Switch 24 Ports Manufacturer: Brocade
- Features: Other, Switch
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1411459-HP J4900-60501 - HP PROCURVE 2626 24 PORT SWITCH Manufacturer: HP
-
-
Supplier: Xirrus Inc.
Description: Xirrus XT-5024 and XT-5048 managed switches integrate the worlds of wireless and wired networks. Whether deployed at the campus edge, in remote offices, or in workgroup environments, these switches stretch your network’s reach. Together with Xirrus Wi-Fi solutions, XT
- Number of Ports: 2 to 48 #
- Data Rate: 128 to 176 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ETHERNET, 8 PORTS, 24V, SMART; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: The Linkskey LKS-SR24 10Base-T/100Base-TX switch is a high-performance Fast Ethernet switch and designed for the network core.The Linkskey LKS-SR24 provides 24 10/100 ports that can significantly improve the performance of your network's backbone, and deliver the
- Number of Ports: 24 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Black Box
Description: The LGB424A is a gigabit Ethernet switch with 24 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: 24 Port 10/100 Managed Smart Plus Switch; No. of Ports:24Ports; Ethernet Switch Application:-; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 24; Input Voltage Type:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: 24 Port 10/1000 Gigabit Rack Mount Switch; No. of Ports:24Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:Desktop / Rack; Port Types:RJ45 x 24; Product Range:
-
Supplier: Larch Networks
Description: This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide
- Number of Ports: 24 #
- Area Network Type: Campus Area Network (CAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: SFCable.com
Description: Designed for workgroups and departments, SG5428 from TP-Link provides wire-speed performance and full set of layer 2 management features. It delivers maximum throughput where you need it ¡X to high-performance workgroups at the edge of the network, or as a backbone for Fast Ethernet
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: advanced security capabilities, and ease of management with an easy to use Web-GUI. * 24-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 4 Gigabit uplink ports * Non-blocking, up to 12.8 Gbps switching capacity * 802.1Q tagged and port-based Virtual Local
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: EtherWan EX1616W
- Number of Ports: 28 #
- Features: Switch
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Black Box
Description: The LGB524A is a gigabit Ethernet switch with 20 10/100/1000 Mbps RJ45 ports and and 4 dual media gigabit ports for RJ45 or SFP connections. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Black Box
Description: Auto MDI/MDI-X on all copper ports. Includes IEEE 802.1Q VLAN tagging and 802.1p QoS. Supports Jumbo Frames and IGMP. Designed for medium to large networks. Features 24 autosensing, autonegotiating 10-/100-/1000-Mbps ports.
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: Ethernet on all ports selects port speed automatically based on the capabilities of the client Auto MDI/MDIX crossover detection provides true, plug-and-play functionality Two SFP (Mini-GBIC) ports for uplinking to other switches using optical fiber. Each SFP port
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: multiply bandwidth, boost response time, and satisfy heavy load demands. Increased Productivity The DES-1026G comes with 24 10/100 Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: DGS-3120-48TC provide 20 or 44 10/100/1000 Mbps Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. The DGS-3120-24PC and DGS-3120-48PC provide 20 or 44 10/100/1000 Mbps PoE Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports.
- Number of Ports: 24 #
- Data Rate: 88 Gbps
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: 16 or 24-port 10/100TX Ethernet Switches
- Number of Ports: 16 to 24 #
- Features: Switch
- Area Network Type: Wide Area Network (WAN)
-
Supplier: ZyXEL Communications, Inc.
Description: The Ideal Solution for a Convergent Network with the Highest Level of Flexibility, QoS and ProtectionIdeal for multi-service network environment The ZyXEL ES-4124 delivers fully dynamic wire-speed IP routing features like OSPFv2 and RIPv2 using a hardware-based IP routing engine, as
- Features: Switch
-
Supplier: Versitron, Inc.
Description: Are you looking for a 24-port PoE+ switch for powering your remote network devices? This 10/100/1000 PoE+ product can readily support all 24 ports with 25.5W power, while providing a full compliment of management features, enabling you to easily control and
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Computer Network Accessories, Inc.
Description: 24 port 10/100Mbps N-Way auto detect ethernet switch with power supply. 10/100Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and forwarding rate LED network diagnostics indicators 160K buffer
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview D-Link’s DGS-1100 Series Gigabit Smart Managed Switches provide an affordable solution for businesses of all sizes that require simple network management. The DGS-1100 switches consist of 5, 8, 10,16, 24 and 26 Gigabit port models with a wide variety of
- Number of Ports: 24 #
- Data Rate: 48 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: ports. Gigabit on Every Port These switches bring the speed of Gigabit Ethernet to each and every port for a truly high-speed network. If your network has a mix of legacy and modern computing capabilities, each port allows for 10Mbps standard
- Number of Ports: 24 #
- Data Rate: 48 Gbps
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: ETHERWAN EX9200
- Number of Ports: 26 #
- Features: Switch
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Cisco
Description: and commercial businesses. Configurations Catalyst 3750 Metro Series Switch (ME-C3750-24TE-M) 24-10/100 Ports, 2 SFP ports for Gigabit Ethernet Access, and 2 SFP-based Enhanced Services (ES) ports; AC or DC power supply required; integrated redundant power option; 1 rack
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch, VPN
-
Supplier: SFCable.com
Description: The 24-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can be used as
- Number of Ports: 24 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: quick recovery and round-the-clock network is vital for modern networks to establish a robust network. The MGS-3712/MES-3728 provides comprehensive features to make sure network is well operated. The IEEE 802.3ad Link Aggregation feature reduces network downtime by
- Features: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's NSU-G24 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. It is perfect for racks in smaller, distributed networks where space is at a premium by
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: “unplugged” status change of Ethernet cables, and the switch would deactivate a specific port automatically if needed, and the 802.1X authentication can secure the network from unauthorized users. Port security provides the ability to deny unauthorized users from accessing the
- Features: Switch
-
Supplier: Hewlett Packard Enterprise
Description: series consists of 5 Gigabit switches including non-PoE and PoE+ models. All models include 10GBASE-T ports for high bandwidth connections. The 8 port 10GBASE-T model includes 2 dual-personality SFP+ ports. Ports 24-port 10/100/1000 switch with 2
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: TRENDnet Inc.
Description: 24 Gigabit ports 48 Gbps switching fabric Jumbo Frame support Sturdy metal switch Up to 70% GREENnet energy savings* Lifetime Warranty*
- Number of Ports: 24 #
- Data Rate: 0.01 to 2 Gbps
- Features: Switch
-
Supplier: Electro Standards Laboratories
Description: DB25 A/B SWITCH APPLICATION w/RS232 REMOTE: The drawing illustrates for each channel, a DB25 COMMON device connected to the DB25 COMMON port with access to DB25 Device 1 and DB25 Device 2 connected to the DB25 port A and Port B, respectively. The DB9 Remote control port
- Number of Ports: 3 #
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Intelligent GbE Web Managed PoE SwitchRobust system design fits any network To cope with diverse requirements of branch offices or SME businesses, the ZyXEL GS1500-24P Switch comes with 24 Gigabit PoE copper ports plus 4 dual-personality (RJ-45/SFP) Gigabit ports to
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Larch Networks designs and provides full set of devices for the datacenter: 10-Gigabit based devices for a small corporate Data CenterTOR switches with 10/25Gbps downlinks and 100Gbps uplinksLEAF/SPINE switches with 400Gbit cross-links and 12.8Tbps total performance EBOF high (read more)
Browse Datasheets for Larch Networks -
environments. The new SN0904 4-port Vector Network Analyzer (VNA) enables complete 4-port S-parameter characterization without the need to reconnect the device under test or perform multiple two-port (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
The MT8862A Wireless Connectivity Test Set (WLAN Tester) is a powerful tool designed to measure the Radio Frequency (RF) performance of Wi-Fi devices across various standards, including IEEE 802.11a/b/g/n/ac/ax/be (supporting 2.4 GHz, 5 GHz, and even the new 6 GHz bands). One of the key (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Smart Computing Article - Get Wired
between the network adapter ports of your computers and a central networking device, such as a hub, router, or switch. This central device manages the incoming and outgoing data to make sure it gets where it needs to go. For more information on installing a wired cable network, see Getting
More Information Top
-
Pps Exporters, Pps Selling Leads (Page 3)
[ Related Keywords : Ethernet switch, network switch, gigabit switch, 24 port network switch ] .
-
A TCP/IP framework for ethernet-based measurement, control and experiment data distribution
All client machines are connected to the server through an EnteraSys V2H124- 24 port network switch .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA474423&Location=U2&doc=GetTRDoc.pdf
24 Port Network Switch .
-
A Multiprobe-Per-Collector Modulated Scatterer Technique for Microwave Tomography
The collectors are connected to a vector network analyzer (VNA) via a 2 24 port switch network .
-
http://repository.up.ac.za/bitstream/handle/2263/24601/dissertation.pdf?sequence=1
A 24 - port network switch was chosen to support the connection of OIL and HIL systems and for potential future expansion of the cluster.
-
Quantitative modeling of tissue images using a parallel Monte Carlo method
This 16 PE subcluster is connected through a 24 - port network switch of 1000Mbps data transfer rate and a PC based router connects the subcluster to a front-end Dell PowerEdge-1300 duo-processor server (Pentium III 600MHz).
-
The impact of network noise at large-scale communication performance
The CHiC system has 528 quad-core nodes connected with a full bisection bandwidth SDR InfiniBand Fat Tree network with 24 port switches .
-
traffic lights ( Page 10 ) - offers from traffic lights manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Ethernet switch, 10gagabit switch, network switch , 24 port switch ] .
-
Network File Transfer Performance: Effect of IP Address, TCP Window Size and File Size
Network switch - 24 ports x 10/100/1000Mbps, IPv4 and IPv6 manageable L2L3 support.
-
Profile-based optimization of power performance by using dynamic voltage scaling on a PC cluster
And the number of nodes of our cluster is only 8, but a network switch has 24 ports .
Indicates content that may require registration and/or purchase.