-
Supplier: Radwell International
Description: SOLENOID VALVE, BASE MOUNTED, NORMALLY CLOSED ACTUATION, .35 WATTS, 24 VDC, WITHOUT CONNECTOR, WITH INDICATOR LIGHT AND SURGE VOLT SUPPRESSOR FOR DC/AC. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 X 1/2 REDUCER BUSHING, NATURAL TO LP CONVERSION KIT, SAFETY SHUT-OFF, MANUAL VALVE, (2) AUTOMATIC
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING SAFETY SHUTOFF, MANUAL VALVE, TWO AUTOMATIC OPERATOR, PRESSURE REGULATOR AND
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE COMBINATION, INTERMITTENT PILOT GAS VALVE, STRAIGHT THROUGH, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED INTERMITTENT PILOT APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING (2)
- Valve Size: 0.75 inch
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Valve Type: Control Valves
-
Supplier: Radwell International
Description: ELECTRONIC TIMER, ADJUSTABLE, FOR SOLENOID VALVES, 2-40 SEC ON, 30 SEC - 45 MIN OFF, 24-240 VOLT AC/DC, 50/60 HZ, 1 AMP, 100% DUTY CYCLE, MANUAL OVERRIDE FOR TEST/RESET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lift Products, Inc.
Description: torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: tiller provides low steering effort on the MXCB22, while the MXCB33 comes with power steering. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: a traditional fork lift would be unable to. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and
-
Supplier: Festo Corporation
Description: Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX)
- Valve Size: 0.7086618 inch
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: RS Components, Ltd.
Description: EMERSON – AVENTICS 19090005
- Number of Ports/Ways: 3
- Power: 24 to 48 volts
- Features: Other, Solenoid Valves
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: 4-Way 2-Position, Electronic Valve
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
- Features: Acetal, Control Valves, Electric, Pilot Operated, Solenoid Valves
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 24 volts
- Media: Air, Gas (general)
-
Supplier: Bonomi North America, Inc.
Description: 24VAC 4-way Conduit connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: TE Connectivity
Description: Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" BSP
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24VAC 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24VAC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.6
- Pressure Rating: 210 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.5905515 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 1.25 inch
- Flow (Cv): 23.2
- Pressure Rating: 100 psi
- Media Temperature: 392 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Burkert Fluid Control Systems
Description: The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick’ function ensures gentle opening. Various
- Pressure Rating: 232.06032 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Cole-Parmer
Description: normally closed solenoid valves are used in sterilization, process, and vending of liquids, beverages, and food where NSF certification is required. High-quality virgin materials provide extended service life, and high pressure and temperature resistance The orifice food-grade sealing
- Pressure Rating: 215 psi
- Power: 24 volts
- Flow (Cv): 0.55
- Features: Other, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC
More Information Top
-
http://www.lenntech.com/Data-sheets/FilterBlue-Industrial-Automatic-Cleaning-Filters-316-L.pdf
180 Elettrovalvola - Solenoid valve Volt /Watt 24 AC / 6 .
-
Multiple-Chamber Steady-State Gas Emission Detection from Dairy Manure Slurry
… six 0-4 liter/min flow meters (Dwyer Instruments, Inc. VFB 65-BV), six solid state relays (Magnecroft W6210DTX-1), six, 24 volt, 8W, 3-way solenoid valves (Burkert, model # 456655) and two , 30 W, 24 volt AC adaptors (Radio Shack, cat.
-
Sustainable Construction: Green Building Design and Delivery
A 24 - volt transformer operating off a 120-volt AC power supply is typically used for electronic controls, at least with new installations. The transformer should be listed by Underwriters Laboratories (UL), and for security reasons, the transformer and the solenoid valve should be remotely located in a chase.
-
Sustainable Construction: Green Building Design and Delivery 2nd Edition
A 24 - volt transformer operating off a 120-volt AC power supply is typically used, at least with new installations. The transformer should be Underwriters Laboratory (UL)-listed; and for security reasons, the transformer and the solenoid valve should be remotely located in a chase.
-
Greening Federal Facilities: An Energy, Environmental, and Economic Resource Guide for Federal Facility Managers and Designers; Second Edition
A 24 - volt transformer operating off a 120-volt AC power supply is typically used, at least with new in- stallations. The transformer should be UL-listed, and for security reasons the transformer and the solenoid valve should be remotely located in a chase.
-
CR4 - Thread: Magnetizing a section of 3/16" chain
There are air and hydraulic valves that use a solenoid to activate them. The ones i see commonly are 12 and 24 volt dc, 120 and 240 volt ac and some others that i never paid much attention to.
-
CR4 - Thread: AC or DC Solenoid Dirrectional Valve
(I'm guessing that coils were rated the same for AC and DC (i.e., one coil was sold for 24 volts , AC /DC, but the information from the oem should tell you that.) … I would assume (I know) that you could buy replacement coils for the valve rated at 24 … Further, if the resistance did not tell you for sure which solenoid you have, you could simply …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
… valve and translates the rotary output of the actuator to the linear action of the valve stem. Low voltage: A term which applies to wiring or other electrical devices using 30 volts or less. Low-voltage control devices usually function on 24 V ac +10%/–15%. Relay: A device consisting of a solenoid coil which operates load-carrying switching contacts when the coil …
Indicates content that may require registration and/or purchase.