-
Supplier: Accuris
Description: RELAY, FIELD CONTROL, GENERATOR 24 VOLT DC, TYPE M-2
-
Supplier: Accuris
Description: REGULATOR, ENGINE GENERATOR: 24 VOLTS DC: 150-400 AMPERE, CARBON PILE
-
Supplier: Accuris
Description: RELAY, FIELD CONTROL, GENERATOR, 24 VOLT DC, TYPE M-2, GENERAL SPECIFICATION FOR
-
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and
- Other DC Voltage: 24 VDC
- Other Output Power: 0.75 HP
- Continuous Current: 30.6 amps
- Gearbox Efficiency: 75 %
-
Supplier: Larson Electronics LLC
Description: 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-AMBR 35° Flood Beam (Opt) LEDLB-24-AMBR 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 450 Amp, 12 Volt DC Start*All with 2,000 Watt AC Generator Compact 2 in 1 for jump starting cars, trucks and school buses AC generators for lights, heater and power tools Start-All
-
Supplier: Mile-X Equipment, Inc.
Description: fill tires. Features: Volt and amp meter to monitor boosting output Comes with 2 generators Engine -- Electric start, air cooled Briggs & Stratton OHV gasoline engine with 2 gallon fuel tank. Dimensions -- 27" W x 23" D x 24" H Shipping Weight -- 350 lbs. Same as the 11-602
-
Supplier: ValueTronics International, Inc.
Description: or -50.0 dBm to +18.0 dBm, 0.1 dBm steps (into 50 ½) Level Accuracy: ± 1% Flatness: ± 0.2 dB (DC-20 MHz) DC offset: 0 V to ± 4.0 V, 1 mV steps (into 50 ½) Output impedance: 50 ½ Freq. Accuracy: ± 10 ppm (± 5 ppm optional) Phase Noise: < -55 dBc in a 30 kHz band Spectral Purity:
- Minimum Frequency Range: 21,500 MHz
- Maximum Frequency Range: 21,500 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,470,000 to 1,700,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 2,039,000 to 2,304,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use industrial and commercial applications such as machine vision system lighting, security illumination, law enforcement and vehicle
-
Supplier: Caterpillar Oil & Gas
Description: operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Larson Electronics LLC
Description: only 23.4 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Larson Electronics LLC
Description: only 15 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple: < 10,000 ppm Control
- DC Input Voltage: 11 to 32 volts
- DC Input Current: 3 to 12 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.015 to 2 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary
- Number of Digits: 3.5
- Analog Input Channels: 1
- Operating Temperature: -4 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Adams Magnetic Products Co.
Description: applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of
- Holding Force: 25 to 1,100 lbs
- Weight: 0.5 to 25 lbs
- Width: 0.937 to 4.125 inch
- Length: 1.625 to 7.625 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-626M 12/24 Volt Startall w/ 2000 Watt 120 Volt and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 2000 Watt 120 Volt AC w/24
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 volt (60 ampere) or 24 volt (40 ampere alternator) Electric fuel lift pump Safety shut-downs: ov..
- Wattage: 26,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 volt (60 ampere) or 24 volt (40 ampere alternator) Electric fuel lift pump Safety shut-downs: ove..
- Wattage: 21,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: quiet operation. Each 5.7 BTDR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 24.8 amps at
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed..
- Wattage: 17,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: < 10,000
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: Adams Magnetic Products Co.
Description: utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly
- Holding Force: 200 to 2,000 lbs
- Weight: 1 to 16 lbs
- Width: 1.5 to 4 inch
- Length: 2.5 to 8 inch
-
Supplier: Mile-X Equipment, Inc.
Description: repair Building and plant maintenance Municipality and government service Specifications: Welder DC Stick 40 - 250 amp - 225 amp 60% duty cycle Generator 5000 watt continuous 60 Hz (while not welding) One 120 volt, 20 amp duplex outlet One 120 volt, 30 amp twist lock
-
Supplier: Tripp Lite by Eaton
Description: factor, Input volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption) LCD interface also supports 16 screens of UPS configuration and setup options 4 post installation hardware included, Optional 2POSTRMKITWM enables 2
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6750000000000004 kwatts
- Runtime at Half Load: 13.9 minutes
-
Supplier: Tripp Lite by Eaton
Description: kW, Load % & kVA, Power factor, Input volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption) LCD interface also supports 16 screens of UPS configuration and setup options 4 post installation hardware included, Optional
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Microchip Technology, Inc.
Description: synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Tripp Lite by Eaton
Description: volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption) LCD interface also supports 16 screens of UPS configuration and setup options 4 post installation hardware included, Optional 2POSTRMKITWM enables 2 post rack /
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: ValueTronics International, Inc.
Description: to 500V/div. 300 mW, 30 mW maximum: 5 V/div to 50V/div Step Generator Voltage Range (VBE): 100 mV/div to 5 V/div (in increments of 1-2-5). Accuracy: Within 0.1 horizontal division. Cursor Accuracy (nonstore mode, window cursor): Readout times 2% plus 0.2 div of the horizontal setting. Step
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features (read more)
Browse Brake Controllers Datasheets for Placid Industries
More Information Top
-
DC generators for reserve power markets, economics, and technical advantages
If “ 24 volt DC Generator ” is on the outside panel, this may also serve as a theft deterrent.
-
CR4 - Thread: UPS
Generator starting reliability can be improved when a flywheel system provides 24 volts DC to the generator starting system.
-
DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. SNAP-21B PROGRAM, PHASE I. Final Summary Report.
Comparative Analysis of Two 10-Watt, 24 - Volt - DC Thermoelectric Generators Using Leg Designs "A" and "B" .
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Advertisment
The Lawrance Auxiliary illustrated, fea- tures a 24 volt , DC , aircraft generator with a contin- uous rating of 5 k.w. and a 5 minute rating of W2 k.w. Its 15 h.p. two cylinder air-cooled engine maintains the generator…
Indicates content that may require registration and/or purchase.