-
Supplier: Accuris
Description: REGULATOR, ENGINE GENERATOR: 24 VOLTS DC: 150-400 AMPERE, CARBON PILE
-
Supplier: TelephoneStuff.com
Description: The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of
- Technology: Switching
-
Supplier: Mile-X Equipment, Inc.
Description: fill tires. Features: Volt and amp meter to monitor boosting output Comes with 2 generators Engine -- Electric start, air cooled Briggs & Stratton OHV gasoline engine with 2 gallon fuel tank. Dimensions -- 27" W x 23" D x 24" H Shipping Weight -- 350 lbs. Same as the 11-602 except no
-
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use industrial and commercial applications such as machine vision system lighting, security illumination, law enforcement and vehicle
-
Supplier: Larson Electronics LLC
Description: only 23.4 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Larson Electronics LLC
Description: only 15 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Larson Electronics LLC
Description: drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Analytic Systems
Description: The VTC120 Series Voltage Converter is a variable duty cycle switching power supply with a precision linear regulator output (except for the VTC120nr-12-24). This model is common negative. This means that the input negative (ground) connection and the output negative (ground)
- DC Input Voltage: 11 to 15 volts
- DC Input Current: 11 to 15 amps
- DC Output Voltage: 24 volts
- DC Output Current: 5.5 to 8 amps
-
Supplier: Analytic Systems
Description: controls from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available or to provide ground isolation between two 12 VDC or 24 VDC power systems, or between a 12 VDC and 24 VDC power system. We are confident that you will get many
- DC Input Voltage: 11 to 60 volts
- DC Input Current: 1 to 28.1 amps
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 2.5 to 8 amps
-
Supplier: ValueTronics International, Inc.
Description: The 6050C is a 60 W, 60 V, 5 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Input:
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC,VOLT REGULATOR,FIXED/ADJUSTABLE,+3.3/+1.24 TO 29V,BIPOLAR,LLCC,8PIN,PLASTIC Product overview: LP2951ACSD-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.1 amps
- Dropout Voltage (VD): 0.38 volts
- Quiescent Current (IQ): 0.00012 amps
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-626M 12/24 Volt Startall w/ 2000 Watt 120 Volt and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 2000 Watt 120 Volt AC w/24
-
Supplier: Allied Electronics, Inc.
Description: 104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current
-
Supplier: Allied Electronics, Inc.
Description: 104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato
-
Supplier: Pressure Washers Direct
Description: Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum pump inlet
- Water Jet Pressure: 5,000 psi
- Power: 24 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Allied Electronics, Inc.
Description: Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting, automatic reset, and isolated, floating output. Low noise and ripple (pard). Designed for both
-
Supplier: Mile-X Equipment, Inc.
Description: fill tires. Features: Volt and amp meter to monitor boosting output Comes with 2 generators Air Compressor -- Single stage 8 CFM @ 100 PSI, 150 PSI max.* Engine -- Electric start, air cooled Briggs & Stratton OHV gasoline engine with 2 gallon fuel tank. Dimensions -- 27" W x 23" D x
-
Supplier: Allied Electronics, Inc.
Description: 104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current
-
Supplier: Dover Flexo Electronics, Inc.
Description: electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives.
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives: Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Caterpillar Oil & Gas
Description: relief valves Starting System Air pressure regulator Air silencer JW heaters Battery sets (24-volt dry) Battery accessories General Flywheel guard removal Engine barring group Premium 8:1 pistons
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Hydrogen mitigation Gas Characterization System: System design description
REGULATORIGAGE SINGLE STAGE REGULATOR DUAL STAGE REGULATOR 24 VOLT DC POWER SUPPLY 2 WAY SOLENOID VALVE 2 WAY SOLENOID VALVE 114"SS BALLVALVE 114"SS BALL VALVE 114"SS BALL VALVE 114"SS BALL VALVE 114"SS BALL VALVE 114"SS BALL VALVE 114"SS BALLVALVE 114"SS BALLVALVE 114"SS…
-
CR4 - Thread: Fan Voltage Regulator
The simple answer is: Yes, but the modifications would cost much more than buying a electronic fan voltage regulator made for 24 volt dc control.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Audio Signals and Circuits
With its storing capacity, C2 holds the +33.8 volts DC and provides this stored voltage as the raw DC voltage into the 24 volt regulator U1 (7824T).
-
Standard-C hydrogen monitoring system, system design description
LAPTOP PERSONAL COMPUTER, 486 niin LOW PRESSURE REGULATOR AND GAUGE LOW PRESSURE REGULATOR AND GAUGE N2 PRESSUREREGULATORAND GAUGE 24 VOLT DC POWERSUPPLY TEMPERATUREALARM SWITCHLOW TEMPERATUREALARM SWITCHLOW TEMPERATUREALARM SWITCHHIGHILOW TEMPERATURE ELEMENTTYPE K TIC TEMPERATURE ELEMENTTYPE K T,C TEMPERATURE ELEMENTTYPE K TIC TEMPERATUREINDICATORIALARM…
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > A Review and Analysis of What We Have Built So Far
Note that a regulated 24 volt supply is recommended, such as using a raw 30 volt DC supply and connecting it to a 24 volt regulator chip such as the 7824 (TO-220 package).
-
Dubai Gas Lift Automation
The Eltop (Figure No. 1) is a 24 volt DC motor driven pressure (0-35 psi) regulator .
-
CR4 - Thread: 24 VDC PWM Causes Objectionable Motor Noises in Housing
Is there a different type of DC speed regulator than can accurately control the speed of a 24 volt motor that draws about 7 amps and which doesn't sound like the Mills Brothers?
-
DATA TELEMETRY PACKAGE POWERED BY STRONTIUM-90 FUELED GENERATOR. Final Report
Voltage regulators were incorporated with the dc -to-dc converter to limit the voltage of quarter sections of the 24 - volt battery package.
-
CRANFIELD UNIVERSITY
HENRY ANDRES PORRAS PERUCHO
The bell 206L-4 helicopter electrical system is a single wire DC system, it consists of a 150 A 28 volt starter/generator, a 17AH 24 V NiCd battery, a voltage regulator , and a 400 A 28 V external power receptacle.
-
Final design, installation and baseline testing of 500 kW direct contact pilot plant at East Mesa
In addition to the governor system, a speed sensing switch is incorporated that will automatically engage the generator's voltage regulator when generator speed is high enough for … Start model ESSB that operates from the 24 volt DC supply. greater than 1500…
Indicates content that may require registration and/or purchase.