-
Supplier: Analytic Systems
Description: The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art,
- Input Voltage: 110 to 220 volts
- Charging Current: 40 to 120 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Exide Technologies
Description: Element® blocs utilize GNB valve-regulated lead-acid technology in convenient 12 Volt and 6 Volt, Group 24 and Group 27 battery sizes. GNB® Industrial Power applied their valve-regulated lead-acid (VRLA) technology to convenient bloc sizes. Available in 12 Volt and
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 92 to 220 ampere-hr
- Features: Absorbed Glass Mat (AGM), Bolt-on, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Nu-Star, Inc.
Description: design delivers stable operation over uneven surfaces 24-volt DC, 400-watt motor delivers heavy-duty 50,000 pound push/pull capacity Fully programmable control system with diagnostic features to adjust speed and acceleration/deceleration based on load and environment Ergonomic handles
-
-
Supplier: RS Components, Ltd.
Description: MEAN WELL NPP-1200-24 Battery Charger
- Output Voltage: 24 volts
-
Supplier: DigiKey
Description: 4-PORT USB-C CHARGER, 240W
- Input Voltage: 100 to 240 volts
- Charging Current: 3 to 5 amps
- Output Voltage: 5 to 28 volts
- Operating Temperature: 0 to 30 C
-
Supplier: Micropower LLC
Description: Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators in
- Input Voltage: 380 to 440 volts
- Charging Current: 200 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SC23 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC23 is a stand-alone charger for traditional batteries in industrial applications.
- Input Voltage: 220 to 240 volts
- Charging Current: 80 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Sharp 30 is a 1-phase 230 V industrial battery charger with an IP54 enclosure, designed for harsh environments. As an option the Sharp 30 can be delivered with an IP66 enclosure. Sharp 30 is available with capacity up to 3 kW.
- Input Voltage: 220 to 240 volts
- Charging Current: 80 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be wall-mounted. Micropower SQ features an intuitive, user-friendly interface designed with the operator in mind. It
- Input Voltage: 380 to 440 volts
- Charging Current: 130 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2707A On-Board Battery Charger
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.35V. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part, 4.35V. This listing supports clearer
- Output Voltage: 24 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78003 Blue Sea Systems 7611 Battery Link Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Senses charging on two battery banks Automatically shares single source
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 to 24 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers,
- Output Voltage: 24 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated
- Input Voltage: 115 to 277 volts
- Charging Current: 20 amps
- Output Voltage: 24 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2710A On-Board Battery Charger
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Gentherm Global Power Technologies
Description: Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits Fuel Effi cient One Year Maintenance Intervals Load Following Capabilities High Effi
- Output Voltage: 12 to 48 volts
- Power Source: AC, DC
- Charger Type: Electrical Utility Industry, Industrial / Plant Automation and Control, Monitoring, Telecom
- Features: Other
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100%
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: Stored Energy Systems/SENS
Description: Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3
- Input Voltage: 480 volts
- Charging Current: 200 amps
- Output Voltage: 24 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Dual Batteries Very High Output, Faster Battery Recharge Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger II VHO is a fully automatic battery charger designed to meet CE requirements. Ruggedly
- Input Voltage: 120 volts
- Charging Current: 20 amps
- Output Voltage: 24 volts
-
Supplier: Analytic Systems
Description: The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode
- Input Voltage: 10.5 to 28 volts
- Charging Current: 20 to 40 amps
- Output Voltage: 12 to 24 volts
- Operating Temperature: -25 to 40 C
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 500 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Analytic Systems
Description: The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode
- Input Voltage: 110 to 220 volts
- Charging Current: 25 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage,
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Stored Energy Systems/SENS
Description: automatically adjusts its output to meet constantly changing battery needs. This allows the battery to deliver maximum possible performance and life. SENS exclusive Battery Fault alarm system detects battery problems like high resistance cables and open battery
- Input Voltage: 240 volts
- Charging Current: 20 amps
- Output Voltage: 24 volts
- Operating Temperature: -40 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Edison Source Buys Fast-Charge Minit-Charger Technology from Norvik Traction
Forklifts with batteries ranging from 24 to 72 volts may be connected regardless of whether they are the same voltage or a mix of voltages. .... The Edison Minit- Charger technology so accurately controls the charge to the battery that overcharging, along with…
-
CR4 - Thread: Batteries and Renewable energy
(I used a clamp meter on the main incoming power lead to the house several different times during the day) Using a 24 volt battery bank with deep cycle batteries, and not letting the batteries go below 40% charge, what would the .... Would it make any sense to use a forklift battery charger (or similar) after the wind driven alternator.
-
HYBRID-ELECTRIC TRANSIT BUSES: STATUS, ISSUES, AND BENEFITS
Some of this equipment would already be present on site as a result of 24 - volt systems on board conventional buses. .... Most of this expense would be for electrical equipment and wiring associated with battery Table 4.4 .... 2 (Low) Charger included in price of bus, and existing forklift used to remove batteries.
-
States > California > State > Regulations > Title 20 - Public Utilities and Energy > Division 2 - State Energy Resources Conservation and Development Commissio...
…under-cabinet luminaires, and includes luminaires with GU-24 socket and base configurations and GU- 24 adaptors. .... (w) Battery charger systems, except those:. .... This exception does not apply to forklifts and autoettes, electric personal assistive mobility devices, golf carts, or .... (4) with input that is three phase of line-to-line 300 volts root mean square or…
-
Help on Testing Diodes - What do I have?
The only electrically common application of the two batteries would be during the high current cranking period, when 24 volts was applied to the starter from the two permanently series-connected batteries . .... Now they make chargers that pulse or drain intermittently to equalize the batteries. .... Yes forklift batteries in series, are often charged with an equalizing system of charging.
-
Battery Analyzers / 2
1) 6 & 12 Volt Battery Tester + 12V Start/Stop Battery Test 2) 12 & 24 Volt Charging System Tester 3) Alternator-Starting-Charging System Tester Wide Testing Range from 40 to 2,000 CCA Built-in Printer - print the results for permanent .... * Test different types of batteries from forklifts , AGV, GSE, lift-trucks and rail equipment all at one .... battery charger analyzer .
-
Hybrid EV Weekly - 24th July
…developing and testing fuel cells for use in homes, and developing fuel cell forklifts and fuel cell .... Greenlots to install four 480- volt EV fast charging stations at San Francisco International Airport. .... Greenlots’ SKY Smart Charging platform uses the Open Charge Point Protocol to enable charger -to-network communications. .... 24 July 2014. .... Indonesian-based consortium inaugurates pilot plant for production of lithium batteries .
-
CR4 - Thread: Wiring Diagram for Hyster Electric Forklift
02/21/2010 7: 24 PM. .... The battery was just sitting there for the past year-or-so. .... And the forklift just sold on Thursday. .... Today, I had to putt-putt it across my warehouse to get it to a charger . .... IT SHOULD HAVE 2.25 VOLTS PER CELL FULLY CHARGED.
-
Federal Register > Friday, April 2, 2010 > [75 FR 16958] Energy Conservation Program: Test Procedures for Battery Chargers and External Power Supplies
…obtain a uniform metric for comparisons and (2) increase the likelihood that the input power to the charger measured at the end of the 24 -hour period is representative … or she leaves a battery connected to the charger for an extended period … requesting that DOE limit testing to U.S. line-voltage AC input (115 volts at 60 hertz). .... for consumer products, but also BCs for commercial and industrial applications such as forklifts and emergency egress…
Indicates content that may require registration and/or purchase.