-
Supplier: Reverso Pumps, Inc.
Description: Description: Gear pump that can be used for oil. Usually ships within 3 - 5 business days. 24V Valves (45-2430)List Price $958Sale Price $372 24V with Reversing Switch (45-2431) Features Specifications Options Spare Parts Related Products Ideal for oil Available in 12 and 24
- Maximum Discharge Flow: 2 GPM
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V with Reversing Switch (30-2240) Features Specifications Options Spare Parts Related Products
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. Features
- Maximum Discharge Flow: 1.9 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S measures
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 20 to 40 psi
- Discharge Size: 0.375 inch
- Media Temperature: 212 F
-
Supplier: Clark Solutions
Description: The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: VARNA Products
Description: prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same
-
Supplier: Greylor Company
Description: Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or 24 volt DC motor. The DC motor with heat radiating fins drives the chemical resistant
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Features: Gear Pumps, Plastic
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products and services
- Other DC Voltage: 24 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,100 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Anaheim Automation, Inc.
Description: Perfect for medical, pump, robotics, hobby, CNC, and other applications
- Other DC Voltage: 24 VDC
- Continuous Current: 1.1 amps
- Gearbox Ratio: 326 : 1
- Shaft Size: 0.4724412 to 12 inch
-
Supplier: Koford Engineering, LLC
Description: stirrers, and battery powered tools. ABEC 3 ball bearing and M2 high speed steel shaft heat treated to Rc60-63 and Nickel/Phosphorous alloy plated and ground for maximum corrosion resistance. Housing black zinc plated. Available with all steel gear or plastic/steel gear planetary
- Other DC Voltage: 12 to 30 VDC
- Gearbox Efficiency: 82 %
- Shaft Size: 0.0785 inch
- Diameter / Width: 0.56 inch
-
Supplier: Koford Engineering, LLC
Description: windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: ElectroCraft
Description: planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. Gear ratios up to 2653:1 are available. Encoders can also be added. Typical Applications Printers Plotters Pumps Fans Cutting Tools Medical Devices Robotics Beverage
- Other DC Voltage: 24 VDC
- Continuous Current: 2.4 amps
- Continuous Torque: 99.5625 In-lbs
- Gearbox Ratio: 642 : 1
-
Supplier: ElectroCraft
Description: Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life is rated at 1000 hours
- Other DC Voltage: 24 VDC
- Continuous Current: 1.5 amps
- Continuous Torque: 31.25 In-lbs
- Gearbox Ratio: 768 : 1
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps
- Other DC Voltage: 6 to 24 VDC
- Torque Constant: 0.484272 to 3.092544 in-oz/amp
- Other Output Power: 0.000830936638639748 to 0.0224084848355752 HP
- Continuous Current: 0.027 to 2.14 amps
-
Supplier: Ogura Industrial Corp.
Description: SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common,
- Torque Rating: 400 Ft-lbs
- Power: 0.0911349861733918 HP
- Rotational Speed: 1,800 rpm
- Operating Voltage: 12 volts
-
Supplier: Caterpillar Oil & Gas
Description: front Hydraulic pumps — rear Enclosed Clutch Clutch Support Protection System Air shutoff Air shutoff switch Starting System Electric starting motors — 12 Volt, 24 Volt Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack Transmission
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Traceable® Products
Description: rotations. In two seconds it provides rock solid answers from 10 to 99,999 revolutions per minute (RPM). Five-digit resolution is 0.001, 0.01, 0.1, or 1 depending on the revolutions displayed. Unit is designed to measure centrifuges, pumps, rollers, shafts, gears, motors, and moving
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 550 Wheel Harvester features engineered versatility that provides solid footing and level working conditions in extreme forestry conditions. Power Train Cat C7 ACERT Tier III 147 kW (197 HP) Side by Side Engine, Air & Hyd. Cooling Under Hood Exhaust System Under Hood Air Intake 24
- Horsepower: 197 HP
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel filter — RH
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Lift Products, Inc.
Description: motor, solenoid, & gear pump Electronic neutral braking Electromagnetic disc brake Offset steering arm Right angle stacking in aisles as narrow as 60” Travel, lift, and lower functions in handle Angle grips allow easy operation with either hand Low mounted arm for minimum steering
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,470,000 to 1,700,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Lift Products, Inc.
Description: integral batteries Battery discharge indicator with hour meter Key switch to limit access Lift cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Proportial Lift, Lower, Extend Electromagnetic
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-55PGM6340 Planetary Gear Motor is designed for versatility and high performance, catering to a variety of applications in automotive, medical, and precision equipment. With a wide voltage range and (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
motor, gear and spindle results in a very slim format for installation. Force: Up to 10,000 N Speed: Up to 70 mm/s Diameter: 25 - 60 mm Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Biosensor for underwater chemical sensing (Invited Paper)
The hardware components required for generating the chemical plume were: 1) flexible Teflon tubing; 2) plastic bladder (containment of fluorescent dye or TNT); 3) diffuser tubing; 4) 24 volt metering gear pump ; 5) static in-line mixer with variable voltage regulator with…
-
CR4 - Thread: Alternative Energy - Hyadraulic > Mechanical > Electrical
…wish the attachment showed on my original post), the rotary hydraulic pump will be driven by 12 or 24volts battery or could be … generator, then the hydraulic pump will pump the hydraulic … and drive the transducer gear box low RPM input…
-
Analysis and sourcing of the mechanical equipment required for a ceramic pot filter production facility
…receptacle ' Efficient torque and friction characteristics, yielding more power than some 3/4 HP motor- gear reduction systems - Full one … on chamber wall Vacuum Pump 1/12 HP , 115 Volts , 60 Hz - Operated separately … pugmill - Pulls up to 24 " Hg - Two-ply…
-
ISOTOPES DEVELOPMENT PROGRAMS RESEARCH AND DEVELOPMENT: 1971. Progress Reports on Sponsored Work.
…34 as the working fluid operates between 430°F and 116°F and puts out 7 24 W(e) at 15 volts The thermoelectric system, after … dc motor that is geared down to drive a … modified Kwan-Gett blood pump This feature permits the…
-
The control of hydro-electric plant
The choice of battery voltage is wide ( 24 -250 volts ), but the higher range will obviously enable the capacity of the batteries and the size of the cable sections to be kept to a minimum. .... The chief services to be supplied are the closing and tripping of the circuit-breakers, the d.c.-motor-driven standby lubricating pumps , the general control- gear and the emergency lighting equipment.
Indicates content that may require registration and/or purchase.